- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVMPC-48.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 48MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 48MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-10.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 10MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | - | - | - | 3.6V | - | - | - | - | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-54.000MHZ-T3 Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 54MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 54MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-64.000MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 64MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 64MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-29.4912MHZ-T3 Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 29.4912MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 29.4912MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-14.31818MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 14.31818MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 14.31818MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-33.333MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 33.333MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 33.333MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-40.000MHZ-Z-T Abracon LLC | 32 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 40MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 40MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-65.000MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 65MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 65MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-15.000MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 15MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 15MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-76.800MHZ-LR-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 76.8MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 76.8MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASG2-P-V-A-320.000MHZ Abracon LLC | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 13.012431mg | -40°C~85°C | Bulk | ASG2-P | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | 85°C | -40°C | - | 3.3V | - | 320MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 65mA | - | - | - | 3.3V | - | - | - | - | - | 3.465V | 3.135V | - | 65mA | - | 55 % | ±35ppm | 990.6μm | 0.039 1.00mm | 2.4892mm | 2mm | - | - | RoHS Compliant | - | ||
![]() ASG2-P-X-B-644.53125MHZ Abracon LLC | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Bulk | ASG2-P | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.5V | - | 644.53125MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 65mA | - | - | - | 2.5V | - | - | - | - | - | 2.625V | 2.375V | - | 65mA | - | 55 % | - | 990.6μm | 0.039 1.00mm | 2.4892mm | 2mm | - | - | RoHS Compliant | - | ||
![]() AST3TQ53-T-20.000MHZ-5-C Abracon LLC | 67 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Strip | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | - | TCXO | - | - | - | BULK | 3.3V | 3.3V | 20MHz | ±50ppb | LVCMOS | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 20MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | - | 6mA | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPLV-148.500MHZ-LR-T Abracon LLC | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 148.5MHz | 25 ppm | LVDS | Enable/Disable | MEMS | 40mA | - | - | - | 3.3V | - | - | - | - | 22mA | 3.6V | 2.25V | 2pF | 40mA | - | 55 % | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | No SVHC | RoHS Compliant | - | ||
![]() AOCJY-12.800MHZ Abracon LLC | 2247 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | 0°C~50°C | Tray | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCOCXO | - | 50°C | 0°C | - | 3.3V | - | 12.8MHz | ±5ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | 5e-07% | - | - | 12.7mm | 0.500 12.70mm | 25.4mm | 21.9964mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASEMB-1.544MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | - | 1.544MHz | 50 ppm | CMOS | Standby (Power Down) | MEMS | - | Not Qualified | - | 1.544MHz | 3.3V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASDMB-30.000MHZ-LY-T Abracon LLC | 1203 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | 30MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASTMHTA-106.250MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Strip | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 106.25MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 106.25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLJO-V-122.880MHZ Abracon LLC | 20 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Strip | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | 85°C | -40°C | - | 3.3V | - | 122.88MHz | ±45ppm | LVCMOS | - | Crystal | 30mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 30mA | - | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | Unknown | RoHS Compliant | - |