- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Linearity | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASGTX-D-155.520MHZ-2 Abracon LLC | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | - | 3.135V~3.465V | 3.3V | - | - | - | 155.52MHz | ±2ppm | LVDS | - | Crystal | - | - | 9.0mm x 7.0mm x 2.24mm | 155.52MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | - | - | 15pF | 40mA | 0.00015% | - | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASEMB-24.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Cut Tape (CT) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 24MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASGTX-P-644.53125MHZ-1 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -30°C~70°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | - | 3.135V~3.465V | 3.3V | - | unknown | - | 644.53125MHz | ±1ppm | LVPECL | - | Crystal | - | - | 9.0mm x 7.0mm x 2.24mm | 644.53125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | - | - | 15pF | 60mA | 0.00015% | - | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVV-40.000MHZ-N102-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | ASVV | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | 70°C | 0°C | - | 3.3V | - | - | - | - | 40MHz | ±50ppm | CMOS, TTL | Enable/Disable | Crystal | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | 2.0066mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() ASFLM2-27.000MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.3V | 3.3V | - | - | - | 27MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | - | Not Qualified | - | 27MHz | - | - | - | - | 3.3V | 1μA | - | - | 15pF | 10mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMB-24.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 24MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - | ||
![]() ASFL1-100.000MHZ-L-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 3.2mm | - | - | 100MHz | ±100ppm | HCMOS, TTL | Enable/Disable | Crystal | 85mA | - | - | - | 3.3V | - | - | - | - | 10μA | - | - | 15pF | 85mA | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | - | ||
![]() ASDMPC-65.536MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | - | 65.536MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 65.536MHz | - | - | - | - | 2.5/3.3V | 22mA | - | - | 15pF | 35mA | - | - | 55 % | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASDMB-10.000MHZ-XY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 10MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASFLMB-50.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Cut Tape (CT) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 50MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASEMPLV-100.000MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | 100MHz | ±25ppm | LVDS | Enable/Disable | MEMS | 35mA | - | - | - | 3.3V | - | - | - | - | 26mA | - | - | 2pF | 35mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASFLMB-24.576MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 24.576MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASDMB-50.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 50MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASFL1-75.000MHZ-L-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 3.2mm | - | - | 75MHz | ±100ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.3mm | 75MHz | 3.3V | 7ns | 7ns | - | - | 10μA | - | - | 15pF | 45mA | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | No | - | RoHS Compliant | - | ||
![]() ABLJO-V-156.2500MHZ Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Strip | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | - | - | TAPE | 3.3V | 3.3V | - | - | - | 156.25MHz | ±45ppm | LVCMOS | - | Crystal | - | - | 14.3mm x 8.7mm x 5.5mm | 156.25MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | 40mA | - | 10% | - | 5.5118mm | 0.217 5.50mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() ASFLMB-66.6666MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | - | - | - | 66.6666MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 66.6666MHz | 3.6V | 2ns | 2ns | - | 1.8/3.3V | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASFLMB-12.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | - | - | - | 12MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 12MHz | 3.6V | 2ns | 2ns | - | 1.8/3.3V | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASE2-32.000MHZ-ET Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -20°C~70°C | Tape & Reel (TR) | ASE2 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 2.5V | - | - | - | 5mA | 32MHz | ±100ppm | CMOS | Standby (Power Down) | Crystal | 15mA | - | - | - | 2.5V | - | - | - | - | 10μA | 2.625V | 2.375V | 15pF | 15mA | - | - | 55 % | 1.1938mm | 0.047 1.20mm | 3.2mm | 2.4892mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASFLMB-24.576MHZ-XY-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | - | - | - | 24.576MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 24.576MHz | 3.6V | 2ns | 2ns | - | 1.8/3.3V | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASDMB-75.000MHZ-XY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | 1.8V~3.3V | 3.3V | - | - | - | 75MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 75MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - |