- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Supply Current-Max | Control Voltage-Max | Control Voltage-Min | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVV-39.3216MHZ-L50-N102-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASVV | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | - | unknown | 39.3216MHz | ±50ppm | CMOS, TTL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 10mA | - | - | - | - | - | 2.0066mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ-V-40.000MHZ-50-C-T5 Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | - | VCTCXO | - | - | - | TR, 13 INCH | 3.3V | 3.3V | - | - | 40MHz | ±50ppb | LVCMOS | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 40MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | - | 7mA | - | - | 2.5V | 0.5V | - | 2.0066mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMB-54.000MHZ-ER-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | 4 | - | -20°C~70°C | Cut Tape (CT) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | 1.8V~3.3V | - | - | - | 54MHz | 25 ppm | LVCMOS | Standby (Power Down) | MEMS | 15mA | - | - | - | - | - | - | - | - | 15μA | 3.3V | 1.8V | 15pF | 16mA | - | - | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() ASVTX-09-16.800MHZ-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | -30°C~75°C | Tape & Reel (TR) | ASVTX-09 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCTCXO | - | 75°C | -30°C | - | 3V | - | - | - | 16.8MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | 3V | - | - | - | - | - | 3.15V | 2.85V | 10pF | 2mA | 5e-05% | - | - | - | - | 1.6002mm | 0.063 1.60mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASVTX-09-19.200MHZ-T Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | -30°C~75°C | Tape & Reel (TR) | ASVTX-09 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCTCXO | - | 75°C | -30°C | - | 3V | - | - | - | 19.2MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | 3V | - | - | - | - | - | 3.15V | 2.85V | 10pF | 2mA | 5e-05% | - | - | - | - | 1.6002mm | 0.063 1.60mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASEMPLP-212.500MHZ-LR Abracon LLC. | In Stock | - | Datasheet | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 6 | - | - | - | - | - | e4 | - | - | - | 6 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | 212.5MHz | 25 ppm | - | - | - | - | Not Qualified | - | 212.5MHz | - | - | - | - | 2.5/3.3V | - | 2.25V | 3.6V | - | - | - | 58mA | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ASTMHTA-24.000MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | - | 24MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 24MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AST3TQ-T-25.000MHZ-50-SW-T5 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | - | TCXO | - | - | - | TR, 13 INCH | 3.3V | 3.3V | - | - | 25MHz | ±50ppb | Clipped Sine Wave | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 25MHz | - | - | - | - | - | - | - | - | - | 7mA | - | - | - | - | - | 2.0066mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMPC-8.000MHZ-LR-T Abracon LLC | 41 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | 6 | - | -40°C~85°C | Cut Tape (CT) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | 8MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 8MHz | 3.3V | - | - | - | - | 22mA | - | - | 15pF | 35mA | - | - | - | - | 55 % | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASCO-8.000MHZ-EK-T3 Abracon LLC | 980 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | - | - | 8MHz | ±30ppm | CMOS | Enable/Disable | Crystal | 4.5mA | - | - | - | 3.3V | - | - | - | - | - | 3.63V | 2.97V | 15pF | 4.5mA | - | - | - | - | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.1938mm | - | - | RoHS Compliant | - | ||
![]() AOCJYA-100.000MHZ-F-SW Abracon LLC | 2081 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | - | - | 5 | - | -40°C~75°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | - | Active | 1 (Unlimited) | 5 | SMD/SMT | - | VCOCXO | - | - | - | - | - | 5V | - | - | 100MHz | ±30ppb | Sine Wave | Standby (Power Down) | Crystal | - | - | - | 100MHz | 5V | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASGTX-C-120.000MHZ-1 Abracon LLC | 36 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 6 | - | -30°C~70°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCTCXO | - | - | - | - | 3.135V~3.465V | 3.3V | - | - | 120MHz | ±1ppm | LVCMOS | - | Crystal | - | - | 9.0mm x 7.0mm x 2.24mm | 120MHz | 3.3V | 1ns | 1ns | 55/45% | - | - | - | - | 15pF | 45mA | 0.00015% | - | - | - | 55 % | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASFL1-60.000MHZ-EC-T Abracon LLC | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | - | - | 60MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 45mA | - | - | - | 3.3V | - | - | - | - | 10μA | - | - | 15pF | 45mA | 0.01% | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() AST3TQ-20.000MHZ-1 Abracon LLC | 42 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Strip | AST3TQ | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | - | TCXO | - | - | - | BULK | 3.135V~3.465V | 3.3V | - | - | 20MHz | ±100ppb | LVCMOS | - | Crystal | 7mA | - | 7.0mm x 5.0mm x 1.9mm | 20MHz | - | 4ns | 4ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASG-D-V-B-100.000MHZ Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 6 | - | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | 85°C | -40°C | - | 2.5V | - | 5mm | - | 100MHz | ±35ppm | LVDS | Enable/Disable | Crystal | 35mA | - | - | - | 2.5V | - | - | - | - | - | 2.62V | 2.37V | - | 35mA | 0.0005% | - | - | - | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | No | - | RoHS Compliant | - | ||
![]() ASG-P-X-A-1.000GHZ Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | 3.3V | - | - | unknown | 1GHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | 1.905mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ACH-11.0592MHZ-EK Abracon LLC | 7 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | - | - | 4 | - | -20°C~70°C | Tube | ACH | 0.500Lx0.500W 12.70mmx12.70mm | - | yes | Active | 1 (Unlimited) | - | Radial | - | XO (Standard) | - | - | - | - | 5V | - | - | unknown | 11.0592MHz | ±30ppm | HCMOS, TTL | Enable/Disable | Crystal | - | - | - | - | 5V | - | - | - | - | - | - | - | 15pF | 30mA | 0.003% | - | - | - | - | 5.588mm | 0.220 5.60mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASEMPC-12.000MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | - | - | 12MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 12MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | - | 15pF | 35mA | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-26.000MHZ-LR-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | 26MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | No SVHC | RoHS Compliant | - | ||
![]() ASG-D-V-A-156.250MHZ Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 6 | - | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | 85°C | -40°C | - | 3.3V | - | 5mm | - | 156.25MHz | ±35ppm | LVDS | Enable/Disable | Crystal | 40mA | - | - | - | 3.3V | - | - | - | - | - | 3.46V | 3.13V | - | 40mA | 0.0005% | - | - | - | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | No | - | RoHS Compliant | - |