- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASEMPC-24.576MHZ-LR-T Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 24.576MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | 26mA | 2.25V | 3.6V | 15pF | 35mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASEMPC-20.000MHZ-Z-T Abracon LLC | 15 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | - | 20MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | - | - | - | 26mA | - | - | 15pF | 35mA | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | ||
![]() AST3TQ-26.000MHZ-1 Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Strip | AST3TQ | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | TR, 13 INCH | 3.135V~3.465V | 3.3V | - | 26MHz | ±100ppb | LVCMOS | - | Crystal | - | 7.0mm x 5.0mm x 1.9mm | 26MHz | - | 4ns | 4ns | 55/45% | - | - | - | - | - | 7mA | - | 2.0066mm | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ-30.720MHZ-1 Abracon LLC | 42 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | AST3TQ | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | BULK | 3.135V~3.465V | 3.3V | - | 30.72MHz | ±100ppb | LVCMOS | - | Crystal | 7mA | 7.0mm x 5.0mm x 1.9mm | 30.72MHz | - | 4ns | 4ns | 55/45% | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY1A-26.000MHZ Abracon LLC | 2609 |
| - | 17 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | - | 4 | - | 0°C~50°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | 4 | - | VCOCXO | - | - | - | - | - | 5V | - | 26MHz | ±50ppb | CMOS | - | Crystal | - | - | 26MHz | 5V | - | - | - | 5V | - | - | - | 15pF | - | - | 7.7978mm | 0.334 8.48mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ASFL1-12.288MHZ-L-T Abracon LLC | 956 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 3.2mm | 12.288MHz | ±100ppm | HCMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | 3.3V | - | - | - | - | 10μA | - | - | 15pF | 15mA | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASTMHTFL-12.288MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 12.288MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.75mm | 12.288MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTFL-120.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 120MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.75mm | 120MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTV-12.000MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 12MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 12MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTFL-106.250MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 106.25MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.75mm | 106.25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASGTX-D-1.000GHZ-2 Abracon LLC | 19 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | - | yes | Active | 1 (Unlimited) | - | - | VCTCXO | - | - | - | - | 3.135V~3.465V | - | - | 1GHz | ±2ppm | LVDS | - | Crystal | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 40mA | 0.00015% | 2.2352mm | 0.088 2.24mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY-38.880MHZ Abracon LLC | 2190 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | - | 5 | Commercial grade | 0°C~50°C | Digi-Reel® | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCOCXO | - | 50°C | 0°C | - | 3.3V | - | - | 38.88MHz | ±5ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | - | 5e-07% | 12.7mm | 0.500 12.70mm | 25.4mm | 21.9964mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASTMHTD-10.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 10MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.75mm | 10MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-10.000MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 10MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.75mm | 10MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-16.000MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 16MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.75mm | 16MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-13.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 13MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-16.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | 16MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.75mm | 16MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() AST3TQ-V-40.000MHZ-50-C Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Strip | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | 85°C | -40°C | - | 3.3V | - | - | 40MHz | ±50ppb | LVCMOS | - | Crystal | 7mA | - | - | - | - | - | - | - | - | - | - | - | 7mA | - | 2.0066mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() ASTMHTV-19.200MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 19.2MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.9mm | 19.2MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTD-106.250MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Strip | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | 106.25MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.75mm | 106.25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - |