- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Supply Voltage | Terminal Pitch | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASTMHTE-13.000MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | - | - | 13MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-106.250MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | - | - | 106.25MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 106.25MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-100.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | - | - | 100MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 100MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTE-80.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | - | - | - | 80MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 80MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTD-12.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Strip | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | - | - | 12MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.75mm | 12MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTD-50.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Strip | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | - | - | 50MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.75mm | 50MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASTMHTD-100.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Strip | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | - | - | 100MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.75mm | 100MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASDMB-32.000MHZ-LY-T Abracon LLC | 36 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 32MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | RoHS Compliant | - | ||
![]() ASDMB-16.000MHZ-LY-T Abracon LLC | 3995 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 16MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | 15μA | - | - | 15pF | 16mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | ||
![]() ASEMB-33.333MHZ-XY-T Abracon LLC | 8546 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 33.333MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | RoHS Compliant | - | ||
![]() ASEMB-48.000MHZ-XY-T Abracon LLC | 8546 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 48MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | RoHS Compliant | - | ||
![]() ASFLM1-24.000MHZ-C-T Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 0°C~70°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | 0°C | - | 3V | - | - | - | - | 24MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 9mA | - | - | - | 3V | - | - | - | 1μA | - | - | 15pF | 9mA | 0.005% | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No | RoHS Compliant | Lead Free | ||
![]() ASDMB-19.200MHZ-LC-T Abracon LLC | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | - | - | 19.2MHz | 50 ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | ||
![]() ASG-C-V-B-212.500MHZ Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-C | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | VCXO | - | - | - | 8542.39.00.01 | 2.5V | DUAL | 2.5V | 2.54mm | 5mm | 212.5MHz | ±35ppm | LVCMOS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | - | 15pF | 35mA | 0.0005% | 1.905mm | 0.075 1.90mm | - | - | No | RoHS Compliant | - | ||
![]() ASG-C-V-B-25.000MHZ Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-C | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | VCXO | - | - | - | 8542.39.00.01 | 2.5V | DUAL | 2.5V | 2.54mm | 5mm | 25MHz | ±35ppm | LVCMOS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | - | 15pF | 35mA | 0.0005% | 1.905mm | 0.075 1.90mm | - | - | No | RoHS Compliant | - | ||
![]() ASG-C-V-B-50.000MHZ Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-C | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | VCXO | - | - | - | 8542.39.00.01 | 2.5V | DUAL | 2.5V | 2.54mm | 5mm | 50MHz | ±35ppm | LVCMOS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | - | 15pF | 35mA | 0.0005% | 1.905mm | 0.075 1.90mm | - | - | No | RoHS Compliant | - | ||
![]() ASG-C-V-A-24.576MHZ Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-C | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | VCXO | - | - | - | 8542.39.00.01 | 3.3V | DUAL | 3.3V | 2.54mm | 5mm | 24.756MHz | ±35ppm | LVCMOS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | 15pF | 45mA | 0.0005% | 1.905mm | 0.075 1.90mm | - | - | No | RoHS Compliant | - | ||
![]() ASG-C-V-B-38.880MHZ Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-C | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | VCXO | - | - | - | 8542.39.00.01 | 2.5V | DUAL | 2.5V | 2.54mm | 5mm | 38.88MHz | ±35ppm | LVCMOS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | - | 15pF | 35mA | 0.0005% | 1.905mm | 0.075 1.90mm | - | - | No | RoHS Compliant | - | ||
![]() ASG-C-X-A-122.880MHZ Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-C | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | - | 8542.39.00.01 | 3.3V | DUAL | 3.3V | 2.54mm | 5mm | 122.88MHz | ±35ppm | LVCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | 15pF | 45mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASG-C-X-A-156.250MHZ Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Bulk | ASG-C | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | - | 8542.39.00.01 | 3.3V | DUAL | 3.3V | 2.54mm | 5mm | 156.25MHz | ±35ppm | LVCMOS | Enable/Disable | Crystal | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | 15pF | 45mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | - |