- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Operating Supply Voltage | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFLMPC-120.000MHZ-LR-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 120MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 120MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-18.432MHZ-Z-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | 18.432MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() ASVMPC-24.576MHZ-Z-T Abracon LLC | 19 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | 24.576MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No SVHC | RoHS Compliant | ||
![]() ASVMPC-13.000MHZ-Z-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | 13MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No SVHC | RoHS Compliant | ||
![]() ASEMPC-75.000MHZ-T3 Abracon LLC | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.6V | 75MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | 22mA | - | - | - | 35mA | 838.2μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | ||
![]() ASEMPC-76.800MHZ-T3 Abracon LLC | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 76.8MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 76.8MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-120.000MHZ-T3 Abracon LLC | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 120MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 120MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-133.333MHZ-T3 Abracon LLC | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 133.333MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 133.333MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-80.000MHZ-T3 Abracon LLC | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 80MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 80MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-100.000MHZ-T3 Abracon LLC | 28 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 70°C | -20°C | - | 2.25V~3.6V | 100MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | ||
![]() ASFLMPC-12.288MHZ-LR-T Abracon LLC | 26 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | 12.288MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No SVHC | RoHS Compliant | ||
![]() ASEMPC-15.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 15MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 15MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-16.384MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 16.384MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 16.384MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-12.352MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 12.352MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 12.352MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-32.768MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 32.768MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 32.768MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASVMPC-14.7456MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | 14.7456MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No SVHC | RoHS Compliant | ||
![]() ASVMPC-20.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | -40°C~85°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | 20MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No SVHC | RoHS Compliant | ||
![]() ASEMPC-11.0592MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 11.0592MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 11.0592MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-68.000MHZ-LR-T Abracon LLC | 12 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 68MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 68MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-12.500MHZ-Z-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 12.5MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 12.5MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant |