- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Operating Supply Voltage | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASDMPC-120.000MHZ-LR-T3 Abracon LLC | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | 120MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 120MHz | - | 2.5/3.3V | 95μA | - | - | - | 35mA | 838.2μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-12.500MHZ-Z-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 12.5MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 12.5MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-54.000MHZ-Z-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 54MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 54MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-64.000MHZ-Z-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | 64MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | ||
![]() ASFLMPC-18.432MHZ-Z-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | 18.432MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | ||
![]() ASFLMPC-33.333MHZ-Z-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 33.333MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 33.333MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-12.000MHZ-Z-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 12MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 12MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-32.768MHZ-Z-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 32.768MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 32.768MHz | 3.6V | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-12.352MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 12.352MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 12.352MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-16.384MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 16.384MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 16.384MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-18.432MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 18.432MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 18.432MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-64.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 64MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 64MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-44.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 44MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 44MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-54.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 54MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 54MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-33.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 33MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 33MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-66.000MHZ-Z-T Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 66MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 66MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-65.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 65MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 65MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-32.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 32MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 32MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-150.000MHZ-LR-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | 150MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | 26mA | 2.25V | 3.6V | 15pF | 35mA | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No SVHC | RoHS Compliant | ||
![]() ASEMPC-76.800MHZ-LR-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 76.8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 76.8MHz | 3.6V | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant |