- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Operating Supply Voltage | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASEMPC-29.4912MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 29.4912MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 29.4912MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASEMPC-12.288MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 12.288MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 12.288MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASEMPC-40.000MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | 40MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | 26mA | 35mA | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | ||
![]() ASEMPC-44.000MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 44MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 44MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASEMPC-11.0592MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 11.0592MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 11.0592MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASEMPC-25.000MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 25MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 25MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASEMPC-20.000MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 20MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 20MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASEMPC-24.000MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 24MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 24MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASEMPC-32.000MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 32MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 32MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-40.000MHZ-LY-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 40MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 40MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASDMPLP-150.000MHZ-LR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 150MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | Not Qualified | 150MHz | - | 2.5/3.3V | 95μA | 58mA | 838.2μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASDMPLV-148.500MHZ-LR-T3 Abracon LLC | 31 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | unknown | 148.5MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | 95μA | 32mA | 838.2μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASDMPLP-156.250MHZ-LR-T3 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | MEMS | - | Not Qualified | 156.25MHz | - | 2.5/3.3V | 95μA | 58mA | 838.2μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-125.000MHZ-Z-T Abracon LLC | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 125MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 125MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-12.288MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 12.288MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 12.288MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-12.000MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 12MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 12MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-11.0592MHZ-LY-T3 Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 11.0592MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 11.0592MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-50.000MHZ-LY-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 50MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 50MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - | ||
![]() ASEMPC-125.000MHZ-Z-T Abracon LLC | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | - | 125MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | 26mA | 35mA | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | RoHS Compliant | Lead Free | ||
![]() ASFLMPC-106.250MHZ-LY-T3 Abracon LLC | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | - | 106.25MHz | 10 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | 106.25MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | - | - | RoHS Compliant | - |