- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Qualification Status | Operating Frequency | Operating Supply Voltage | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFLMPC-33.000MHZ-LR-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.25V~3.6V | 33MHz | 25 ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 33MHz | 3.6V | 2.5/3.3V | 22mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASEMPC-120.000MHZ-Z-T Abracon LLC | 43 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.32.00.61 | 2.25V~3.6V | 120MHz | ±50ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 120MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASEMPC-80.000MHZ-Z-T Abracon LLC | 43 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.32.00.61 | 2.25V~3.6V | 80MHz | ±50ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 80MHz | 3.6V | 2.5/3.3V | 26mA | 35mA | 889μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-16.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 16MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 16MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-24.576MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 24.576MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 24.576MHz | - | 2.5/3.3V | 22mA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-16.384MHZ-LR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 16.384MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 16.384MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-12.352MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 12.352MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 12.352MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-150.000MHZ-LR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 150MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 150MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-14.31818MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 14.31818MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 14.31818MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-66.666MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 66.666MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 66.666MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-66.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 66MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 66MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-19.440MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 19.44MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 19.44MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-12.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 12MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 12MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-68.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 68MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 68MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-54.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 54MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 54MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-32.768MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 32.768MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 32.768MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-10.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 10MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 10MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-50.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 50MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 50MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-72.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 72MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 72MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant | ||
![]() ASDMPC-76.800MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | 2.25V~3.6V | 76.8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | Not Qualified | 76.8MHz | - | 2.5/3.3V | 95μA | 35mA | 838.2μm | 0.035 0.90mm | RoHS Compliant |