- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASDMPC-50.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | 50MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 50MHz | - | - | - | - | 2.5/3.3V | 95μA | - | - | - | 35mA | 838.2μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASDMPC-72.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | 72MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 72MHz | - | - | - | - | 2.5/3.3V | 95μA | - | - | - | 35mA | 838.2μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASDMPC-76.800MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | 76.8MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 76.8MHz | - | - | - | - | 2.5/3.3V | 95μA | - | - | - | 35mA | 838.2μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASDMPC-11.0592MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | 11.0592MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 11.0592MHz | - | - | - | - | 2.5/3.3V | 95μA | - | - | - | 35mA | 838.2μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASDMPC-100.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | 100MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.85mm | 10MHz | - | 2ns | 2ns | 55/45% | - | 95μA | - | - | - | 35mA | 838.2μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASDMPC-44.000MHZ-LR-T3 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASDMP, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 6 | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | 44MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 44MHz | - | - | - | - | 2.5/3.3V | 95μA | - | - | - | 35mA | 838.2μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-11.0592MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 11.0592MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 11.0592MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-15.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 15MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 15MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-60.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 60MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 60MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-19.440MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 19.44MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 19.44MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-68.000MHZ-Z-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 68MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 68MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-26.000MHZ-Z-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | 2.25V~3.6V | 26MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | 26mA | 2.25V | 3.6V | 15pF | 35mA | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No SVHC | RoHS Compliant | ||
![]() ASEMPC-72.000MHZ-LR-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.32.00.61 | 2.25V~3.6V | 72MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 72MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASDMB-48.000MHZ-EC-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -20°C~70°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Discontinued | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | 48MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | - | Not Qualified | - | 48MHz | 2.5V | - | - | - | 1.8/3.3V | 15μA | - | - | 15pF | 16mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-12.500MHZ-T3 Abracon LLC | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 12.5MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 12.5MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-32.768MHZ-T3 Abracon LLC | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 32.768MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 32.768MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-60.000MHZ-T3 Abracon LLC | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 60MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 60MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-33.333MHZ-T3 Abracon LLC | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 33.333MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 33.333MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-30.000MHZ-T3 Abracon LLC | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 30MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 30MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-40.000MHZ-T3 Abracon LLC | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.6V | 40MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 40MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | - | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant |