- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Frequency | Max Junction Temperature (Tj) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASG-P-V-B-200.000MHZ Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | Industrial grade | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 85°C | -40°C | - | 2.5V | - | 5mm | 200MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | - | - | 2.5V | - | - | - | 2.62V | 2.37V | - | 60mA | 0.0005% | - | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | No | - | RoHS Compliant | - | ||
![]() ASVMB-16.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE; TAPE AND REEL | 1.8V~3.3V | 3.3V | - | 16MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 16MHz | 3.3V | 2ns | 2ns | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASV-24.576MHZ-EJ-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASV | 0.276Lx0.200W 7.00mmx5.08mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | 5.08mm | 24.576MHz | ±20ppm | HCMOS | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | 0.002% | - | - | 1.8034mm | 0.071 1.80mm | 7mm | 5.08mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AOCJY-20.000MHZ-F Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | Commercial grade | -40°C~75°C | Tray | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | VCOCXO | - | 75°C | -40°C | - | 3.3V | - | - | 20MHz | ±30ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 15pF | - | 3e-06% | - | - | 12.7mm | 0.500 12.70mm | 25.4mm | 21.9964mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASDMB-125.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 125MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | 15μA | 3.3V | 1.8V | 15pF | 16mA | - | - | 150°C | 900μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | Lead Free | ||
![]() AOCJY-100.000MHZ-F Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | - | -40°C~75°C | Tray | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | VCOCXO | - | 75°C | -40°C | - | 3.3V | - | - | 100MHz | ±30ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 15pF | - | 3e-06% | - | - | 12.7mm | 0.500 12.70mm | 25.4mm | 21.9964mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASDMB-20.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 20MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | ||
![]() ASFLMB-11.0592MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~3.3V | - | - | 11.0592MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | - | Not Qualified | - | 11.0592MHz | 3.3V | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFLMPC-50.000MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | 50MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | No SVHC | RoHS Compliant | - | ||
![]() ASG-C-X-A-25.000MHZ Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Bulk | ASG-C | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 5mm | 25MHz | ±35ppm | LVCMOS | Enable/Disable | Crystal | 45mA | - | - | - | 3.3V | - | - | - | 3.46V | 3.13V | 15pF | 45mA | - | - | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() ASDM1-14.7456MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDM, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | - | 14.7456MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | 3.3V | - | - | 10μA | 3.6V | 3V | 15pF | 10mA | 0.005% | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | ||
![]() ASEMB-50.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 50MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AOCJY-10.000MHZ-E Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | 5 | Commercial grade | -20°C~70°C | Tray | AOCJY | 1.000Lx0.866W 25.40mmx22.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | VCOCXO | - | 70°C | -20°C | - | 3.3V | - | 22mm | 10MHz | ±10ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 3.3V | - | - | - | 3.465V | 3.135V | 15pF | - | 1e-06% | 100MHz | - | 12.7mm | 0.500 12.70mm | 25.4mm | 21.9964mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASV-24.000MHZ-EJ-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASV | 0.276Lx0.200W 7.00mmx5.08mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 3.3V | - | - | 24MHz | ±20ppm | HCMOS | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | 0.002% | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.08mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AOCJY1A-100.000MHZ-E Abracon LLC | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | Commercial grade | -20°C~70°C | Tray | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | Active | 1 (Unlimited) | - | Radial | VCOCXO | - | 70°C | -20°C | - | 5V | - | - | 100MHz | ±200ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 5V | - | - | - | 5.25V | 4.75V | 15pF | - | - | 100MHz | - | 7.7978mm | 0.334 8.48mm | 20.8026mm | 13.2mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ASDMB-150.000MHZ-XY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 105°C | -40°C | - | 1.8V~3.3V | - | - | 150MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | ||
![]() ASDMB-3.6864MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 3.6864MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASDMB-25.000MHZ-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | 0°C~70°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | 0°C | - | 1.8V~3.3V | - | - | 25MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 2.5V | - | - | 15μA | 3.3V | 1.8V | 15pF | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASVMB-30.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | 4 | - | -40°C~85°C | Cut Tape (CT) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 1.8V~3.3V | - | - | 30MHz | 50 ppm | LVCMOS | Standby (Power Down) | MEMS | 15mA | - | - | - | - | - | - | 15μA | 3.3V | 1.8V | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() AOCJY1A-10.000MHZ Abracon LLC | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | - | 0°C~50°C | Tray | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | Active | 1 (Unlimited) | - | Radial | VCOCXO | - | 50°C | -40°C | - | 5V | - | - | 10MHz | ±50ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 5V | - | - | - | 5.25V | 4.75V | 15pF | - | - | 100MHz | - | 7.7978mm | 0.334 8.48mm | 20.8026mm | 13.208mm | No | Unknown | RoHS Compliant | Lead Free |