- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Supply Voltage | Terminal Pitch | Depth | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Warm-up Power | Input Power | Warm-up Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOCJY4A-40.000MHZ Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.701, 17.80mm), 5 Leads | - | 0°C~50°C | Digi-Reel® | AOCJY4 | 1.421Lx1.071W 36.10mmx27.20mm | - | yes | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | - | - | TRAY | - | 5V | - | 5V | - | - | 40MHz | ±2ppb | CMOS | - | - | Crystal | - | - | 36.1mm x 27.2mm x 13.0mm | 40MHz | - | - | - | - | - | - | - | - | - | - | - | 4W | 1.5W | 3Minute | 13.0048mm | 0.512 13.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY2-13.000MHZ-F-SW Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.600, 15.24mm), 5 Leads | - | -40°C~75°C | Digi-Reel® | AOCJY2 | 0.827Lx0.827W 21.00mmx21.00mm | - | - | Active | 1 (Unlimited) | 5 | Radial | - | VCOCXO | - | - | - | - | - | - | - | 3.3V | - | - | 13MHz | ±30ppb | Sine Wave | - | - | Crystal | - | - | - | 13MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9982mm | 0.453 11.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY3-12.800MHZ-E Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | - | -20°C~70°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | - | - | - | - | 3.3V | - | - | - | - | 12.8MHz | ±10ppb | CMOS | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY3A-12.800MHZ Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | - | 0°C~50°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | - | - | - | - | 5V | - | - | - | - | 12.8MHz | ±5ppb | CMOS | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY2-38.880MHZ-E Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.600, 15.24mm), 5 Leads | - | -20°C~70°C | Tray | AOCJY2 | 0.827Lx0.827W 21.00mmx21.00mm | - | yes | Active | 1 (Unlimited) | 5 | Radial | - | VCOCXO | - | - | - | - | - | - | - | 3.3V | - | - | 38.88MHz | ±10ppb | CMOS | - | - | Crystal | - | - | 21.0mm x 21.0mm x 11.0mm | 38.88MHz | 3.3V | - | - | - | 3.46V | - | - | - | 15pF | - | - | 3W | 1W | 3Minute | 10.9982mm | 0.453 11.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY4A-10.000MHZ-E-SW Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.701, 17.80mm), 5 Leads | 4 | -20°C~70°C | Tray | AOCJY4 | 1.421Lx1.071W 36.10mmx27.20mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | - | - | - | - | - | - | - | - | - | 10MHz | ±10ppb | Sine Wave | - | - | Crystal | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY4A-12.800MHZ-F Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.701, 17.80mm), 5 Leads | 4 | -40°C~75°C | Tray | AOCJY4 | 1.421Lx1.071W 36.10mmx27.20mm | - | yes | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | - | - | - | - | - | - | 5V | - | - | 12.8MHz | ±10ppb | CMOS | - | - | Crystal | - | - | 36.1mm x 27.2mm x 13.0mm | 12.8MHz | 5V | - | - | - | - | - | - | - | 15pF | - | - | 4W | 1.5W | 3Minute | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY4B-12.800MHZ-SW Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.701, 17.80mm), 5 Leads | 4 | 0°C~50°C | Digi-Reel® | AOCJY4 | 1.421Lx1.071W 36.10mmx27.20mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | - | - | - | - | - | - | - | - | - | 12.8MHz | ±2ppb | Sine Wave | - | - | Crystal | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY3-12.800MHZ-SW Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | - | 0°C~50°C | Digi-Reel® | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | - | - | - | - | 3.3V | - | - | - | - | 12.8MHz | ±5ppb | Sine Wave | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY4B-26.000MHZ-F Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.701, 17.80mm), 5 Leads | 4 | -40°C~75°C | Digi-Reel® | AOCJY4 | 1.421Lx1.071W 36.10mmx27.20mm | - | yes | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | - | - | TRAY | - | - | - | 12V | - | - | 26MHz | ±10ppb | CMOS | - | - | Crystal | - | - | 36.1mm x 27.2mm x 13.0mm | 26MHz | 12V | - | - | - | 12.6V | - | - | - | 15pF | - | - | 4W | 1.5W | 3Minute | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AOCJY4B-26.000MHZ-E-SW Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.701, 17.80mm), 5 Leads | 4 | -20°C~70°C | Tray | AOCJY4 | 1.421Lx1.071W 36.10mmx27.20mm | - | - | Active | 1 (Unlimited) | - | Radial | - | VCOCXO | - | - | - | - | - | - | - | - | - | - | 26MHz | ±10ppb | Sine Wave | - | - | Crystal | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASG-D-V-A-622.08MHZ Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | VCXO | - | - | - | - | 8542.39.00.01 | 3.3V | DUAL | 3.3V | 2.54mm | - | 622.08MHz | ±35ppm | LVDS | R-XDSO-N6 | Enable/Disable | Crystal | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | 1.905mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASDMB-14.7456MHZ-XY-T Abracon LLC | 3995 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~105°C | Tape & Reel (TR) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | - | 1.8V~3.3V | - | - | - | - | 14.7456MHz | ±10ppm | LVCMOS | - | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No | - | RoHS Compliant | - | ||
![]() ABLJO-160.000MHZ Abracon LLC | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Strip | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 3.3V | - | - | - | - | 160MHz | ±25ppm | LVCMOS | - | - | Crystal | 40mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | No SVHC | RoHS Compliant | - | ||
![]() ASTMHTA-13.000MHZ-ZK-E-T Abracon LLC | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.63V | - | - | - | - | 13MHz | ±30ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-13.000MHZ-ZR-E-T Abracon LLC | 18 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.63V | - | - | - | - | 13MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACOL-32.000MHZ-EK Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | -20°C~70°C | Tube | ACOL | 0.795Lx0.496W 20.20mmx12.60mm | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | XO (Standard) | - | 70°C | -20°C | - | - | 3.3V | - | - | - | 12.6mm | 32MHz | ±30ppm | HCMOS, TTL | - | Enable/Disable | Crystal | 30mA | - | - | - | 3.3V | - | - | - | - | - | 3.63V | 2.97V | 15pF | 30mA | 0.003% | - | - | - | 5.08mm | 0.200 5.08mm | 20.193mm | 12.5984mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASTMHTA-125.000MHZ-AK-E-T Abracon LLC | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.63V | - | - | - | - | 125MHz | ±30ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 125MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-125.000MHZ-XR-E-T3 Abracon LLC | 23 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.63V | - | - | - | - | 125MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 125MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-125.000MHZ-XR-E-T Abracon LLC | 27 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.63V | - | - | - | - | 125MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 125MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - |