- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASG-P-X-A-1.000GHZ-T Abracon LLC | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | - | unknown | 1GHz | ±35ppm | LVPECL | - | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() ASG-D-X-B-1.500GHZ-T Abracon LLC | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | - | - | 8542.39.00.01 | 2.5V | DUAL | 2.5V | 2.54mm | - | - | 1.5GHz | ±35ppm | LVDS | R-XDSO-N6 | Enable/Disable | Crystal | - | Not Qualified | - | - | 2.5V | - | - | - | - | - | - | - | 35mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() ASG-P-X-B-500.000MHZ-T Abracon LLC | 9 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 2.5V | - | - | - | 5mm | - | 500MHz | ±35ppm | LVPECL | - | Enable/Disable | Crystal | 60mA | - | - | - | 2.5V | - | - | - | - | 2.62V | 2.37V | - | 60mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() ASVMB-24.576MHZ-XY-T Abracon LLC | 21 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 4 | -40°C~105°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE; TAPE AND REEL | - | 1.8V~3.3V | - | 3.3V | - | - | - | 24.576MHz | ±10ppm | LVCMOS | - | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 24.576MHz | 3.3V | 2ns | 2ns | - | 15μA | - | - | 15pF | 16mA | - | 889μm | 0.035 0.90mm | - | - | No | RoHS Compliant | ||
![]() ASVMB-14.31818MHZ-LY-T Abracon LLC | 21 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | 4 | -40°C~85°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | - | - | - | - | 14.31818MHz | ±10ppm | LVCMOS | - | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | 15μA | - | - | - | 16mA | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No | RoHS Compliant | ||
![]() AST3TQ-12.800MHZ-1 Abracon LLC | 42 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~85°C | Strip | AST3TQ | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 3 (168 Hours) | - | - | - | TCXO | - | - | - | BULK | - | 3.135V~3.465V | - | 3.3V | - | - | - | 12.8MHz | ±100ppb | LVCMOS | - | - | Crystal | 7mA | - | 7.0mm x 5.0mm x 1.9mm | 12.8MHz | - | 4ns | 4ns | 55/45% | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | RoHS Compliant | ||
![]() ASG-D-X-A-100.000MHZ-T Abracon LLC | 46 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | - | - | 8542.39.00.01 | 3.3V | DUAL | 3.3V | 2.54mm | 5mm | - | 100MHz | ±35ppm | LVDS | - | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 40mA | - | 1.905mm | 0.075 1.90mm | - | - | No | RoHS Compliant | ||
![]() ASG-D-V-B-320.000MHZ-T Abracon LLC | 22 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | - | - | - | - | 2.5V | - | - | - | - | - | 320MHz | ±35ppm | LVDS | - | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 35mA | 0.0005% | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() ASG-D-V-B-491.520MHZ-T Abracon LLC | 22 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | - | VCXO | - | - | - | - | - | 2.5V | - | - | - | 5mm | - | 491.52MHz | ±35ppm | LVDS | - | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 35mA | 0.0005% | 1.905mm | 0.075 1.90mm | - | - | No | RoHS Compliant | ||
![]() ASG-D-V-A-491.520MHZ-T Abracon LLC | 9 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | - | - | VCXO | - | - | - | - | - | 3.3V | - | - | - | 5mm | - | 491.52MHz | ±35ppm | LVDS | - | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 40mA | 0.0005% | 1.905mm | 0.075 1.90mm | - | - | No | RoHS Compliant | ||
![]() ASG-P-V-A-320.000MHZ-T Abracon LLC | 9 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | - | - | - | - | 3.3V | - | - | - | 5mm | - | 320MHz | ±35ppm | LVPECL | - | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 60mA | 0.0005% | 1.905mm | 0.075 1.90mm | - | - | No | RoHS Compliant | ||
![]() ASG-P-V-B-1.000GHZ-T Abracon LLC | 22 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | 85°C | -40°C | - | - | 2.5V | - | - | - | - | - | 1GHz | ±35ppm | LVPECL | - | Enable/Disable | Crystal | 60mA | - | - | - | 2.5V | - | - | - | - | 2.62V | 2.37V | - | 60mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() ASG-P-V-B-622.08MHZ-T Abracon LLC | 22 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | - | - | - | - | 2.5V | - | - | - | - | - | 622.08MHz | ±35ppm | LVPECL | - | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() ASG-P-V-A-622.08MHZ-T Abracon LLC | 22 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | - | - | - | - | 3.3V | - | - | - | - | - | 622.08MHz | ±35ppm | LVPECL | - | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 60mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() ASG-P-V-A-1.000GHZ-T Abracon LLC | 22 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | 85°C | -40°C | - | - | 3.3V | - | - | - | - | - | 1GHz | ±35ppm | LVPECL | - | Enable/Disable | Crystal | 60mA | - | - | - | 3.3V | - | - | - | - | 3.46V | 3.13V | - | 60mA | - | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | ||
![]() ASG-D-V-A-622.08MHZ-T Abracon LLC | 9 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | VCXO | - | - | - | - | 8542.39.00.01 | 3.3V | DUAL | 3.3V | 2.54mm | - | - | 622.08MHz | ±35ppm | LVDS | R-XDSO-N6 | Enable/Disable | Crystal | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | 40mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() ASG-D-X-B-200.000MHZ-T Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | - | - | 8542.39.00.01 | 2.5V | DUAL | 2.5V | 2.54mm | 5mm | - | 200MHz | ±35ppm | LVDS | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 2.5V | - | - | - | - | - | - | - | 35mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() ASG-D-X-A-156.250MHZ-T Abracon LLC | 43 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | - | - | 8542.39.00.01 | 3.3V | DUAL | 3.3V | 2.54mm | - | - | 156.25MHz | ±35ppm | LVDS | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | 40mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() ASG-D-X-B-212.500MHZ-T Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 2.5V | - | - | - | 5mm | - | 212.5MHz | ±35ppm | LVDS | - | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 35mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() ASG-D-X-B-156.250MHZ-T Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | - | - | 8542.39.00.01 | 2.5V | DUAL | 2.5V | 2.54mm | 5mm | - | 156.25MHz | ±35ppm | LVDS | - | Enable/Disable | Crystal | - | Not Qualified | - | - | 2.5V | - | - | - | - | - | - | - | 35mA | - | 1.905mm | 0.075 1.90mm | - | - | - | RoHS Compliant |