- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASEMPC-40.000MHZ-LR-T Abracon LLC | 23 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 40MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 40MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASA2-48.000MHZ-L-T3 Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | NOT SPECIFIED | - | - | - | - | 1.8V | - | 48MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | 1.8V | - | - | - | - | - | 15pF | 5mA | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | ||
![]() ASA-40.000MHZ-L-T3 Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | NOT SPECIFIED | - | - | - | - | 3.3V | - | 40MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 15pF | 10mA | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | ||
![]() ASA-12.000MHZ-L-T3 Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | NOT SPECIFIED | - | - | - | - | 3.3V | - | 12MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 15pF | 5mA | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | ||
![]() ASA-24.000MHZ-L-T3 Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | NOT SPECIFIED | - | - | - | - | - | - | 24MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 5mA | - | - | - | 3.3V | - | - | - | - | - | 15pF | 10mA | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-29.4912MHZ-LR-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.6V | - | 29.4912MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 29.4912MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFLMPC-30.000MHZ-LR-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 2.25V~3.6V | - | 30MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | 3.6V | - | - | - | - | 22mA | - | 35mA | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | ||
![]() ASFLMPC-19.440MHZ-LR-T Abracon LLC | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.6V | - | 19.44MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 19.44MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-33.333MHZ-Z-T Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 33.333MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 33.333MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-66.666MHZ-Z-T Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.32.00.61 | 2.25V~3.6V | - | 66.666MHz | ±50ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 66.666MHz | 3.6V | - | - | - | 2.5/3.3V | 26mA | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMPC-30.000MHZ-Z-T Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASEMP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | - | 2.25V~3.6V | - | 30MHz | ±50ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | 3.6V | - | - | - | - | 26mA | - | 35mA | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | ||
![]() ASFLMPC-18.432MHZ-T3 Abracon LLC | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.6V | - | 18.432MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 18.432MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASFL1-6.000MHZ-EC-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | 70°C | -20°C | - | - | 3.3V | - | 6MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | - | - | - | - | - | - | 10μA | - | 15mA | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | ||
![]() ASFLMPC-30.000MHZ-Z-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | - | 2.25V~3.6V | - | 30MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | 3.6V | - | - | - | - | 22mA | - | 35mA | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | ||
![]() ASFLMPC-29.4912MHZ-Z-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -55°C~125°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.6V | - | 29.4912MHz | 50 ppm | CMOS | Enable/Disable | MEMS | - | Not Qualified | - | 29.4912MHz | 3.6V | - | - | - | 2.5/3.3V | 22mA | - | 35mA | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASTMLPD-24.000MHZ-LJ-E-T Abracon LLC | 22 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | ASTMLP | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | 85°C | -40°C | - | - | 2.25V~3.63V | - | 24MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 7.5mA | - | - | - | - | - | - | - | - | 4.2mA | - | 7.5mA | 787.4μm | 0.031 0.80mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | ||
![]() AST3TQ53-T-25.000MHZ-2-C Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | - | TCXO | - | - | - | BULK | - | 3.3V | 3.3V | 25MHz | ±280ppb | LVCMOS | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 25MHz | - | 6ns | 6ns | 55/45% | - | - | - | 6mA | 2.1082mm | 0.083 2.10mm | - | - | - | RoHS Compliant | ||
![]() ASCO1-2.000MHZ-EK-T3 Abracon LLC | 4000 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 2.5V | 3.3V | 2MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 12MHz | 2.5V | - | - | - | 3.3V | - | 15pF | 3.5mA | 609.6μm | 0.028 0.70mm | - | - | - | RoHS Compliant | ||
![]() ABLJO-V-125.000MHZ Abracon LLC | 18 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | -40°C~85°C | Strip | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | 85°C | -40°C | - | - | 3.3V | - | 125MHz | ±45ppm | LVCMOS | - | Crystal | 30mA | - | - | - | 3.3V | - | - | - | - | - | - | 30mA | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7mm | Unknown | RoHS Compliant | ||
![]() ASTMHTA-8.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Strip | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.63V | - | 8MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 8MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant |