- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Linearity | Max Duty Cycle | Warm-up Power | Input Power | Warm-up Time-Max | Phase Noise | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFLMB-72.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; TAPE AND REEL; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE | - | 1.8V~3.3V | - | 3.3V | - | - | - | 72MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 5.0mm x 3.2mm x 0.85mm | 72MHz | 3.6V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASG-P-X-A-212.500MHZ Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 3.3V | - | 3.3V | - | 5mm | - | 212.5MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 212.5MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | 1.905mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASDMB-25.000MHZ-LR-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -40°C~85°C | Cut Tape (CT) | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | - | - | - | - | 25MHz | ±25ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 2.5V | - | - | - | - | 15μA | 3.3V | 1.8V | 15pF | 15mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ASG-P-V-A-106.250MHZ Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | - | - | - | - | 3.3V | - | 3.3V | - | 5mm | - | 106.25MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 106.25MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | 60mA | 0.0005% | - | - | - | - | - | - | 1.905mm | 0.075 1.90mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASG-P-X-B-212.500MHZ Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 2.5V | - | 2.5V | - | - | - | 212.5MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 212.5MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | 1.905mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFL1-20.000MHZ-EC-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASFL1 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | 70°C | -20°C | - | - | 3.3V | - | - | - | 3.2mm | - | 20MHz | ±50ppm | HCMOS, TTL | Enable/Disable | Crystal | 15mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.63V | 2.97V | 15pF | 15mA | 0.01% | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASG2-P-V-B-698.812334MHZ Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 13.012431mg | - | -40°C~85°C | Bulk | ASG2-P | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | VCXO | - | - | - | - | - | 2.5V | - | 2.5V | - | - | - | 698.812334MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 698.812334MHz | 2.5V | 0.6ns | 0.6ns | 55/45% | - | - | - | - | - | 65mA | - | 15% | 55 % | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASEMB-27.000MHZ-XY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -40°C~105°C | Tape & Reel (TR) | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 105°C | -40°C | - | - | 1.8V~3.3V | - | - | - | - | - | 27MHz | ±10ppm | CMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.6V | - | - | - | - | 15μA | - | - | 15pF | 16mA | 0.001% | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | - | ||
![]() ASVMB-125.000MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | 4 | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | - | - | - | - | 125MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No | - | RoHS Compliant | - | ||
![]() ASG-D-X-A-155.520MHZ Abracon LLC | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | -40°C~85°C | Bulk | ASG-D | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | XO (Standard) | - | - | - | - | 8542.39.00.01 | 3.3V | DUAL | 3.3V | 2.54mm | 5mm | - | 155.52MHz | ±35ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | - | 1.905mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() AOCJY7TQ-X-100.000MHZ-2 Abracon LLC | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | - | -40°C~85°C | Digi-Reel® | AOCJY7TQ | 1.004Lx1.004W 25.50mmx25.50mm | - | - | Active | 1 (Unlimited) | - | - | - | OCXO | - | - | - | TRAY | - | 12V | - | 12V | - | - | - | 100MHz | ±200ppb | Sine Wave | - | Crystal | - | - | 25.5mm x 25.5mm x 12.7mm | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5W | 1.5W | 5Minute | -161 dBc/Hz | 12.7mm | 0.500 12.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASG2-D-X-A-1000.000MHZ Abracon LLC | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Bulk | ASG2-D | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | - | unknown | 1GHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 10pF | 40mA | - | - | 55 % | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASFL3-11.0592MHZ-EK-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASFL3 | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | - | - | - | - | 1.8V | - | - | - | - | unknown | 11.0592MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | 1.8V | - | - | - | - | - | - | - | 15pF | 8mA | 0.003% | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASFLMB-12.000MHZ-LC-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -40°C~85°C | Cut Tape (CT) | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 85°C | -40°C | - | - | 1.8V~3.3V | - | - | - | - | - | 12MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 16mA | - | - | - | 3.3V | - | - | - | - | 15μA | 4V | -300mV | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASG-P-V-A-491.520MHZ Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | -40°C~85°C | Bulk | ASG-P | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | - | VCXO | - | - | - | - | - | 3.3V | - | 3.3V | - | 5mm | - | 491.52MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 491.52MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | 60mA | 0.0005% | - | - | - | - | - | - | 1.905mm | 0.075 1.90mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ASTMHTA-24.000MHZ-XK-E-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.63V | - | - | - | - | - | 24MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 24MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASTMHTA-13.000MHZ-XC-E-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.25V~3.63V | - | - | - | - | - | 13MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.0mm x 1.6mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASVMPC-24.000MHZ-Z-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 6 | - | - | -55°C~125°C | Tape & Reel (TR) | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | - | 125°C | -55°C | - | - | 2.25V~3.6V | - | - | - | - | - | 24MHz | 50 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | No SVHC | RoHS Compliant | - | ||
![]() AOCJY1A-13.000MHZ-E Abracon LLC | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 4 | - | - | -20°C~70°C | Digi-Reel® | AOCJY1 | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | 4 | - | - | VCOCXO | - | - | - | - | - | - | - | 5V | - | - | - | 13MHz | ±200ppb | CMOS | - | Crystal | - | - | - | 13MHz | 5V | - | - | - | 5V | - | - | - | 15pF | - | - | - | - | - | - | - | - | 7.7978mm | 0.334 8.48mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASVMB-133.333MHZ-LY-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | 4 | - | - | -40°C~85°C | Tape & Reel (TR) | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TRI-STATE; STANDBY; SUPPLY VOLTAGE 1.8V AND 2.5V ALSO AVAILLABLE; TAPE AND REEL | - | 1.8V~3.3V | - | 3.3V | - | - | - | 133.333MHz | ±10ppm | LVCMOS | Standby (Power Down) | MEMS | - | - | 7.0mm x 5.0mm x 0.85mm | 133.333MHz | 3.3V | 2ns | 2ns | - | - | 15μA | - | - | 15pF | 16mA | - | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | No | - | RoHS Compliant | - |