- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Linearity | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASTMHTV-20.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Strip | ASTMHT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 20MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 20MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASTMHTE-66.666MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 66.666MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 66.666MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASTMHTE-80.000MHZ-XK-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Strip | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 80MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 80MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASTMHTD-32.000MHZ-XC-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Strip | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 32MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.75mm | 32MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() AST3TQ53-T-40.000MHZ-2-C Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Strip | AST3TQ53 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | BULK | 3.3V | 3.3V | 40MHz | ±280ppb | LVCMOS | - | Crystal | - | - | 5.0mm x 3.2mm x 2.0mm | 40MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASV-50.000MHZ-LCS-T Abracon LLC | 853 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ASV | 0.276Lx0.200W 7.00mmx5.08mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | 50MHz | 50 ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.08mm x 1.8mm | 50MHz | - | - | - | - | 3.3V | 10μA | - | - | - | 30mA | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | Lead Free | COTS | ||
![]() ABLJO-187.500MHZ-T2 Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | TR, 13 INCH | 3.3V | 3.3V | 187.5MHz | ±25ppm | LVCMOS | - | Crystal | - | - | 14.3mm x 8.7mm x 5.5mm | 187.5MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | 40mA | - | - | 5.5118mm | 0.217 5.50mm | - | - | No | RoHS Compliant | - | - | ||
![]() AST3TQ-T-30.720MHZ-50-C-T2 Abracon LLC | 5 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 3 (168 Hours) | - | - | TCXO | - | - | - | TR, 13 INCH | 3.3V | 3.3V | 30.72MHz | ±50ppb | LVCMOS | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 30.72MHz | - | 6ns | 6ns | 55/45% | - | - | - | - | - | 7mA | - | - | 2.0066mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASDM1-44.000MHZ-LC-T Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDM, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 44MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.6V | 3V | 15pF | 10mA | 0.005% | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | - | ||
![]() ASTMHTFL-13.000MHZ-XC-E-T Abracon LLC | 12 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 13MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASTMHTV-14.7456MHZ-XC-E-T Abracon LLC | 12 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 14.7456MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 7.0mm x 5.0mm x 0.9mm | 14.7456MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASA2-20.000MHZ-L-T3 Abracon LLC | 28 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 1.8V | 2.5V | 20MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | 2.0mm x 1.6mm x 0.7mm | 20MHz | 1.8V | 10ns | 10ns | 40/60% | - | - | - | - | 15pF | 5mA | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASA1-6.000MHZ-L-T3 Abracon LLC | 28 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | NOT SPECIFIED | - | - | - | 2.5V | - | 6MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASTMHTE-80.000MHZ-XC-E-T Abracon LLC | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.25V~3.63V | - | 80MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.75mm | 80MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() ABLJO-V-80.000MHZ-T2 Abracon LLC | 5 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | VCXO | - | - | - | TR, 13 INCH | 3.3V | 3.3V | 80MHz | ±45ppm | LVCMOS | - | Crystal | - | - | 14.3mm x 8.7mm x 5.5mm | 80MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | 25mA | - | 10% | 5.5118mm | 0.217 5.50mm | - | - | No | RoHS Compliant | - | - | ||
![]() ABLJO-200.000MHZ-T Abracon LLC | 29 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | 200MHz | ±25ppm | LVCMOS | - | Crystal | - | - | - | 200MHz | 3.3V | - | - | - | - | - | - | - | - | 40mA | - | - | 5.5118mm | 0.217 5.50mm | - | - | No | RoHS Compliant | - | - | ||
![]() ABLJO-V-80.000MHZ-T Abracon LLC | 29 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | -40°C~85°C | Tape & Reel (TR) | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 85°C | -40°C | - | 3.3V | - | 80MHz | ±45ppm | LVCMOS | - | Crystal | 25mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 25mA | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | RoHS Compliant | - | - | ||
![]() ASTMHTFL-125.000MHZ-XK-E-T Abracon LLC | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 125MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.75mm | 125MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASDM1-14.31818MHZ-LC-T Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Tape & Reel (TR) | ASDM, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 3.3V | - | 14.31818MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 10mA | - | - | - | 3.3V | - | - | - | - | 10μA | 3.6V | 3V | 15pF | 10mA | 0.005% | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | - | ||
![]() ASTMHTD-13.000MHZ-XC-E-T Abracon LLC | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | 13MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.75mm | 13MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - |