- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Frequency | Linearity | Control Voltage-Max | Control Voltage-Min | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASTMHTD-50.000MHZ-XK-E-T Abracon LLC | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | - | 50MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 2.5mm x 2.0mm x 0.75mm | 50MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASTMHTFL-10.000MHZ-XK-E-T Abracon LLC | 12 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | ASTMHT | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.25V~3.63V | - | - | - | 10MHz | ±30ppm | LVCMOS | Enable/Disable | MEMS | - | - | 5.0mm x 3.2mm x 0.75mm | 10MHz | - | 3ns | 3ns | 55/45% | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASA-32.000MHZ-L-T3 Abracon LLC | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | NOT SPECIFIED | - | - | - | 3.3V | - | - | - | 32MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 15pF | 10mA | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASA-36.000MHZ-L-T3 Abracon LLC | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | - | 36MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 36MHz | 3.3V | - | - | - | - | - | - | - | 15pF | 10mA | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASA1-27.000MHZ-L-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 2.5V | 2.5V | - | - | 27MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 27MHz | 2.5V | - | - | - | - | - | - | - | 15pF | 10mA | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASA1-30.000MHZ-L-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASA | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 2.5V | 2.5V | - | - | 30MHz | ±50ppm | HCMOS | Enable/Disable | Crystal | - | Not Qualified | - | 30MHz | 2.5V | - | - | - | - | - | - | - | 15pF | 10mA | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLJO-V-80.000MHZ-T Abracon LLC | 29 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 85°C | -40°C | - | 3.3V | - | - | - | 80MHz | ±45ppm | LVCMOS | - | Crystal | 25mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 25mA | - | - | - | - | - | - | 5.5118mm | 0.217 5.50mm | 14.3002mm | 8.7122mm | No | - | RoHS Compliant | - | - | ||
![]() ABLJO-V-80.000MHZ-T2 Abracon LLC | 5 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | ABLJO | 0.563Lx0.343W 14.30mmx8.70mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | VCXO | - | - | - | TR, 13 INCH | 3.3V | 3.3V | - | - | 80MHz | ±45ppm | LVCMOS | - | Crystal | - | - | 14.3mm x 8.7mm x 5.5mm | 80MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | - | - | 25mA | - | - | 10% | - | - | - | 5.5118mm | 0.217 5.50mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASFLMPC-25.000MHZ-LR-T Abracon LLC | 26 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | 25MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | - | - | 22mA | 2.25V | 3.6V | 15pF | 35mA | - | - | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ASFLM1-125.000MHZ-LC-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASFLM, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V | 3V | - | - | 125MHz | ±50ppm | LVCMOS | Standby (Power Down) | MEMS | 10mA | Not Qualified | - | 125MHz | - | - | - | - | 3V | 1μA | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AOCJY3B-10.000MHZ-E Abracon LLC | 2922 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | - | 5 | - | Commercial grade | -20°C~70°C | Tray | AOCJY3 | 1.000Lx1.000W 25.40mmx25.40mm | - | - | Active | 1 (Unlimited) | - | Radial | VCOCXO | - | 70°C | -20°C | - | 12V | - | 25.4mm | - | 10MHz | ±10ppb | CMOS | Standby (Power Down) | Crystal | - | - | - | - | 12V | - | - | - | - | - | - | - | 15pF | - | - | 100MHz | - | - | - | - | 13.0048mm | 0.512 13.00mm | 25.4mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ASVTX-12-B-40.000MHZ-T Abracon LLC | 30 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 13.012431mg | - | -30°C~85°C | Tape & Reel (TR) | ASVTX-12 | 0.098Lx0.079W 2.50mmx2.00mm | - | yes | Active | 1 (Unlimited) | - | - | VCTCXO | - | - | - | TAPE AND REEL | 2.8V | 2.8V | - | - | 40MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | 2.5mm x 2.0mm x 0.9mm | 40MHz | - | - | - | - | - | - | - | - | - | 2.5mA | - | - | - | 2.4V | 0.4V | - | 889μm | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASG2-LJ-100.000MHZ-513290-T Abracon LLC | 20 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASG2-LJ | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 2.5V | 2.5V | - | - | 100MHz | ±35ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 100MHz | 2.5V | 0.6ns | 0.6ns | 55/45% | - | - | - | - | - | 40mA | - | - | - | - | - | 55 % | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASE-66.666MHZ-ET Abracon LLC | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASE | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | - | 66.666MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 66.666MHz | 3.3V | - | - | - | - | 10μA | - | - | 15pF | 24mA | - | - | - | - | - | - | 1.1938mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASET-32.000MHZ-Y-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASET | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | - | - | - | TRI-STATE; TAPE AND REEL | 3V | 3V | - | - | 32MHz | ±10ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | 5ns | 5ns | 45/55% | 3V | 10μA | - | - | - | 7mA | - | - | - | - | - | - | 990.6μm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASET-24.000MHZ-Y-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASET | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | 85°C | -40°C | - | 3V | - | - | - | 24MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 7mA | - | - | - | - | - | - | - | - | 10μA | - | - | - | 7mA | - | - | - | - | - | - | 990.6μm | 0.047 1.20mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ASET-4.000MHZ-Y-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASET | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | TRI-STATE; TAPE AND REEL | 3V | 3V | - | - | 4MHz | ±10ppm | CMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 4MHz | - | 5ns | 5ns | 45/55% | - | 10μA | - | - | - | 7mA | - | - | - | - | - | - | 990.6μm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASET-20.000MHZ-Y-T Abracon LLC | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASET | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | - | - | - | TRI-STATE; TAPE AND REEL | 3V | 3V | - | - | 20MHz | ±10ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 20MHz | - | 5ns | 5ns | 45/55% | 3V | 10μA | - | - | - | 7mA | - | - | - | - | - | - | 990.6μm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASTX-H12-24.000MHZ-T Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | -30°C~75°C | Tape & Reel (TR) | ASTX-H12 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | 4 | - | TCXO | - | - | - | - | 3.3V | 3.3V | - | - | 24MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 0.9mm | 24MHz | 3.3V | 5ns | 5ns | - | - | - | - | - | 15pF | 5.5mA | 0.0002% | - | - | - | - | - | 939.8μm | 0.037 0.95mm | - | - | No | - | RoHS Compliant | - | COTS | ||
![]() ASE2-12.500MHZ-ET Abracon LLC | 47 |
| Datasheet | 11 Weeks | Standard, Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASE2 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 70°C | -20°C | - | 2.5V | - | - | 2mA | 12.5MHz | ±100ppm | CMOS | Standby (Power Down) | Crystal | 8mA | - | - | - | 2.5V | - | - | - | - | 10μA | 2.625V | 2.375V | 15pF | 8mA | - | - | - | - | - | 55 % | 1.1938mm | 0.047 1.20mm | 3.2mm | 2.4892mm | No | - | RoHS Compliant | - | - |