- Frequency
- Frequency Stability
- Package / Case
- Series
- Base Resonator
- Height
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Packaging
- Size / Dimension
Attribute column
Manufacturer
Abracon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Linearity | Control Voltage-Max | Control Voltage-Min | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AST3TQ-V-16.384MHZ-50-SW-T5 Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | TR, 13 INCH | 3.3V | 3.3V | - | 16.384MHz | ±50ppb | Clipped Sine Wave | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 16.384MHz | - | - | - | - | - | - | - | - | 7mA | - | - | 2.5V | 0.5V | - | 2.0066mm | 0.079 2.00mm | - | - | RoHS Compliant | ||
![]() AST3TQ-V-40.000MHZ-50-SW-T5 Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | TR, 13 INCH | 3.3V | 3.3V | - | 40MHz | ±50ppb | Clipped Sine Wave | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 40MHz | - | - | - | - | - | - | - | - | 7mA | - | - | 2.5V | 0.5V | - | 2.0066mm | 0.079 2.00mm | - | - | RoHS Compliant | ||
![]() AST3TQ-V-10.000MHZ-50-SW-T5 Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | AST3TQ-50 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 3 (168 Hours) | - | - | VCTCXO | - | - | TR, 13 INCH | 3.3V | 3.3V | - | 10MHz | ±50ppb | Clipped Sine Wave | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 10MHz | - | - | - | - | - | - | - | - | 7mA | - | - | 2.5V | 0.5V | - | 2.0066mm | 0.079 2.00mm | - | - | RoHS Compliant | ||
![]() ASG2-LJ-400.000MHZ-513297-T Abracon LLC | 36 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASG2-LJ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 2.5V | 2.5V | - | 400MHz | ±35ppm | LVDS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 400MHz | 2.5V | 0.6ns | 0.6ns | 55/45% | - | - | - | - | 40mA | - | - | - | - | 55 % | 990.6μm | 0.039 1.00mm | - | - | RoHS Compliant | ||
![]() ASE2-12.2727MHZ-LC-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASE2 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 2.5V | - | - | 12.2727MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8mA | - | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | RoHS Compliant | ||
![]() ASG2-P-V-A-120.000MHZ-T Abracon LLC | 43 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 13.012431mg | - | -40°C~85°C | Tape & Reel (TR) | ASG2-P | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | - | - | 3.3V | 3.3V | unknown | 120MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 120MHz | 3.3V | 0.6ns | 0.6ns | 55/45% | - | - | - | - | 65mA | - | 15% | - | - | 55 % | 990.6μm | 0.039 1.00mm | - | - | RoHS Compliant | ||
![]() ASG2-P-X-B-644.53125MHZ-T Abracon LLC | 43 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | ASG2-P | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 2.5V | - | - | 644.53125MHz | ±35ppm | LVPECL | Enable/Disable | Crystal | 65mA | - | - | - | 2.5V | - | - | - | - | 2.625V | 2.375V | - | 65mA | - | - | - | - | 55 % | 990.6μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | RoHS Compliant | ||
![]() ASCO-16.000MHZ-EK-T Abracon LLC | 22 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 70°C | -20°C | - | 3.3V | - | - | 16MHz | ±30ppm | CMOS | Enable/Disable | Crystal | 4.5mA | - | - | - | 3.3V | - | - | - | - | 3.63V | 2.97V | 15pF | 4.5mA | - | - | - | - | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.1938mm | RoHS Compliant | ||
![]() ASCO-1.544MHZ-EK-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 1.544MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 1.544MHz | 3.3V | - | - | - | - | - | - | 15pF | 4.5mA | - | - | - | - | - | 609.6μm | 0.028 0.70mm | - | - | RoHS Compliant | ||
![]() ASCO-1.000MHZ-EK-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 1MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 1MHz | 3.3V | - | - | - | - | - | - | 15pF | 4.5mA | - | - | - | - | - | 609.6μm | 0.028 0.70mm | - | - | RoHS Compliant | ||
![]() ASCO-13.000MHZ-EK-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 13MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 13MHz | 3.3V | - | - | - | - | - | - | 15pF | 4.5mA | - | - | - | - | - | 609.6μm | 0.028 0.70mm | - | - | RoHS Compliant | ||
![]() ASCO-12.288MHZ-EK-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 12.288MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 12.288MHz | 3.3V | - | - | - | - | - | - | 15pF | 4.5mA | - | - | - | - | - | 609.6μm | 0.028 0.70mm | - | - | RoHS Compliant | ||
![]() ASCO-2.048MHZ-EK-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 2.048MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 2.048MHz | 3.3V | - | - | - | - | - | - | 15pF | 4.5mA | - | - | - | - | - | 609.6μm | 0.028 0.70mm | - | - | RoHS Compliant | ||
![]() ASCO-30.000MHZ-EK-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | 4 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | 3.3V | - | 30MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 30MHz | 3.3V | - | - | - | - | - | - | 15pF | 6mA | - | - | - | - | - | 609.6μm | 0.028 0.70mm | - | - | RoHS Compliant | ||
![]() ASTMHTA-50.000MHZ-AJ-E Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Strip | ASTMHT | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | 125°C | -40°C | - | 2.25V~3.63V | - | - | 50MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 8mA | - | - | - | - | - | - | - | 4.5mA | - | - | - | 8mA | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 2.0066mm | 1.6002mm | ROHS3 Compliant | ||
![]() ASCO-20.000MHZ-EK-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ASCO | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 70°C | -20°C | - | 3.3V | - | - | 20MHz | ±30ppm | CMOS | Enable/Disable | Crystal | 6mA | - | - | - | 3.3V | - | - | - | - | 3.63V | 2.97V | 15pF | 6mA | - | - | - | - | - | 711.2μm | 0.028 0.70mm | 1.6002mm | 1.1938mm | RoHS Compliant | ||
![]() ASGTX-D-32.000MHZ-1 Abracon LLC | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | -30°C~70°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | 3.135V~3.465V | 3.3V | - | 32MHz | ±1ppm | LVDS | - | Crystal | - | - | 9.0mm x 7.0mm x 2.24mm | 32MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | - | 15pF | 40mA | 0.00015% | - | - | - | 55 % | 2.2352mm | 0.088 2.24mm | - | - | RoHS Compliant | ||
![]() ASGTX-D-52.000MHZ-1 Abracon LLC | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | - | - | -30°C~70°C | Bulk | ASGTX | 0.354Lx0.276W 9.00mmx7.00mm | yes | Active | 1 (Unlimited) | - | SMD/SMT | VCTCXO | - | - | - | 3.135V~3.465V | 3.3V | - | 52MHz | ±1ppm | LVDS | - | Crystal | - | - | 9.0mm x 7.0mm x 2.24mm | 52MHz | 3.3V | 0.35ns | 0.45ns | 55/45% | - | - | - | 15pF | 40mA | 0.00015% | - | - | - | 55 % | 2.2352mm | 0.088 2.24mm | - | - | RoHS Compliant | ||
![]() ASTMHTE-25.000MHZ-AJ-E-T Abracon LLC | 11 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Cut Tape (CT) | ASTMHT | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | 125°C | -40°C | - | 2.25V~3.63V | - | - | 25MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | 8mA | - | - | - | - | - | - | - | 4.5mA | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | RoHS Compliant | ||
![]() ASTMHTD-25.000MHZ-AJ-E-T3 Abracon LLC | 27 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | ASTMHT | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | 125°C | -40°C | - | 2.25V~3.63V | - | - | 25MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 2.4892mm | 2.0066mm | RoHS Compliant |