- Frequency Stability
- Height
- Package / Case
- Packaging
- Series
- Base Resonator
- Frequency - Output 1
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Abracon Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Duty Cycle - Max | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Operating Supply Voltage | Power Supplies | Current - Supply (Disable) (Max) | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Frequency | Output Format | Frequency - Output 1 | Frequency - Output 2 | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASEMCC3-LR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ASEMCC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | 150MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | 23mA | - | - | 35mA | - | - | 25MHz 75MHz 125MHz 150MHz | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | ||
![]() ASEMCC3-ZR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ASEMCC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | 14 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | Not Qualified | 150MHz | 3.6V | 2.5/3.3V | 23mA | - | - | 35mA | - | - | 25MHz 75MHz 125MHz 150MHz | - | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMDC2-ZR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ASEMDC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | Not Qualified | 156.25MHz | 3.6V | 2.5/3.3V | 23mA | - | - | 32mA | - | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMDC1-LR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ASEMDC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | 27MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | Not Qualified | 125MHz | 3.6V | 2.5/3.3V | 23mA | - | - | 32mA | - | - | 24MHz 25MHz 27MHz 40MHz 50MHz | 24MHz 25MHz 27MHz 48MHz 50MHz 54MHz 125MHz | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMDC1-LR Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | 14 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | ASEMDC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | 27MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | - | - | 3.6V | - | 23mA | 2.25V | 15pF | 32mA | 170MHz | - | 24MHz 25MHz 27MHz 40MHz 50MHz | 24MHz 25MHz 27MHz 48MHz 50MHz 54MHz 125MHz | 0.035 0.90mm | 3.2004mm | 2.4892mm | No SVHC | RoHS Compliant | ||
![]() ASEMCC2-LR Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | 14 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | ASEMCC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | 125MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 35mA | - | - | 3.6V | - | 23mA | 2.25V | 15pF | 35mA | 170MHz | - | 106.25MHz 125MHz 155.52MHz 156.25MHz | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | No SVHC | RoHS Compliant | ||
![]() ASEMCC1-LR Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | 14 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | ASEMCC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | 14 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | 74.25MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | Not Qualified | 148.5MHz | 3.6V | 2.5/3.3V | 23mA | - | 15pF | 35mA | - | - | 24MHz 27MHz 74.25MHz 148.5MHz | - | 0.035 0.90mm | - | - | No SVHC | RoHS Compliant | ||
![]() ASEMCC2-ZR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ASEMCC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | 14 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | Not Qualified | 156.25MHz | 3.6V | 2.5/3.3V | 23mA | - | - | 35mA | - | - | 106.25MHz 125MHz 155.52MHz 156.25MHz | - | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMDC1-ZR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ASEMDC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | Not Qualified | 125MHz | 3.6V | 2.5/3.3V | 23mA | - | - | 32mA | - | - | 24MHz 25MHz 27MHz 40MHz 50MHz | 24MHz 25MHz 27MHz 48MHz 50MHz 54MHz 125MHz | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() AOC75FAKC19.2000-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC10.0000-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 10 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC25.0000-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC20.0000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 20 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC25.0000-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC40.0000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 40 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC19.2000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC38.4000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 38.4 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC38.4000-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 38.4 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC40.0000-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 40 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC30.7200-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 30.72 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | 15 pF | - | - | CMOS | - | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - |