- Frequency Stability
- Height
- Package / Case
- Packaging
- Series
- Base Resonator
- Frequency - Output 1
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Abracon Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Duty Cycle - Max | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Operating Frequency | Operating Supply Voltage | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Frequency | Output Format | Frequency - Output 1 | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOC75FAQC10.0000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 10 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC38.4000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 38.4 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC10.0000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 10 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC19.2000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC19.2000-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC20.0000-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 20 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC38.8800-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 38.88 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC30.7200 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 30.72 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC25.0000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC30.7200 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 30.72 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAQC10.0000-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 105 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 10 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC38.8800 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 38.88 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC30.7200-T1 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 100 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Reel | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 30.72 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() AOC75FAKC25.0000 ABRACON | In Stock | - | Datasheet | - | SMD-10 | - | - | - | 55 % | 25 | + 95 C | - 40 C | Yes | SMD/SMT | RoHS Compliant | 3.465 V | 3.135 V | - | - | Bulk | - | AOC75 | - | - | - | - | - | - | - | - | - | - | 25 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | 15 pF | - | - | CMOS | - | 3.3 mm | 7.5 mm | 5.5 mm | - | - | ||
![]() ASEMCC3-LR Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | 14 | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | 2011 | ASEMCC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | 150MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 23mA | 2.25V | 3.6V | 15pF | 35mA | 170MHz | - | 25MHz 75MHz 125MHz 150MHz | 0.035 0.90mm | 3.2004mm | 2.4892mm | No SVHC | RoHS Compliant | ||
![]() ASEMCC3-ZR Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | 14 | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2011 | ASEMCC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 125°C | -55°C | 2.25V~3.6V | - | 170MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 23mA | 2.25V | 2.25V | 15pF | 35mA | 170MHz | - | 25MHz 75MHz 125MHz 150MHz | 0.035 0.90mm | 3.2004mm | 2.4892mm | No SVHC | RoHS Compliant | ||
![]() ASEMCC1-ZR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ASEMCC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | 14 | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | - | 170MHz | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | Not Qualified | - | 148.5MHz | 3.6V | 2.5/3.3V | 23mA | - | - | - | 35mA | - | - | 24MHz 27MHz 74.25MHz 148.5MHz | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMCLP-LR-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ASEMCLP, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 2.25V~3.6V | unknown | 460MHz | ±25ppm | LVPECL | - | Enable/Disable | MEMS | - | - | - | - | 3.6V | - | 23mA | - | - | - | 58mA | - | - | 106.25MHz 125MHz 156.25MHz 212.5MHz | 0.035 0.90mm | - | - | - | RoHS Compliant | ||
![]() ASEMCLV-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ASEMCLV, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | 460MHz | ±50ppm | LVDS | - | Enable/Disable | MEMS | 32mA | - | 250μm | - | - | - | 23mA | 3.6V | 2.25V | - | 32mA | - | - | 74.17582MHz 74.25MHz 148.35165MHz 148.5MHz | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | ||
![]() AMPDAFI-A02T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AMPD | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±25ppm | - | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | 25Mhz 50MHz | 0.035 0.89mm | - | - | - | RoHS Compliant |