- Frequency Stability
- Moisture Sensitivity Level (MSL)
- Part Status
- Programmable Type
- RoHS Status
- Series
- Available Frequency Range
- Base Resonator
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Abracon Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Frequency | Operating Frequency-Min | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFLMB-BLANK-XY Abracon LLC | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~105°C | Tube | 2010 | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~3.3V | 3.3V | 150MHz | 10 ppm | LVCMOS | Standby | MEMS | - | 5.0mm x 3.2mm x 0.85mm | - | 2ns | 2ns | - | 15μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() ASDM-BLANK-LC Abracon LLC | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | -40°C~85°C | Strip | 2008 | ASDM, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | - | 100 ppm | LVCMOS | Standby | MEMS | 10mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 10mA | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | ||
![]() ASDMB-BLANK-LR Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | 2010 | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | - | 25 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | 3.3V | 1.8V | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | ||
![]() ASEMB-BLANK-LR Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | 2010 | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | - | 25 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() ASVMPC-BLANK-XR-T Abracon LLC | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | 6 | - | -40°C~105°C | Tape & Reel (TR) | 2010 | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 105°C | -40°C | 2.25V~3.6V | - | 170MHz | 25 ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 26mA | Blank (User Must Program) | 2.3MHz~170MHz | 2.25V | 3.6V | - | 35mA | - | 170MHz | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | No SVHC | RoHS Compliant | - | ||
![]() ASVMB-BLANK-E Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | 2010 | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | 1.8V~3.3V | - | - | 50 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() ASDMB-BLANK-E Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | 2010 | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | 1.8V~3.3V | - | - | 50 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | ||
![]() ASVMB-BLANK-X Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 150MHz | -40°C~105°C | Tube | 2010 | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~3.3V | 3.3V | - | 50 ppm | LVCMOS | Standby | MEMS | - | 7.0mm x 5.0mm x 0.85mm | - | 2ns | 2ns | 55/45% | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | NO | - | 1MHz | 889μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | ||
![]() ASVMB-BLANK-EY Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | 2010 | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | 1.8V~3.3V | - | - | 10 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() ASEMB-BLANK-L Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | 2010 | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | - | 50 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() ASEMB-BLANK-XR Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | 2010 | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 105°C | -40°C | 1.8V~3.3V | - | - | 25 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() ASEMB-BLANK-EY Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | 2010 | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | 1.8V~3.3V | - | - | 10 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() ASVMB-BLANK-LR Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | 2010 | ASVMB, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | - | 25 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() ASFLMB-BLANK-EY Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | 2010 | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | 1.8V~3.3V | - | - | 10 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() ASFLMB-BLANK-L Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | 2010 | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | - | 50 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() ASEMB-BLANK-E Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | 2010 | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 70°C | -20°C | 1.8V~3.3V | - | - | 50 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() ASDMB-BLANK-L Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | 2013 | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | - | 50 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | ||
![]() ASEMB-BLANK-X Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tube | 2010 | ASEMB, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 105°C | -40°C | 1.8V~3.3V | - | - | 50 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() ASFLMB-BLANK-LY Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | 2010 | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | - | 10 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() ASFLMB-BLANK-LR Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tube | 2010 | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | - | 85°C | -40°C | 1.8V~3.3V | - | 150MHz | 25 ppm | LVCMOS | Standby | MEMS | 16mA | - | 3.3V | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | 15pF | 16mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - |