- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-104S-330M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 100kHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-104S | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | - | 2.2A | - | Shielded | - | 10.4mm | - | 2.2A | - | - | 33μH | 100kHz | 93mOhm Max | 2.2A | - | - | - | - | 2.3A | - | - | - | 3.8mm | 0.157 4.00mm | 10.1092mm | 10.0076mm | No | - | RoHS Compliant | Lead Free | ||
![]() AISC-0402-9N0G-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 4.16GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, 7 Inch | NO | 1 | - | - | 680mA | 1005 | 0402 | 9nH | 250MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 25 | 0503 | - | 660μm | 0.026 0.66mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0630LR-100M-T15 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 100kHz | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | - | - | - | 4A | - | Shielded | - | 6.65mm | - | 4A | - | - | 10μH | 100kHz | 68mOhm Max | 5.5A | - | - | - | - | 5.5A | - | - | 20% | 3mm | 0.118 3.00mm | 7.1882mm | 6.6548mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASPI-8040S-331M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2.8MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -25°C | Wirewound | - | - | 640mA | - | Shielded | - | - | - | 640mA | - | - | 330μH | 100kHz | 889mOhm | 640mA | - | - | - | - | 680mA | - | - | - | 4.2mm | 0.157 4.00mm | 8.001mm | 8.001mm | - | - | RoHS Compliant | - | ||
![]() AIAP-03-222K Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 580mA | - | - | 2.2mH | 1kHz | 2Ohm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-0603-R037G-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 2.2GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 600mA | 1608 | 0603 | 37nH | 250MHz | 250mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | 40 | - | - | 1.016mm | 0.040 1.02mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-0603-R015J-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | NO | 1 | 1.12mm | RECTANGULAR PACKAGE | 550mA | 1608 | 0603 | 15nH | 250MHz | 150mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 37 @ 250MHz | 37 | - | 30 | - | 5% | 970μm | 0.040 1.02mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() AIAP-03-472K Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 390mA | - | - | 4.7mH | 1kHz | 3.19Ohm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AIAP-03-100K Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 8.7A | - | - | 10μH | 1kHz | 19mOhm Max | 8.7A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-1008F-1R2J-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 250MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2002 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 700mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | -1.008kF | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 650mA | 2520 | 1008 | 1.2μH | 7.9MHz | 800mOhm Max | 650mA | RF INDUCTOR | DUAL ENDED | 37 @ 50MHz | 48 | - | 48 | 1111 | 5% | 2.29mm | 0.090 2.29mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() ASPI-104S-181M-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-104S | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 10.4mm | - | 700mA | - | - | 180μH | 100kHz | 663mOhm Max | 700mA | - | - | - | - | 1.05A | - | - | - | 3.8mm | 0.157 4.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AIAP-03-391K Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 1.39A | - | - | 390μH | 1kHz | 281mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ASPI-0804T-3R3M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | NO | 1 | 9.5mm | Rectangular | 6.4A | - | - | 3.3μH | 100kHz | 15mOhm Max | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5337 | - | 5.2mm | 0.205 5.21mm | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-0603-R10G-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | 1.8GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 260mA | - | Unshielded | - | - | - | 260mA | 1608 | 0603 | 100nH | 150MHz | 660mOhm Max | 1A | - | - | 31 @ 150MHz | - | - | 31 | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.12mm | - | - | RoHS Compliant | - | ||
![]() AISC-0805-R015J-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | 2.9GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 600mA | - | Unshielded | - | 1.73mm | - | 600mA | 2012 | 0805 | 15nH | 250MHz | 170mOhm Max | 600mA | - | - | 50 @ 500MHz | - | - | 50 | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | - | RoHS Compliant | - | ||
![]() AIAP-03-820K Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 3.1A | - | - | 82μH | 1kHz | 60mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-0805-R68G-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 270MHz | - | Ceramic | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 190mA | 2012 | 0805 | 680nH | 25MHz | 2.05Ohm Max | 1A | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | - | 23 | - | - | 1.5494mm | 0.061 1.55mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0804T-4R7M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | NO | 1 | 9.5mm | Rectangular | 5.4A | - | - | 4.7μH | 100kHz | 18mOhm Max | 4.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5337 | - | 5.2mm | 0.205 5.21mm | - | - | No | - | RoHS Compliant | - | ||
![]() AIAP-03-181K Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 1.98A | - | - | 180μH | 1kHz | 150mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ASPI-1306T-3R3M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 60MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | TR | NO | - | 15.24mm | - | 6.2A | - | - | 3.3μH | 100kHz | 15mOhm Max | 6.2A | - | - | - | - | 14A | - | 7360 | - | 7.11mm | 0.280 7.11mm | - | - | No | - | RoHS Compliant | - |