- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0602S-120M-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 1.55A | - | - | - | - | 12μH | 10kHz | 70mOhm Max | 1.55A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2626 | - | 3mm | 0.118 3.00mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-0805F-2R2G-T Abracon LLC | 183 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 200MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | - | 100mA | - | Unshielded | - | - | - | 100mA | 2012 | 0805 | - | - | 2.2μH | 7.9MHz | 2.5Ohm Max | 1A | - | - | 10 @ 50MHz | - | - | - | 10 | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.7272mm | - | RoHS Compliant | - | ||
![]() AIAP-03-121K Abracon LLC | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | 1kHz | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.54A | - | Unshielded | - | - | - | 2.54A | - | - | - | - | 120μH | 1kHz | 113mOhm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | 22.86mm | - | No | RoHS Compliant | - | ||
![]() AISC-1008-R027J-T Abracon LLC | 1791 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.6GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2005 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 1A | 2520 | 1008 | - | - | 27nH | 50MHz | 130mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | - | 55 | - | 55 | 1111 | - | 2.29mm | 0.090 2.29mm | - | - | No | RoHS Compliant | - | ||
![]() AISC-1008-R039J-T Abracon LLC | 1340 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 1.5GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 1A | 2520 | 1008 | - | - | 39nH | 50MHz | 150mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 350MHz | - | 60 | - | 60 | 1111 | - | 2.29mm | 0.090 2.29mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-0602S-100M-T Abracon LLC | 480 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.7A | - | Shielded | - | - | - | 1.7A | - | - | - | - | 10μH | 10kHz | 65mOhm Max | 1.7A | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 6.7056mm | 6.7056mm | - | RoHS Compliant | Lead Free | ||
![]() AISC-1008-R18G-T Abracon LLC | 950 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | 750MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 620mA | - | Unshielded | - | - | - | 620mA | 2520 | 1008 | - | - | 180nH | 25MHz | 700mOhm Max | 1A | - | - | 50 @ 100MHz | - | - | - | 45 | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | RoHS Compliant | Lead Free | ||
![]() ASPI-104S-220M-T Abracon LLC | 60000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-104S | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 2.5A | - | Shielded | - | 10.4mm | - | 2.5A | - | - | - | - | 22μH | 100kHz | 73mOhm Max | 2.9A | - | - | - | - | - | 2.9A | - | - | - | 3.8mm | 0.157 4.00mm | 10.1092mm | 10.1mm | No | RoHS Compliant | - | ||
![]() AISC-1008-3R3G-T Abracon LLC | 186 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | 70MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 290mA | - | Unshielded | - | - | - | 260mA | 2520 | 1008 | - | - | 3.3μH | 7.9MHz | 3.4Ohm Max | 1A | - | - | 22 @ 25MHz | - | - | - | 22 | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.79mm | - | RoHS Compliant | - | ||
![]() ASPI-0403S-471M-T Abracon LLC | 2474 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 190mA | - | Shielded | - | 4.45mm | - | 190mA | - | - | - | - | 470μH | 100kHz | 1.8Ohm Max | 190mA | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | RoHS Compliant | - | ||
![]() AISC-1210HS-3R3K-T2 Abracon LLC | 2152 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | ONE SURFACE | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | 100MHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1210HS | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 650mA | 3225 | 1210 | - | - | 3.3μH | 100kHz | 750mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 1MHz | - | 10 | 700mA | 10 | - | - | 1.3mm | 0.051 1.30mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-6045S-331M-T Abracon LLC | 8798 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 570mA | - | Shielded | - | - | - | 570mA | - | - | - | - | 330μH | 100kHz | 1.27Ohm | 470mA | - | - | - | - | - | 570mA | - | - | 20% | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | Lead Free | ||
![]() AISC-0805-R47J-T Abracon LLC | 34 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | - | 375MHz | 50MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 250mA | - | Unshielded | - | 1.73mm | - | 250mA | 2012 | 0805 | - | - | 470nH | 50MHz | 1.72Ohm Max | 250mA | - | - | 33 @ 100MHz | - | - | - | 33 | - | 5% | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | RoHS Compliant | - | ||
![]() AIUR-09-101K Abracon LLC | 22 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -55°C | Wirewound | - | 1.3A | - | Unshielded | - | - | - | 1.3A | - | - | 4mm | 600 μm | 100μH | 1kHz | 360mOhm Max | 1.3A | - | - | - | Radial | - | - | - | - | - | 10mm | 0.256 6.50mm | 6mm | - | No | RoHS Compliant | - | ||
![]() ASPI-7318-100M-T Abracon LLC | 482 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 3A | - | Shielded | - | 6.8mm | - | 3A | - | - | - | - | 10μH | 200kHz | 105mOhm Max | 5.5A | - | - | - | - | - | 5.5A | - | - | - | 3mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | No | RoHS Compliant | - | ||
![]() ASPI-8040S-6R8N-T Abracon LLC | 222 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 20MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.6A | - | Shielded | - | - | - | 3.6A | - | - | - | - | 6.8μH | 100kHz | 24mOhm | 3.6A | - | - | - | - | - | 4.55A | - | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8.001mm | - | RoHS Compliant | Lead Free | ||
![]() AIUR-06-180K Abracon LLC | 50 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 4.2A | - | - | 7.37mm | 810 μm | 18μH | 1kHz | 41mOhm Max | 7.4A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 18mm | 0.710 18.03mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-06-120K Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 4.6A | - | - | 7.37mm | 810 μm | 12μH | 1kHz | 36mOhm Max | 7.9A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 18mm | 0.710 18.03mm | - | - | No | RoHS Compliant | - | ||
![]() AISC-1008-1R0J-T Abracon LLC | 53 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | 270MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 370mA | - | Unshielded | - | 2.79mm | - | 370mA | 2520 | 1008 | - | - | 1μH | 25MHz | 1.8Ohm Max | 370mA | - | - | 35 @ 50MHz | - | - | - | 35 | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | RoHS Compliant | - | ||
![]() AISC-0603-R0018J-T Abracon LLC | 1615 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | 6GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 1A | - | Unshielded | - | 1.12mm | - | 1A | 1608 | 0603 | - | - | 1.8nH | 250MHz | 43mOhm Max | 700mA | - | - | 18 @ 250MHz | - | - | - | 16 | - | 5% | 970μm | 0.040 1.02mm | 1.778mm | 1.1176mm | No | RoHS Compliant | - |