- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0805-R10J-T Abracon LLC | 700 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | 1.2GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 400mA | - | Unshielded | - | 1.73mm | - | 400mA | - | 2012 | 0805 | - | 100nH | 150MHz | 460mOhm Max | 400mA | - | - | 50 @ 500MHz | - | - | - | 60 | - | 5% | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AISM-1210-470K-T Abracon LLC | 35 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | - | 15MHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | - | 60mA | - | 3225 | 1210 | - | 47μH | 2.52MHz | 7Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-0402-3N3G-T Abracon LLC | 8654 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | 7GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 840mA | - | Unshielded | - | - | - | 840mA | - | 1005 | 0402 | - | 3.3nH | 250MHz | 66mOhm Max | 1A | - | - | 20 @ 250MHz | - | - | - | 20 | - | - | - | 660.4μm | 0.026 0.66mm | 1.1938mm | 635μm | - | - | RoHS Compliant | - | ||
![]() AISC-0603-R072J-T Abracon LLC | 1547 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 2.1GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.12mm | RECTANGULAR PACKAGE | 320mA | - | 1608 | 0603 | - | 72nH | 150MHz | 430mOhm Max | 320mA | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | - | 34 | - | 35 | - | 5% | - | 970μm | 0.040 1.02mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() AISC-0603-R22J-T Abracon LLC | 2746 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | 1.2GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 140mA | - | Unshielded | - | 1.12mm | - | 140mA | - | 1608 | 0603 | - | 220nH | 100MHz | 2.1Ohm Max | 200mA | - | - | 25 @ 100MHz | - | - | - | 25 | - | 5% | - | 970μm | 0.040 1.02mm | 1.778mm | 1.1176mm | No | - | RoHS Compliant | - | ||
![]() ASPI-7318-8R2M-T Abracon LLC | 1751 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 4A | - | Shielded | - | 6.8mm | - | 4A | - | - | - | - | 8.2μH | 200kHz | 68mOhm Max | - | - | - | - | - | - | 6A | - | - | - | - | 3mm | 0.118 3.00mm | 7.2898mm | 6.8mm | No | - | RoHS Compliant | - | ||
![]() AISC-1008-2R7J-T Abracon LLC | 1807 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | 90MHz | 7.9MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 290mA | - | Unshielded | - | 2.79mm | - | 290mA | - | 2520 | 1008 | - | 2.7μH | 7.9MHz | 3.2Ohm Max | 290mA | - | - | 22 @ 25MHz | - | - | - | 22 | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.79mm | No | - | RoHS Compliant | - | ||
![]() AIAP-03-331K Abracon LLC | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | Ferrite | - | - | - | -55°C~125°C | Bulk | 2004 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 1.51A | - | Unshielded | - | - | - | 1.51A | - | - | - | - | 330μH | 1kHz | 212mOhm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | 22.86mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AISC-0603-R011G-T Abracon LLC | 2425 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 6GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 600mA | - | Unshielded | - | - | - | 600mA | - | 1608 | 0603 | - | 11nH | 250MHz | 130mOhm Max | 1A | - | - | 35 @ 250MHz | - | - | - | 35 | - | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.1176mm | - | - | RoHS Compliant | Lead Free | ||
![]() ASPI-104S-180M-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-104S | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 3.2A | - | Shielded | - | - | - | - | - | - | - | - | 18μH | - | 65.6mOhm Max | - | - | - | - | - | - | 2.7A | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0428S-560M-T Abracon LLC | 1828 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 410mA | - | - | - | - | 56μH | 100kHz | 624.5mOhm Max | 410mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASMCI-0603-1R0N-T Abracon LLC | 37 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 75MHz | 1MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 190mA | - | 1608 | 0603 | - | 1μH | - | 200mOhm | 190mA | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0428S-680M-T Abracon LLC | 1801 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 350mA | - | - | - | - | 68μH | 100kHz | 699mOhm Max | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-0402-40NJ-T Abracon LLC | 7383 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | 2.24GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 200mA | - | Unshielded | - | 640μm | - | 200mA | - | 1005 | 0402 | - | 40nH | 250MHz | 550mOhm Max | 200mA | - | - | 26 @ 250MHz | - | - | - | 26 | - | - | - | 660μm | 0.026 0.66mm | 1.1938mm | 510μm | No | - | RoHS Compliant | - | ||
![]() AISC-0402-27NJ-T Abracon LLC | 69 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | 2.48GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 400mA | - | Unshielded | - | 640μm | - | 400mA | - | 1005 | 0402 | - | 27nH | 250MHz | 300mOhm Max | 400mA | - | - | 26 @ 250MHz | - | - | - | 26 | - | - | - | 660μm | 0.026 0.66mm | 1.1938mm | 635μm | No | - | RoHS Compliant | - | ||
![]() ASPI-0315FS-100M-T2 Abracon LLC | 5470 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | - | - | 1.1A | - | Shielded | - | 3.1mm | - | 850mA | Not | - | - | - | 10μH | 100kHz | 220mOhm | - | - | - | - | - | - | 800mA | - | - | - | - | 1.4986mm | 0.059 1.50mm | 3.1mm | 2.9972mm | No | - | RoHS Compliant | Lead Free | ||
![]() AIUR-02H-560K Abracon LLC | 50 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 900mA | - | - | - | 5mm | 56μH | 2.52MHz | 145mOhm Max | 1.48A | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | - | - | - | - | 8.5mm | 12mm | 0.472 12.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AIAP-03-4R7K Abracon LLC | 100 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 13.9A | - | - | - | - | 4.7μH | 1kHz | 8mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AISM-1812-470K-T Abracon LLC | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10MHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | 140mA | - | 4532 | 1812 | - | 47μH | 2.52MHz | 5Ohm Max | 140mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 50 | - | - | - | 3.2mm | 0.110 2.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-7318-R82M-T Abracon LLC | 707 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.8mm | Rectangular | 13A | - | - | - | - | 820nH | 200kHz | 8mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 19A | - | 2927 | - | - | 3mm | 0.118 3.00mm | - | - | No | - | RoHS Compliant | - |