- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-8030LR-1R5N-T Abracon LLC | 43 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal Alloy | ABRACON | - | - | 11.3A | - | 1000 | - | - | 100 kHz | ABRACON | - | Metal Composite | 12.5 A | 9.94 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | -55°C ~ 125°C | Reel | ASPI-8030LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±30% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 12.5 A | - | Shielded | - | - | - | SMD/SMT | 1.5 μH | 100 kHz | 9.94mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Molded | Power Inductors | 11.3 A | - | Power Inductors - SMD | - | - | - | 2.8 mm | 0.118" (3.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-8030LR-330M-T Abracon LLC | 43 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal Alloy | ABRACON | - | - | 2.1A | - | 1000 | - | - | 100 kHz | ABRACON | - | Metal Composite | 3.1 A | 177 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | -55°C ~ 125°C | Reel | ASPI-8030LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 3.1 A | - | Shielded | - | - | - | SMD/SMT | 33 μH | 100 kHz | 177mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Molded | Power Inductors | 2.1 A | - | Power Inductors - SMD | - | - | - | 2.8 mm | 0.118" (3.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-F7050-2R2M-T Abracon LLC | 218 | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal Alloy | ABRACON | - | - | 14A | - | 800 | - | - | 100 kHz | ABRACON | - | Alloy Powder | 14 A | 6.4 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | -40°C ~ 125°C | MouseReel | ASPI-F7050 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 17 A | - | Shielded | - | - | - | SMD/SMT | 2.2 μH | 100 kHz | 6.4mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | 14A | - | Molded | Power Inductors | - | - | Power Inductors - SMD | 8.4mm | 8mm | - | 4.8 mm | 0.201" (5.10mm) | 8.4 mm | 8 mm | 4.8mm | - | ||
![]() ASPI-8040LR-5R6N-T Abracon LLC | 43 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal Alloy | ABRACON | - | - | 7.6A | - | 800 | - | - | 100 kHz | ABRACON | - | Metal Composite | 7.4 A | 28.6 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | -55°C ~ 125°C | MouseReel | ASPI-8040LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±30% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 7.4 A | - | Shielded | - | - | - | SMD/SMT | 5.6 μH | 100 kHz | 28.6mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Molded | Power Inductors | 7.6 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-F1060-100M-T Abracon LLC | 524 | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal Alloy | ABRACON | - | - | 13A | - | 500 | - | - | 100 kHz | ABRACON | - | Alloy Powder | 9 A | 18.2 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | -40°C ~ 125°C | MouseReel | ASPI-F1060 | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 9 A | - | Shielded | - | - | - | SMD/SMT | 10 μH | 100 kHz | 18.2mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | 9A | - | - | Power Inductors | - | - | Power Inductors - SMD | 11.9mm | 11mm | - | 5.7 mm | 0.236" (6.00mm) | 11.9 mm | 11 mm | 5.7mm | - | ||
![]() AMXLA-Q6030-R56M-T Abracon LLC | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Alloy Powder | ABRACON | - | - | 17A | - | 1000 | - | - | 100 kHz | ABRACON | - | Alloy Powder | - | 4.8 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 180°C | Cut Tape | AMXLA-Q6030 | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 17 A | - | Shielded | - | - | - | SMD/SMT | 560 nH | 100 kHz | 4.8mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Molded | Power Inductors | 17 A | - | Power Inductors - SMD | - | - | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | - | AEC-Q200 | ||
![]() AIAP-03-3R9M Abracon LLC | 6 |
| - | - | Through Hole | Axial | - | - | Axial | - | - | - | ABRACON | - | - | - | - | 100 | - | - | 1 kHz | ABRACON | - | Ferrite | - | - | - | Abracon LLC | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | -40°C ~ 125°C | Bulk | AIAP-03 | 0.449" Dia x 0.902" L (11.40mm x 22.90mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 15.5 A | - | Unshielded | - | - | - | Axial | 3.9 μH | - | 7mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - Leaded | - | - | - | - | - | - | - | - | - | ||
![]() ASPI-0520-1R0N-T Abracon LLC | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | - | - | 4A | - | - | - | - | 100 kHz | - | - | - | - | - | - | Abracon LLC | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 120°C | - | ASPI-0520 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | Wirewound | - | Inductors, Chokes & Coils | 3.6 A | - | Shielded | - | - | - | SMD/SMT | 1 μH | - | 21mOhm Max | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | Molded | Power Inductors | - | - | - | - | - | - | - | 0.079" (2.00mm) | - | - | - | - | ||
![]() ASPI-0428S-331M-T Abracon LLC | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | ABRACON | - | - | - | - | 2000 | - | - | 1 kHz | ABRACON | - | Ferrite | - | - | - | Abracon LLC | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | -40°C ~ 125°C | Cut Tape | ASPI-0428S | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 170 mA | - | Shielded | - | - | - | SMD/SMT | 330 μH | - | 3.25Ohm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.118" (3.00mm) | - | - | - | - | ||
![]() ASPI-1207S-330M-T Abracon LLC | 301 |
| - | 12 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | Ferrite | ABRACON | - | - | - | 0.053 Ω | 400 | - | ABRACON LLC | 1 kHz | ABRACON | ASPI-1207S-330M-T | - | - | - | - | Abracon LLC | - | PCB Mount | 125 °C | -40 °C | Tape & Reel (TR) | 4747 | 8 mm | 12 mm | SMT | 12 mm | Active | Active | - | 5.29 | - | Yes | -40°C ~ 125°C | Cut Tape | ASPI-1207S | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 3 A | TR, 13 Inch | Shielded | 1 | Rectangular | compliant | SMD/SMT | 33 μH | 0.1 MHz | 65mOhm Max | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | Fixed Inductors | 4747 | YES | 3.9 A | 20 | 33 µH | 3 A | - | Wirewound | Power Inductors | - | - | Power Inductors - SMD | 12 mm | 12 mm | - | - | 0.315" (8.00mm) | - | - | - | - | ||
![]() AICC-02-1R0M-T Abracon LLC | 6 |
| - | - | Through Hole | Axial | - | - | Axial | - | - | - | ABRACON | - | - | - | - | 5000 | 180MHz | - | 25.2 MHz | ABRACON | - | Ferrite | - | - | - | Abracon LLC | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 105°C | Cut Tape | AICC-02 | 0.110" Dia x 0.245" L (2.80mm x 6.22mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 815 mA | - | Unshielded | - | - | - | Axial | 1 μH | - | 150mOhm Max | - | - | 40 @ 25.2MHz | - | Fixed Inductors | - | - | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - Leaded | - | - | - | - | - | - | - | - | - | ||
![]() ASPI-1207S-151M-T Abracon LLC | 446 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | ABRACON | - | - | - | - | 400 | - | - | 1 kHz | ABRACON | - | - | - | - | - | Abracon LLC | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | Cut Tape | ASPI-1207S | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 1.42 A | - | Shielded | - | - | - | SMD/SMT | 150 μH | - | 280mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.315" (8.00mm) | - | - | - | - | ||
![]() ASPI-1207S-121M-T Abracon LLC | 19 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | ABRACON | - | - | - | - | 400 | - | - | 1 kHz | ABRACON | - | - | - | - | - | Abracon LLC | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | Cut Tape | ASPI-1207S | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 1.6 A | - | Shielded | - | - | - | SMD/SMT | 120 μH | - | 250mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.315" (8.00mm) | - | - | - | - | ||
![]() AMXLA-Q6030-1R5M-T Abracon LLC | 19 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | Alloy Powder | - | - | - | 12A | - | - | - | - | 100 kHz | - | - | Alloy Powder | - | 13.2 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 180°C | - | AMXLA-Q6030 | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 11 A | - | Shielded | - | - | - | SMD/SMT | 1.5 μH | 100 kHz | 13.2mOhm Max | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | Molded | Power Inductors | 11 A | - | - | - | - | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | - | AEC-Q200 | ||
![]() AMXLA-Q1040-1R0M-T Abracon LLC | 1215 | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Alloy Powder | - | - | - | 26A | - | - | - | - | 100 kHz | - | - | Alloy Powder | - | 3.07 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 180°C | - | AMXLA-Q1040 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 24 A | - | Shielded | - | - | - | SMD/SMT | 1 μH | 100 kHz | 3.07mOhm Max | - | - | - | - | Power Inductors - SMD | - | - | - | ± 20% | - | 24A | - | Molded | Power Inductors | 24 A | - | - | 11mm | 10mm | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() AMXLA-Q6030-150M-T Abracon LLC | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Alloy Powder | ABRACON | - | - | 2.8A | - | 1000 | - | - | 100 kHz | ABRACON | - | Alloy Powder | - | 114 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 180°C | Cut Tape | AMXLA-Q6030 | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 3.5 A | - | Shielded | - | - | - | SMD/SMT | 15 μH | 100 kHz | 114mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Molded | Power Inductors | 2.8 A | - | Power Inductors - SMD | - | - | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | - | AEC-Q200 | ||
![]() AMXLA-Q1040-2R2M-T Abracon LLC | 755 | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Alloy Powder | ABRACON | - | - | 18A | - | 500 | - | - | 100 kHz | ABRACON | - | Alloy Powder | - | 7.2 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | -55°C ~ 180°C | Cut Tape | AMXLA-Q1040 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 15 A | - | Shielded | - | - | - | SMD/SMT | 2.2 μH | 100 kHz | 7.2mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | ± 20% | - | 15A | - | Molded | Power Inductors | 15 A | - | Power Inductors - SMD | 11mm | 10mm | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() ASPI-0504-121M-T Abracon LLC | 14 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | ABRACON | - | - | - | - | 1500 | - | - | 1 kHz | ABRACON | - | - | - | - | - | Abracon LLC | - | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | Cut Tape | ASPI | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 480 mA | - | Unshielded | - | - | - | SMD/SMT | 120 μH | - | 930mOhm Max | - | - | - | - | Fixed Inductors | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.191" (4.85mm) | - | - | - | - | ||
![]() AIMC-0402HQ-2N0S-T Abracon LLC | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | 0402 | 1006 | - | - | - | 6GHz | - | 250 MHz | - | - | Ceramic | 800 mA | 70 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | 20 | - | - | - | -55°C ~ 125°C | - | - | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.3nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 800 mA | - | Shielded | - | - | - | SMD/SMT | 2 nH | 250 MHz | 70mOhm Max | - | - | 20 @ 250MHz | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.6 mm | - | - | ||
![]() AISM-1008-R01J-T Abracon LLC | In Stock | - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | ABRACON | - | - | - | - | 2000 | 2.15GHz | - | 100 MHz | ABRACON | - | - | - | - | - | Abracon LLC | - | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | Cut Tape | AIM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Molded | - | Inductors, Chokes & Coils | 530 mA | - | Shielded | - | - | - | SMD/SMT | 10 nH | - | 260mOhm Max | - | - | 15 @ 100MHz | - | Fixed Inductors | - | - | - | - | - | - | - | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | - | 0.075" (1.90mm) | - | - | - | - |