- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Case Size | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance (+ or -) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | HTS Code | Power Rating | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Resistance Tolerance | Features | Product Length | Product Width | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0402-2N7J-T Abracon | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | - | 10.4GHz | - | 250 MHz | - | - | Ceramic | Abracon LLC | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | AISC-0402 | 0.047 L x 0.025 W (1.19mm x 0.64mm) | ±5% | - | - | - | - | - | Drum Core, Wirewound | - | - | - | 250 mW | 640 mA | - | - | Unshielded | - | - | High Reliability, MIL-PRF-39017 | - | - | - | 2.7 nH | - | 120mOhm Max | - | - | 13 @ 250MHz | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 0.026 (0.66mm) | - | - | ||
![]() AISM-1812H-151K-T Abracon | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | 1812 | RECTANGULAR PACKAGE | 2 | - | - | - | - | 6.5 Ω | 7MHz | ABRACON LLC | 796 kHz | Abracon Corporation | AISM-1812H-151K-T | - | Abracon LLC | - | 125 °C | -40 °C | Tape & Reel (TR) | 1812 | - | - | - | - | Active | - | - | Active | - | 5.31 | Yes | 7 MHz | - | - | -40°C ~ 125°C | - | AISM-1812H | 0.165 L x 0.126 W (4.20mm x 3.20mm) | ±10% | - | Yes | - | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | 140 mA | - | - | Shielded | 1 | - | - | compliant | - | - | 150 µH | 0.796 MHz | 6.5Ohm Max | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.14 A | 150 µH | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 2424 | - | 0.026(TYP)(ohm) | - | - | - | - | - | - | - | -40C to 125C | - | - | - | - | - | - | - | - | - | 6.3(mm) | Not Required(mm) | - | No | - | - | - | - | 30% | - | Tape and Reel | - | - | - | - | - | - | - | 100 ppm/°C | Power | 49.9 Ohm | - | - | 0.05 W | - | - | Wirewound | Shielded | - | - | High Reliability | - | Not Required | Not Required | 5.1(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | 3300(mA) | 23(MHz) | 1 | - | 0.99 | 0.51 | 6.3(mm) | - | 4.5(mm) | - | ||
![]() ATFC-0201-2N6B-T (10K/ REEL) Abracon | 12055 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | 180 kOhm | - | - | 0.0625 W | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1 | 0.5 | - | - | - | - | ||
![]() AIMC-0402-2N7C-T Abracon LLC | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | - | 6GHz | - | 100 MHz | - | - | Ceramic | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | AIMC-0402 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | - | - | Active | - | - | Multilayer | - | - | - | - | 400 mA | - | - | Unshielded | - | - | - | - | - | - | 2.7 nH | - | 130mOhm Max | - | - | 9 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | AEC-Q200 | ||
![]() AIMC-0402-1N5C-T Abracon LLC | 7 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | - | 6GHz | - | 100 MHz | - | - | Ceramic | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | AIMC-0402 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.2nH | - | - | Active | - | - | Multilayer | - | - | - | - | 400 mA | - | - | Unshielded | - | - | - | - | - | - | 1.5 nH | - | 100mOhm Max | - | - | 9 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | AEC-Q200 | ||
![]() AISC-1210-3R0K-T Abracon Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | 3.12 Ω | - | ABRACON LLC | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 2.7 mm | 3.65 mm | SMT | 2.95 mm | Active | - | - | - | - | - | Yes | 110 MHz | Q FACTOR IS MEASURED AT 25 MHZ | - | - | - | - | - | 10% | e4 | - | - | EAR99 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | TR, 7 Inch | - | - | 1 | Rectangular | - | compliant | - | - | - | 7.9 MHz | - | RF INDUCTOR | DUAL ENDED | - | 20 | GENERAL PURPOSE INDUCTOR | 1411 | NO | 0.3 A | 3 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() AISC-1008-2R2K-T Abracon Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | 2.8 Ω | - | ABRACON LLC | - | - | - | - | - | - | 125 °C | -40 °C | - | 1111 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Active | - | - | - | - | - | Yes | 100 MHz | - | - | - | - | - | - | 10% | e4 | Yes | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | TR, 7 Inch | - | - | 1 | Rectangular | - | compliant | - | - | - | 7.9 MHz | - | RF INDUCTOR | DUAL ENDED | - | 28 | GENERAL PURPOSE INDUCTOR | 1111 | NO | 0.28 A | 2.2 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() AISC-0603-R020D-T Abracon Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | 0.15 Ω | - | ABRACON LLC | - | - | - | - | - | - | 125 °C | -40 °C | - | 0603 | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | - | - | - | - | - | Yes | 4900 MHz | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY | - | - | - | - | - | 2.5% | e3 | - | - | EAR99 | - | - | - | TIN OVER NICKEL | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | - | - | 1 | Rectangular | - | compliant | - | - | - | 250 MHz | - | RF INDUCTOR | DUAL ENDED | - | 37 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.55 A | 0.02 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() ASPI-0402T-1R5M-T Abracon Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | - | - | 0.06 Ω | - | ABRACON LLC | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 20% | - | Yes | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | TR, 7/13 Inch | - | - | 1 | Rectangular | - | compliant | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 2.6 A | 1.5 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() ASMPH-0806-R47N-T Abracon Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | - | - | 0.08 Ω | - | ABRACON LLC | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 0.9 mm | 2 mm | SMT | 1.6 mm | Active | - | - | - | - | - | Yes | 100 MHz | DCR IS MEASERED AT 25 % TOLERANCE | - | - | - | - | - | 30% | e3 | Yes | - | EAR99 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | TR, 7 Inch | - | - | 1 | Rectangular | - | compliant | - | - | - | 1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 0806 | YES | 1.5 A | 0.47 µH | - | - | - | - | - | - | - | - | - | - | ||
![]() AIMC-Q0402-27NG-T Abracon LLC | 9020 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | 1.7GHz | - | 100 MHz | - | - | Ceramic | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±2% | - | - | Active | - | - | Multilayer | - | - | - | - | 300 mA | - | - | Unshielded | - | - | - | - | - | - | 27 nH | - | 800mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | AEC-Q200 | ||
![]() AIMC-Q0201HQ-8N2H-T Abracon LLC | 13337 |
| Datasheet | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | AIMC-Q0201HQ | - | - | - | 3.6GHz | - | 500 MHz | - | - | Ceramic | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0201HQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±3% | - | - | Active | - | - | Multilayer | - | - | - | - | 250 mA | - | - | Unshielded | - | - | - | - | - | - | 8.2 nH | - | 700mOhm Max | - | - | 14 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.012" (0.30mm) | - | AEC-Q200 | ||
![]() AIMC-Q0201HQ-2N2B-T Abracon LLC | 5690 |
| Datasheet | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | AIMC-Q0201HQ | - | - | - | 11GHz | - | 500 MHz | - | - | Ceramic | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0201HQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | - | - | Active | - | - | Multilayer | - | - | - | - | 600 mA | - | - | Unshielded | - | - | - | - | - | - | 2.2 nH | - | 150mOhm Max | - | - | 14 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.012" (0.30mm) | - | AEC-Q200 | ||
![]() AIMC-Q0201HQ-6N8H-T Abracon LLC | 13292 |
| Datasheet | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | AIMC-Q0201HQ | - | - | - | 3.9GHz | - | 500 MHz | - | - | Ceramic | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0201HQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±3% | - | - | Active | - | - | Multilayer | - | - | - | - | 300 mA | - | - | Unshielded | - | - | - | - | - | - | 6.8 nH | - | 600mOhm Max | - | - | 14 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.012" (0.30mm) | - | AEC-Q200 | ||
![]() AIMC-Q0201HQ-4N7H-T Abracon LLC | 11540 |
| Datasheet | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | AIMC-Q0201HQ | - | - | - | 4.4GHz | - | 500 MHz | - | - | Ceramic | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0201HQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±3% | - | - | Active | - | - | Multilayer | - | - | - | - | 350 mA | - | - | Unshielded | - | - | - | - | - | - | 4.7 nH | - | 400mOhm Max | - | - | 14 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.012" (0.30mm) | - | AEC-Q200 | ||
![]() AIMC-Q0402-1N5B-T Abracon LLC | 8819 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | 10GHz | - | 100 MHz | - | - | Ceramic | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | - | - | Active | - | - | Multilayer | - | - | - | - | 1 A | - | - | Unshielded | - | - | - | - | - | - | 1.5 nH | - | 100mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | AEC-Q200 | ||
![]() AIMC-Q0402-1N8B-T Abracon LLC | 8024 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | 10GHz | - | 100 MHz | - | - | Ceramic | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | - | - | Active | - | - | Multilayer | - | - | - | - | 900 mA | - | - | Unshielded | - | - | - | - | - | - | 1.8 nH | - | 120mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | AEC-Q200 | ||
![]() ATL-1Z110611SR15LT Abracon LLC | 380 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 84A | - | - | - | 100 kHz | - | - | Ferrite | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | ATL-1Z110611S | 0.461" L x 0.224" W (11.70mm x 5.70mm) | ±15% | - | - | Active | - | - | Wirewound | - | - | - | - | 77 A | - | - | Unshielded | - | - | - | - | - | - | 150 nH | - | 0.125mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.441" (11.20mm) | - | - | ||
![]() ATL-1Z110611SR07LT Abracon LLC | 356 | - | Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 160A | - | - | - | 100 kHz | - | - | Ferrite | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | ATL-1Z110611S | 0.461" L x 0.224" W (11.70mm x 5.70mm) | ±15% | - | - | Active | - | - | Wirewound | - | - | - | - | 77 A | - | - | Unshielded | - | - | - | - | - | - | 70 nH | - | 0.125mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.441" (11.20mm) | - | - |