- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Depth | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-1207S-561M-T Abracon LLC | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | ABRACON | - | - | - | 400 | - | 1 kHz | ABRACON | - | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Cut Tape | ASPI-1207S | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 730 mA | Shielded | - | SMD/SMT | 560 μH | - | 1.07Ohm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.315" (8.00mm) | - | - | - | - | ||
![]() AIMC-0402HQ-2N9B-T Abracon LLC | 6 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | ABRACON | 0402 | 1006 | - | 10000 | 6GHz | 250 MHz | ABRACON | Ceramic | 700 mA | 90 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 20 | Details | -55°C ~ 125°C | MouseReel | AIMC-0402HQ | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 700 mA | Shielded | - | SMD/SMT | 2.9 nH | 250 MHz | 90mOhm Max | 20 @ 250MHz | Fixed Inductors | - | - | 6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.6 mm | - | - | ||
![]() ASPI-0504-221M-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Ferrite | ABRACON | - | - | - | 1500 | - | 1 kHz | ABRACON | - | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Cut Tape | ASPI-0504 | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 350 mA | Unshielded | - | SMD/SMT | 220 μH | - | 1.57Ohm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.191" (4.85mm) | - | - | - | - | ||
![]() AMXLA-Q6030-220M-T Abracon LLC | 1078 | - | - | Surface Mount | Nonstandard | - | Alloy Powder | ABRACON | - | - | 2.6A | 1000 | - | 100 kHz | ABRACON | Alloy Powder | - | 168 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 180°C | Cut Tape | AMXLA-Q6030 | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 2.8 A | Shielded | - | SMD/SMT | 22 μH | 100 kHz | 168mOhm Max | - | Fixed Inductors | ± 20% | 2.8A | - | Molded | Power Inductors | 2.6 A | - | Power Inductors - SMD | 7.1mm | 6.6mm | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | 2.8mm | AEC-Q200 | ||
![]() AMXLA-Q1040-3R3M-T Abracon LLC | 19 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | ABRACON | - | - | 16A | 500 | - | 100 kHz | ABRACON | Alloy Powder | - | 11.8 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -55°C ~ 180°C | Cut Tape | AMXLA-Q1040 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 12 A | Shielded | - | SMD/SMT | 3.3 μH | 100 kHz | 11.8mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 12 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | - | AEC-Q200 | ||
![]() AMSLA-1050-220NM-T Abracon LLC | 1215 | - | - | Surface Mount | Nonstandard | - | - | ABRACON | - | - | 33A | 1000 | - | 100 kHz | ABRACON | Manganese Zinc Ferrite (MnZn) | 50A | 420 uOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Cut Tape (CT) | Active | - | Details | -40°C ~ 125°C | Cut Tape | AMSLA-1050 | 0.402" L x 0.276" W (10.20mm x 7.00mm) | ±20% | Standard | Molded | - | Inductors, Chokes & Coils | 50 A | Shielded | 1.3mm | SMD/SMT | 220 nH | - | 0.42mOhm Max | - | Fixed Inductors | ± 20% | 50A | - | - | Power Inductors | 50 A | - | Power Inductors - SMD | 10.2mm | 7mm | - | 5 mm | 0.197" (5.00mm) | 10.2mm | 7 mm | 5mm | - | ||
![]() AMXLA-Q1040-150M-T Abracon LLC | 6 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | ABRACON | - | - | 6.5A | 500 | - | 100 kHz | ABRACON | Alloy Powder | - | 50 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -55°C ~ 180°C | Cut Tape | AMXLA-Q1040 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 6 A | Shielded | - | SMD/SMT | 15 μH | 100 kHz | 50mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 6 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | - | AEC-Q200 | ||
![]() AMXLA-Q1040-6R8M-T Abracon LLC | 45 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | ABRACON | - | - | 10A | 500 | - | 100 kHz | ABRACON | Alloy Powder | - | 22.3 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -55°C ~ 180°C | Cut Tape | AMXLA-Q1040 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 9 A | Shielded | - | SMD/SMT | 6.8 μH | 100 kHz | 22.3mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 9 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | - | AEC-Q200 | ||
![]() ASPI-5050LR-8R2M-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 6.1A | 1500 | - | 100 kHz | ABRACON | Alloy Powder | 6.1 A | 32.5 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | Reel | ASPI-5050LR | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 6.1 A | Shielded | - | SMD/SMT | 8.2 μH | 100 kHz | 32.5mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 6.1 A | - | Power Inductors - SMD | - | - | - | 4.8 mm | 0.197" (5.00mm) | 6 mm | 5.7 mm | - | - | ||
![]() ASPI-8030HS-3R3M-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | - | - | - | 12A | - | - | 100 kHz | - | Metal Composite | 7.2 A | 27.4 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | - | ASPI-8030HS | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 7.2 A | Shielded | - | SMD/SMT | 3.3 μH | 100 kHz | 27.4mOhm Max | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 12 A | - | - | - | - | - | 2.8 mm | 0.118" (3.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-8030HS-5R6N-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 10A | 1000 | - | 100 kHz | ABRACON | Metal Composite | 6.3 A | 37.2 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -55°C ~ 125°C | Reel | ASPI-8030HS | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±30% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 6.3 A | Shielded | - | SMD/SMT | 5.6 μH | 100 kHz | 37.2mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 10 A | - | Power Inductors - SMD | - | - | - | 2.8 mm | 0.118" (3.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-8040LR-3R3M-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 9.7A | 800 | - | 100 kHz | ABRACON | Metal Composite | 10.5 A | 14.9 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -55°C ~ 125°C | MouseReel | ASPI-8040LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 10.5 A | Shielded | - | SMD/SMT | 3.3 μH | 100 kHz | 14.9mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 9.7 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-8040LR-R47M-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 15A | 800 | - | 100 kHz | ABRACON | Metal Composite | 25 A | 2.38 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -55°C ~ 125°C | MouseReel | ASPI-8040LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 25 A | Shielded | - | SMD/SMT | 470 nH | 100 kHz | 2.38mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 15 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-6045T-101M-T Abracon LLC | 578 | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 950mA | - | 4.2MHz | 100 kHz | - | Ferrite | 800 mA | 563 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | - | Active | - | - | -40°C ~ 125°C | - | ASPI-6045T | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 800 mA | Shielded | - | SMD/SMT | 100 μH | 100 kHz | 563mOhm Max | - | Power Inductors - SMD | ± 20% | 800mA | - | Molded | Power Inductors | - | - | - | 6mm | 6mm | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | 4.5mm | - | ||
![]() ASPI-8040HS-4R7N-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 16.7A | 800 | - | 100 kHz | ABRACON | Metal Composite | 7.25 A | 32 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | MouseReel | ASPI-8040HS | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±30% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 7.25 A | Shielded | - | SMD/SMT | 4.7 μH | 100 kHz | 32mOhm Max | - | Fixed Inductors | - | - | - | - | Power Inductors | 16.7 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-8030LR-100M-T Abracon LLC | 5832 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 3.8A | 1000 | - | 100 kHz | ABRACON | Metal | 3.8 A | 55.1 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 125°C | MouseReel | ASPI-8030LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 5.3 A | Shielded | - | SMD/SMT | 10 μH | 100 kHz | 55.1mOhm Max | - | Fixed Inductors | ± 20% | 5.3A | - | Molded | Power Inductors | - | - | Power Inductors - SMD | 8.2mm | 8.6mm | - | 2.8 mm | 0.118" (3.00mm) | 8.6 mm | 8.2 mm | 2.8mm | - | ||
![]() ASPI-F7050-3R3M-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 14A | 800 | - | 100 kHz | ABRACON | Alloy Powder | 13 A | 11.4 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | Reel | ASPI-F7050 | 0.331" L x 0.315" W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 13 A | Shielded | - | SMD/SMT | 3.3 μH | 100 kHz | 11.4mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | - | - | Power Inductors - SMD | - | - | - | 4.8 mm | 0.201" (5.10mm) | 8.4 mm | 8 mm | - | - | ||
![]() ASPI-8040LR-100M-T Abracon LLC | 4113 | - | - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 6.4A | 800 | - | 100 kHz | ABRACON | Metal | 6.4 A | 51.8 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 125°C | MouseReel | ASPI-8040LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 5.4 A | Shielded | - | SMD/SMT | 10 μH | 100 kHz | 51.8mOhm Max | - | Fixed Inductors | ± 20% | 5.4A | - | Molded | Power Inductors | - | - | Power Inductors - SMD | 8.2mm | 8.6mm | - | 3.8 mm | 0.157" (4.00mm) | 8.6 mm | 8.2 mm | 3.8mm | - | ||
![]() ASPI-6045T-180M-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 2.2A | 1500 | 10MHz | 100 kHz | ABRACON | Ferrite | 1.85 A | 105 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | MouseReel | ASPI-6045T | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 1.85 A | Shielded | - | SMD/SMT | 18 μH | 100 kHz | 105mOhm Max | - | Fixed Inductors | - | - | 10 MHz | Molded | Power Inductors | 2.2 A | - | Power Inductors - SMD | - | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | - | ||
![]() ASPI-8040LR-R33N-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | - | - | 16A | 800 | - | 100 kHz | ABRACON | Metal Composite | 27.5 A | 2.15 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -55°C ~ 125°C | MouseReel | ASPI-8040LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±30% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 27.5 A | Shielded | - | SMD/SMT | 330 nH | 100 kHz | 2.15mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 16 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 8.6 mm | 8.2 mm | - | - |