- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Base Product Number | Case Code - in | Case Code - mm | DC Resistance | Factory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Termination | ECCN Code | Type | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Product | Saturation Current | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOTA-B322512Q2R2MT ABRACON | 2045 | - | - | - | 1209 (3225 metric) | - | - | - | - | - | - | - | 1209 | 3225 | - | 2000 | - | - | - | - | - | 2.7 A | 75 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Reel | AOTA-B322512Q | - | 20 % | - | - | Standard | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | 2.2 uH | 1 MHz | - | - | - | - | - | - | - | - | - | - | Power Inductors | 3.8 A | 1.2 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() AOTA-B322512Q4R7MT ABRACON | In Stock | - | - | - | 1209 (3225 metric) | - | - | - | - | - | - | - | 1209 | 3225 | - | 2000 | - | - | - | - | - | 1.9 A | 151 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Reel | AOTA-B322512Q | - | 20 % | - | - | Standard | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | 4.7 uH | 1 MHz | - | - | - | - | - | - | - | - | - | - | Power Inductors | 2.5 A | 1.2 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() AIMC-0603-6N8K-T Abracon Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ceramic | - | - | - | 0.3 Ω | - | - | ABRACON LLC | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | - | Yes | 5000 MHz | - | - | - | - | - | 10% | Yes | - | - | EAR99 | - | - | 8504.50.80.00 | - | TR, PUNCHED, 7 INCH | - | 1 | Rectangular | compliant | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.5 A | 0.0068 μH | - | - | - | - | - | - | - | ||
![]() AISC-1210-R10G-T Abracon Corporation | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | 0.26 Ω | - | - | ABRACON LLC | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | 1210 | - | - | - | - | Active | - | Yes | 1100 MHz | Q MEASURED AT300 HZ | - | - | - | - | 2% | Yes | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | - | 55 | GENERAL PURPOSE INDUCTOR | 1210 | NO | - | 0.1 μH | - | - | - | - | - | - | - | ||
![]() AISC-1008-2R7K-T Abracon Corporation | In Stock | - | Datasheet | - | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | - | - | 3.2 Ω | - | - | ABRACON CORP | - | AISC-1008 | - | - | - | - | - | - | - | 125 °C | -25 °C | 1008 | 2.29 mm | 2.92 mm | SMT | 2.79 mm | Active | - | Yes | 100 MHz | Q MEASURED AT 25 MHZ | - | - | AISC-1008(F) | - | 10% | Yes | - | - | - | - | - | - | - | TR | - | 1 | Chip | compliant | - | - | 7.9 MHz | - | RF INDUCTOR | DUAL ENDED | - | 22 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 0.29 A | 2.7 µH | - | - | - | - | - | - | - | ||
![]() AIMC-Q0201HQ-1N5B-T Abracon LLC | 12004 |
| Datasheet | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | AIMC-Q0201HQ | - | - | - | - | 15GHz | - | 500 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0201HQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | - | Active | - | - | Multilayer | - | - | 600 mA | - | Unshielded | - | - | - | - | 1.5 nH | - | 150mOhm Max | - | - | 14 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.012" (0.30mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-8N2G-T Abracon LLC | 8943 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 3.7GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±2% | - | Active | - | - | Multilayer | - | - | 500 mA | - | Unshielded | - | - | - | - | 8.2 nH | - | 280mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-10NG-T Abracon LLC | 10029 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 3.4GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±2% | - | Active | - | - | Multilayer | - | - | 500 mA | - | Unshielded | - | - | - | - | 10 nH | - | 300mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-18NG-T Abracon LLC | 9017 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 2.2GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±2% | - | Active | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | - | 18 nH | - | 650mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-2N7B-T Abracon LLC | 10029 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 6GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | - | Active | - | - | Multilayer | - | - | 800 mA | - | Unshielded | - | - | - | - | 2.7 nH | - | 160mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-3N3B-T Abracon LLC | 8993 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 6GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | - | Active | - | - | Multilayer | - | - | 800 mA | - | Unshielded | - | - | - | - | 3.3 nH | - | 160mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-5N6B-T Abracon LLC | 8995 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 4.5GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | - | Active | - | - | Multilayer | - | - | 600 mA | - | Unshielded | - | - | - | - | 5.6 nH | - | 230mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-4N7B-T Abracon LLC | 17889 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 6GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | - | Active | - | - | Multilayer | - | - | 700 mA | - | Unshielded | - | - | - | - | 4.7 nH | - | 20mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-6N8G-T Abracon LLC | 8990 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 4.5GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±2% | - | Active | - | - | Multilayer | - | - | 600 mA | - | Unshielded | - | - | - | - | 6.8 nH | - | 250mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0201HQ-15NH-T Abracon LLC | 11876 |
| Datasheet | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | AIMC-Q0201HQ | - | - | - | - | 2.6GHz | - | 500 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0201HQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±3% | - | Active | - | - | Multilayer | - | - | 250 mA | - | Unshielded | - | - | - | - | 15 nH | - | 850mOhm Max | - | - | 12 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.012" (0.30mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-15NG-T Abracon LLC | 8036 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 2.5GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±2% | - | Active | - | - | Multilayer | - | - | 400 mA | - | Unshielded | - | - | - | - | 15 nH | - | 550mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AIMC-Q0402-2N2B-T Abracon LLC | 8018 |
| Datasheet | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | AIMC-Q0402 | - | - | - | - | 10GHz | - | 100 MHz | - | Ceramic | - | - | - | Abracon LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | AIMC-Q0402 | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | - | Active | - | - | Multilayer | - | - | 900 mA | - | Unshielded | - | - | - | - | 2.2 nH | - | 130mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() AVR-1Z090610SR12KT ABRACON | 424 | - | Datasheet | - | 9.4 mm x 6.2 mm x 10.1 mm | - | - | - | - | - | Ferrite | - | - | - | - | 400 | - | - | - | - | - | 84 A | 120 uOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Reel | AVR-1Z090610S | - | 10 % | - | - | Standard | - | Vertically Assembled Power Inductor | Voltage Regulator Modules | - | - | - | Unshielded | - | - | - | SMD/SMT | 120 nH | 800 kHz | - | - | - | - | - | - | - | - | - | - | Power Inductors | 90 A | 10.1 mm | - | 9.4 mm | 6.2 mm | - | ||
![]() AVR-1F100808SR15LT ABRACON | 702 | - | Datasheet | - | - | - | - | - | - | - | Ferrite | - | - | - | - | 600 | - | - | - | - | - | - | 120 uOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Reel | AVR-1F100808S | - | 15 % | - | - | Standard | - | - | Electric Vehicles | - | - | - | - | - | - | - | SMD/SMT | 150 nH | 100 kHz | - | - | - | - | - | - | - | - | - | - | Power Inductors | 79 A | 8.5 mm | - | 10.8 mm | 8.2 mm | - | ||
![]() AVR-1F131309SR12LT ABRACON | 372 | - | Datasheet | - | 0505 (1313 metric) | - | - | - | - | - | Ferrite | - | 0505 | 1313 | - | 300 | - | - | - | - | - | - | 170 uOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Reel | AVR-1F131309S | - | 15 % | - | - | Standard | - | - | Electric Vehicles | - | - | - | - | - | - | - | SMD/SMT | 120 nH | 100 kHz | - | - | - | - | - | - | - | - | - | - | Power Inductors | 100 A | 9.5 mm | - | 13.5 mm | 13 mm | - |