- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATFC-0402-0N4B-T Abracon LLC | 46 |
| Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 14GHz | 500MHz | Ceramic | -45°C~85°C | Tape & Reel (TR) | - | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 800mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | - | 0.4nH | 500MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | 0.8A | - | - | - | 0.015 0.37mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F6030-R56M-T Abracon LLC | 12880 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 70MHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | - | 22A | - | Shielded | - | - | - | - | - | - | 560nH | - | 3.31mOhm Max | - | - | - | - | - | - | 25A | - | - | 20% | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIMC-0603-2N7S-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | 2.012816mg | - | - | 9GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | 500mA | - | Unshielded | - | - | 500mA | 1608 | 0603 | - | 2.7nH | 100MHz | 100mOhm Max | 500mA | - | - | 10 @ 100MHz | - | - | - | 10 | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | RoHS Compliant | - | - | ||
![]() AIUR-02H-331K Abracon LLC | 28 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2002 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 390mA | - | Unshielded | - | - | 390mA | - | - | 5mm | 330μH | 790kHz | 620mOhm Max | 780mA | - | - | 20 @ 790kHz | Radial | - | 780mA | 30 | - | - | - | 12mm | 0.472 12.00mm | 12mm | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-F4020-1R0M-T Abracon LLC | 1792 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | - | 9.6A | - | Shielded | - | - | - | - | - | - | 1μH | - | 14.6mOhm Max | - | - | - | - | - | - | 8.8A | - | - | 20% | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-0704S-102M-T Abracon LLC | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0704S | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | Wirewound | - | 180mA | - | Shielded | - | - | 180mA | - | - | - | 1mH | 100kHz | 6Ohm | 180mA | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.2898mm | 7.2898mm | - | RoHS Compliant | - | - | ||
![]() ASPI-2510-6R8M-T2 Abracon LLC | 39 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 710mA | - | - | - | 6.8μH | 100kHz | 443mOhm | 1A | - | - | - | - | - | 680mA | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIAC-1512C-2N5K-T Abracon LLC | 30 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 3GHz | - | Air | -40°C~125°C | Digi-Reel® | 2006 | AIAC-1512C | 0.130Lx0.098W 3.30mmx2.50mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 4.8A | - | Unshielded | - | - | 4.8A | - | - | 3.3mm | 2.5nH | 150MHz | 0.8mOhm Max | 4.8mA | - | - | 145 @ 150MHz | - | - | - | 145 | - | - | - | - | 0.110 2.80mm | 3.302mm | 2.4892mm | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-2N0B-T Abracon LLC | 32303 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | - | 6GHz | 500MHz | Ceramic | -40°C~85°C | Cut Tape (CT) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | - | 85°C | -40°C | Thin Film | - | 500mA | - | Unshielded | - | - | 500mA | 0603 | 0201 | - | 2nH | 500MHz | 200mOhm Max | 500mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | - | - | 230μm | 0.011 0.28mm | 609.6μm | 300μm | - | RoHS Compliant | Lead Free | - | ||
![]() AIAP-01-390K-T Abracon LLC | 23 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Ferrite | 7.1MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 880mA | - | - | - | 39μH | 1kHz | 260mOhm Max | 880mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() ATFC-0402-1N4B-T Abracon LLC | 46 |
| Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10GHz | 500MHz | Ceramic | -45°C~85°C | Tape & Reel (TR) | - | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 700mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | - | 1.4nH | 500MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | 0.7A | - | - | - | 0.015 0.37mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0704S-680M-T Abracon LLC | 1231 |
| Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0704S | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 380mOhm | - | 85°C | -40°C | - | - | 690mA | - | Shielded | - | - | - | - | - | - | 68μH | 100kHz | 380mOhm | 690mA | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | - | RoHS Compliant | - | - | ||
![]() ASMPL-0805-R47M-T Abracon LLC | 89020 |
| Datasheet | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 80MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 1.1A | - | Unshielded | - | - | - | - | - | - | 470nH | - | 150mOhm Max | - | - | - | - | - | - | 1.3A | - | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASMPH-1008-R47M-T Abracon LLC | 89050 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | 105MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 1.8A | 2520 | 1008 | - | 470nH | 1MHz | 40mOhm | 1.5A | - | - | - | - | - | 1.5A | - | - | - | - | 900μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-FLR4020-2R2M-T Abracon LLC | 52 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | - | 8A | - | Shielded | - | - | - | - | - | - | 2.2μH | - | 23.5mOhm Max | - | - | - | - | - | - | 4.8A | - | - | 20% | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIMC-0402-10NJ-T Abracon LLC | 13776 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | 652.039032μg | - | - | 3.2GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | 300mA | - | Unshielded | - | - | 300mA | 1005 | 0402 | - | 10nH | 100MHz | 420mOhm Max | 300mA | - | - | 8 @ 100MHz | - | - | - | 9 | - | - | - | 500μm | 0.026 0.65mm | 990.6μm | 508μm | - | RoHS Compliant | Lead Free | - | ||
![]() AIRD-06-182K Abracon LLC | 217 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 85°C | -25°C | Wirewound | - | 800mA | - | Unshielded | - | - | 800mA | - | - | 19mm | 1.8mH | 1kHz | 1.39Ohm Max | 2.2A | - | - | 15 @ 50kHz | Radial | - | 2.2A | - | - | - | 21mm | - | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() ASPI-0704S-100M-T Abracon LLC | 15641 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0704S | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | - | - | 1.84A | - | Shielded | - | - | - | - | - | - | 10μH | 100kHz | 49mOhm | 1.84A | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | - | RoHS Compliant | Lead Free | - | ||
![]() AIRD-01-331K Abracon LLC | 19 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 85°C | -25°C | - | - | 1.3A | - | Unshielded | - | - | 1.3A | - | - | 14.5mm | 330μH | 1kHz | 336mOhm Max | 3.8A | - | - | - | Radial | - | 3.8A | - | - | - | - | 20.955mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | - | ||
![]() ASPI-4030S-1R2N-T Abracon LLC | 628000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 80MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 3.82A | - | Shielded | - | - | 3.82A | - | - | - | 1.2μH | 100kHz | 15mOhm | 5.8A | - | - | - | - | - | 5.8A | - | - | - | - | 3mm | 0.118 3.00mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | - | - |