- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-16-821K Abracon LLC | 44 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 190mA | - | - | - | - | 820μH | 10kHz | 2.1Ohm Max | - | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-16-150K Abracon LLC | 30 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 1.3A | - | - | - | - | 15μH | 10kHz | 50mOhm Max | - | POWER INDUCTOR | - | - | - | - | 1.4A | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-16-471K Abracon LLC | 17 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | 10kHz | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 250mA | - | - | - | - | 470μH | 10kHz | 1.2Ohm Max | - | POWER INDUCTOR | - | - | - | - | 240mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-04-102J Abracon LLC | 26 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 1.3MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 150mA | Unshielded | - | 150mA | - | - | 5mm | 700 μm | 1mH | 252kHz | 6Ohm Max | 150mA | - | - | 40 @ 252kHz | Radial | - | 150mA | 40 | - | - | - | 11.2mm | 0.441 11.20mm | 11.2mm | - | No | RoHS Compliant | - | - | ||
![]() AIUR-16-152K Abracon LLC | 47 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 150mA | Unshielded | - | 150mA | - | - | - | - | 1.5mH | 10kHz | 3.5Ohm Max | - | - | - | - | - | - | 135mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-16-333K Abracon LLC | 47 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 30mA | - | - | - | - | 33mH | 10kHz | 100Ohm Max | - | POWER INDUCTOR | - | - | - | - | 29mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-16-272K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 95mA | - | - | - | - | 2.7mH | 10kHz | 7.6Ohm Max | - | POWER INDUCTOR | - | - | - | - | 105mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-16-4R7K Abracon LLC | 12 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 1.3A | Unshielded | - | 1.3A | - | - | - | - | 4.7μH | 10kHz | 22mOhm Max | - | - | - | - | - | - | 2.5A | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-16-470K Abracon LLC | 10 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 800mA | - | - | - | - | 47μH | 10kHz | 120mOhm Max | - | POWER INDUCTOR | - | - | - | - | 760mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-16-100K Abracon LLC | 165 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 1.3A | Unshielded | - | 1.3A | - | - | - | - | 10μH | 10kHz | 41mOhm Max | - | - | - | - | - | - | 1.7A | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F1040-680M-T Abracon LLC | 17 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 100kHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 2A | Shielded | - | - | - | - | - | - | 68μH | - | 240mOhm Max | - | - | - | - | - | - | 3A | - | - | - | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPIAIG-F5020-1R2M-T Abracon LLC | 2621 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 9.4A | Shielded | - | - | - | - | - | - | 1.2μH | - | 16.3mOhm Max | - | - | - | - | - | - | 12.2A | - | - | - | 20% | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPIAIG-F7030-1R0M-T Abracon LLC | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.307Lx0.299W 7.80mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 21.8A | Shielded | - | - | - | - | - | - | 1μH | - | 5mOhm Max | - | - | - | - | - | - | 28A | - | - | - | 20% | - | 0.122 3.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AISC-0603F-R12J-T Abracon LLC | 33 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 1.34GHz | 7.9MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0603F | 0.063Lx0.039W 1.60mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Unshielded | - | 670mA | 1608 | 0603 | - | - | 120nH | 7.9MHz | 180mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F6030-1R0M-T Abracon LLC | 12880 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 52MHz | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 18A | Shielded | - | - | - | - | - | - | 1μH | - | 6.05mOhm Max | - | - | - | - | - | - | - | - | - | - | 20% | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIAP-02-220K Abracon LLC | 23 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | Ferrite | - | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 2.7A | Unshielded | - | 2.7A | - | - | - | - | 22μH | 1kHz | 50mOhm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | 13.97mm | - | No | RoHS Compliant | - | - | ||
![]() ASPI-4030S-1R5N-T Abracon LLC | 89 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 62MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.34A | Shielded | - | 3.34A | - | - | - | - | 1.5μH | 100kHz | 20mOhm | 4.84A | - | - | - | - | - | 4.84A | - | - | - | - | 3mm | 0.118 3.00mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | Lead Free | - | ||
![]() AIAC-4125C-R206J-T Abracon LLC | 69000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 700MHz | - | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-4125C | 0.354Lx0.173W 9.00mmx4.40mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3A | Unshielded | - | 3A | - | - | 9mm | - | 206nH | 50MHz | 10.5mOhm Max | 3A | - | - | 100 @ 50MHz | - | - | - | 100 | - | - | - | - | 0.197 5.00mm | 8.9916mm | 4.3942mm | - | RoHS Compliant | - | - | ||
![]() ATFC-0201-6N8G-T Abracon LLC | 30000 |
| Datasheet | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4GHz | - | Ceramic | Q MEASURED AT 500MHZ | -25°C~85°C | Tape & Reel (TR) | - | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | - | - | 110mA | Unshielded | 1 | - | - | - | - | - | 6.8nH | - | 2.3Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | 0.11A | - | - | 0.011 0.28mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0309-470M-T4 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | - | Nickel Zinc Ferrite (NiZn) | DCR IS MEASURED AT 20% TOLERANCE | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0309 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 220mA | - | - | - | - | 47μH | 100kHz | 3.3Ohm | 210mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 210mA | - | 1212 | - | - | 787.4μm | 0.035 0.90mm | - | - | - | RoHS Compliant | - | - |