- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Current Rating | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0412S-8R2N-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0412S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 740mA | - | - | 8.2μH | 100kHz | 340mOhm Max | 1A | - | - | - | - | - | 880mA | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0412S-1R2N-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0412S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 1.88A | - | - | 1.2μH | 100kHz | 71mOhm Max | 1A | - | - | - | - | - | 2A | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0412S-1R5N-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0412S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 1.69A | - | - | 1.5μH | 100kHz | 83mOhm Max | 1A | - | - | - | - | - | 1.9A | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0412S-6R8N-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0412S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 780mA | - | - | 6.8μH | 100kHz | 307mOhm Max | 1A | - | - | - | - | - | 980mA | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0412S-180M-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0412S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 480mA | - | - | 18μH | 100kHz | 730mOhm Max | 1A | - | - | - | - | - | 550mA | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0412S-4R7N-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0412S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 930mA | - | - | 4.7μH | 100kHz | 212mOhm Max | 1A | - | - | - | - | - | 1.1A | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0412S-120M-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0412S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 590mA | - | - | 12μH | 100kHz | 483mOhm Max | 1A | - | - | - | - | - | 650mA | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0412S-330M-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0412S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 390mA | - | - | 33μH | 100kHz | 989mOhm Max | 1A | - | - | - | - | - | 450mA | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0412S-220M-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0412S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 440mA | - | - | 22μH | 100kHz | 817mOhm Max | 1A | - | - | - | - | - | 480mA | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-12-102K Abracon LLC | 30 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 1MHz | - | Ferrite | -40°C~85°C | Bulk | 2007 | AIUR-12 | 0.283Dia 7.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 170mA | - | Unshielded | - | 170mA | - | - | 1mH | 100kHz | 3.8Ohm Max | - | - | - | 30 @ 100kHz | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIRD-01-2R2M Abracon LLC | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 9A | 14.5mm | - | 2.2μH | 1kHz | 5mOhm Max | 47A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-2410-2R2M-T2 Abracon LLC | 41 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 100kHz | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2410 | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.2A | - | Shielded | - | 1.2A | - | - | 2.2μH | 100kHz | 140mOhm | 1A | - | - | - | - | - | 1.3A | - | - | - | - | - | 1mm | 0.039 1.00mm | 2.3876mm | 2.3876mm | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-S6055-680M-T Abracon LLC | 80000 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 6.4MHz | 100kHz | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S6055 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.25A | - | Shielded | - | - | - | - | 68μH | - | 353mOhm | - | - | - | - | - | - | 1.4A | - | - | - | 20% | - | - | 0.224 5.70mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIRD-03-221K Abracon LLC | 64 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 5.5A | - | Unshielded | - | 5.5A | 22mm | - | 220μH | 1Hz | 80mOhm Max | 8.7A | - | - | - | Radial | - | 8.7A | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | Contains Lead | - | ||
![]() AIRD-03-332K Abracon LLC | 41 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 1.3A | - | Unshielded | - | 1.3A | 22mm | - | 3.3mH | 1Hz | 1.27Ohm Max | 2A | - | - | - | Radial | - | 2A | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | - | ||
![]() AIUR-06-100K Abracon LLC | 40 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -25°C | Wirewound | - | 5A | - | Unshielded | - | 5A | 7.37mm | 810 μm | 10μH | 1kHz | 31mOhm Max | 8.8A | - | - | - | Radial | - | 8.8A | - | - | - | - | - | 18mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | - | - | ||
![]() AISC-0402HP-33NJ-T Abracon LLC | 17 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | 2.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 490mA | - | Unshielded | - | 490mA | - | - | 33nH | 250MHz | 320mOhm Max | 490mA | - | - | 25 @ 250MHz | - | - | - | 25 | - | - | - | - | 500μm | 0.024 0.60mm | 990.6μm | 558.8μm | - | RoHS Compliant | - | - | ||
![]() AISC-0402-1N0J-T Abracon LLC | 13213 |
| Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 12.7GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 1.36A | TR, 7 Inch | Unshielded | 1 | - | - | - | 1nH | 250MHz | 45mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 250MHz | - | 13 | - | - | 0503 | 1.36A | - | - | - | 0.026 0.66mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-FLR4020-1R0M-T Abracon LLC | 44 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 11A | - | Shielded | - | - | - | - | 1μH | - | 11.7mOhm Max | - | - | - | - | - | - | 8A | - | - | - | 20% | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIUR-16-822K Abracon LLC | 5 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 60mA | - | - | 8.2mH | 10kHz | 20Ohm Max | - | POWER INDUCTOR | - | - | - | - | 57mA | - | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - |