- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIRD-06-1R08M Abracon LLC. | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | Ferrite | - | Bulk | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 85°C | -25°C | Wirewound | - | - | Unshielded | - | - | - | 11.4A | - | - | 19mm | - | - | - | 1.8 μH | 1kHz | - | 68A | - | - | Radial | 68A | - | 3mOhm | - | - | 21mm | - | 21.0058mm | 21mm | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-F5030-3R3M-T Abracon LLC | 3858 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 8.1A | Shielded | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 23.1mOhm Max | - | - | - | - | 8.7A | - | - | - | 20% | - | - | 0.122 3.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASMPL-0603-R22N-T Abracon LLC | 4298 |
| Datasheet | 13 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 180MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | 1.2A | Unshielded | - | - | - | - | - | - | - | - | - | - | 220nH | - | 150mOhm Max | - | - | - | - | 1.45A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0403H-470K-T Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 540mA | - | - | - | - | - | - | 47μH | 100kHz | 844mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-1210-39NJ-T Abracon LLC | 48000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 15.989131mg | - | 1.5GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 1A | Unshielded | - | - | - | 1A | 3225 | 1210 | - | - | - | - | 39nH | 100MHz | 120mOhm Max | 1A | - | 55 @ 300MHz | - | - | 55 | - | - | - | - | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.9464mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0630LR-5R6M-T15 Abracon LLC | 202 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Carbonyl Powder | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | - | - | 6A | Shielded | - | - | - | 6A | - | - | - | - | - | - | 5.6μH | 100kHz | 35.5mOhm Max | 5A | - | - | - | 5A | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.6548mm | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-1R2N-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 72MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 2.15A | - | - | - | - | - | - | 1.2μH | 100kHz | 29mOhm | 5.1A | - | - | - | 5.1A | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-560M-T Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 410mA | - | - | - | - | - | - | 56μH | 100kHz | 800mOhm | 660mA | - | - | - | 660mA | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-1R5N-T Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 71MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 1.98A | - | - | - | - | - | - | 1.5μH | 100kHz | 35mOhm | 4.45A | - | - | - | 4.45A | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-620M-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 9.6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 390mA | - | - | - | - | - | - | 62μH | 100kHz | 900mOhm | 650mA | - | - | - | 650mA | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-101M-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 6.3MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 310mA | Shielded | - | - | - | 310mA | - | - | - | - | - | - | 100μH | 100kHz | 1.55Ohm | 480mA | - | - | - | 480mA | - | - | - | - | - | 2mm | 0.079 2.00mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | - | - | ||
![]() AIRD-02-1R8K Abracon LLC | 12 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | 11.4A | - | - | - | 12.5mm | 19mm | 1.8 mm | 1.8μH | 1kHz | 3mOhm Max | - | POWER INDUCTOR | - | - | 68A | - | - | 68A | - | - | 21.0058mm | 0.827 21.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-430M-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 450mA | - | - | - | - | - | - | 43μH | 100kHz | 660mOhm | 770mA | - | - | - | 770mA | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-5R6M-T Abracon LLC | 628000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 30MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 1.22A | - | - | - | - | - | - | 5.6μH | 100kHz | 90mOhm | 2.2A | - | - | - | 2.2A | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0403S-332M-T Abracon LLC | 223000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 100kHz | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 80mA | Shielded | - | 4.45mm | - | 80mA | - | - | - | - | - | - | 3.3mH | 100kHz | 11Ohm Max | 80mA | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.45mm | No | RoHS Compliant | - | - | ||
![]() ASPI-2010-4R7M-T Abracon LLC | 1726 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 820mA | Shielded | - | - | - | 820mA | - | - | - | - | - | - | 4.7μH | 1MHz | 479mOhm Max | 850mA | - | - | - | 850mA | - | - | - | - | - | 1mm | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | RoHS Compliant | - | - | ||
![]() AIRD-02-561K Abracon LLC | 37 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 1.6A | Unshielded | - | - | - | 1.6A | - | - | 19mm | - | - | - | 560μH | 1kHz | 388mOhm Max | 4.1A | - | - | Radial | 4.1A | - | - | - | - | - | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | Contains Lead | - | ||
![]() AIMC-0402HQ-2N7C-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | - | - | 6GHz | - | Ceramic | -55°C~125°C | Cut Tape (CT) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | Ceramic | - | 700mA | Unshielded | - | - | - | 700mA | 1005 | 0402 | - | - | - | - | 2.7nH | 250MHz | 90mOhm Max | 700mA | - | 20 @ 250MHz | - | - | 20 | - | - | - | - | 500μm | 0.026 0.65mm | 990.6μm | 609.6μm | - | RoHS Compliant | - | - | ||
![]() ASMPH-0806-1R5M-T Abracon LLC | 32 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | 0806 (2016 Metric) | - | - | 60MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-0806 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 1.2A | Shielded | - | - | - | 1.2A | 2016 | 0806 | - | - | - | - | 1.5μH | 1MHz | 110mOhm | 700mA | - | - | - | 700mA | - | - | - | - | - | 900μm | 0.039 1.00mm | 2.0066mm | 1.6mm | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-S8050-330M-T Abracon LLC | 19 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | 7.6MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S8050 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 2A | Shielded | - | - | - | - | - | - | - | - | - | - | 33μH | - | 122mOhm | - | - | - | - | 3A | - | - | - | 20% | - | - | 0.205 5.20mm | - | - | - | RoHS Compliant | - | AEC-Q200 |