- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPIAIG-F1040-180M-T Abracon LLC | 8 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 100kHz | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 5.5A | - | Shielded | - | - | - | - | - | - | - | - | - | 18μH | - | 62mOhm Max | - | - | - | - | - | - | 9A | - | - | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-U252010-R47M-T Abracon LLC | 48 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-U | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 470nH | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-16-820K Abracon LLC | 182 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 490mA | - | - | - | - | - | 82μH | 10kHz | 240mOhm Max | - | POWER INDUCTOR | - | - | - | - | 580mA | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-2010-6R8M-T Abracon LLC | 10 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 580mA | - | Shielded | - | - | - | 580mA | - | - | - | - | - | 6.8μH | 1MHz | 816mOhm Max | 700mA | - | - | - | - | - | 700mA | - | - | - | 1mm | 0.039 1.00mm | 2.0066mm | 1.6mm | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-1040HI-R22M-T05 Abracon LLC | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-1040HI | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | Wirewound | - | 35A | - | Unshielded | - | - | - | 35A | - | - | - | - | - | 220nH | 100kHz | 0.96mOhm Max | 68A | - | - | - | - | - | 68A | - | - | - | 4mm | 0.157 4.00mm | 11.1506mm | 10mm | - | RoHS Compliant | - | - | ||
![]() AIML-0603-R27K-T Abracon LLC | 36000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | 2.012816mg | - | - | 255MHz | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 50mA | - | Shielded | - | - | - | 50mA | 1608 | 0603 | - | - | - | 270nH | 25MHz | 800mOhm Max | 50mA | - | - | 15 @ 25MHz | - | - | - | 15 | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | RoHS Compliant | - | - | ||
![]() AIUR-07-681K Abracon LLC | 21 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 150mA | - | Unshielded | - | - | - | 150mA | - | - | 4mm | - | 500 μm | 680μH | 1kHz | 4.7Ohm Max | 180mA | - | - | 58 @ 1kHz | Radial | - | 180mA | - | - | - | 5.1mm | 0.201 5.10mm | 4.6mm | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0504-221K-T Abracon LLC | 46 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2004 | ASPI-0504 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 1.57Ohm | 85°C | -40°C | Wirewound | - | 350mA | - | Unshielded | - | - | - | 350mA | - | - | - | - | - | 220μH | 1kHz | 1.57Ohm Max | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | 5.7912mm | 5.207mm | - | RoHS Compliant | Lead Free | - | ||
![]() AIMC-0201-3N3S-T Abracon LLC | 17533 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | 170.097139μg | - | - | 10GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 200mA | - | Unshielded | - | - | - | 200mA | 0603 | 0201 | - | - | - | 3.3nH | 100MHz | 400mOhm Max | 200mA | - | - | 4 @ 100MHz | - | - | - | 4 | - | - | 300μm | 0.014 0.35mm | 609.6μm | 304.8μm | - | RoHS Compliant | - | - | ||
![]() AIRD-03-152K Abracon LLC | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 2A | - | Unshielded | - | - | - | 2A | - | - | 22mm | - | - | 1.5mH | 1Hz | 518mOhm Max | 3.4A | - | - | - | Radial | - | 3.4A | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0705-470K-T Abracon LLC | 25000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.1A | - | Unshielded | - | - | - | 1.1A | - | - | - | - | - | 47μH | 2.52MHz | 180mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | - | - | ||
![]() AIUR-16-221K Abracon LLC | 44 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 385mA | - | - | - | - | - | 220μH | 10kHz | 535mOhm Max | - | POWER INDUCTOR | - | - | - | - | 350mA | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIAP-02-120K Abracon LLC | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 3.6A | - | Unshielded | - | - | - | 3.6A | - | - | - | - | - | 12μH | 1kHz | 37mOhm Max | 3.6A | - | - | - | Axial | - | - | - | - | - | - | - | 13.97mm | - | No | RoHS Compliant | - | - | ||
![]() AISC-1210H-820K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 1210 | - | - | - | 12MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±10% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 200mA | - | Unshielded | - | 2.7mm | - | 200mA | 3225 | 1210 | - | - | - | 82μH | 100kHz | 4.58Ohm Max | 200mA | - | - | - | - | - | - | - | 20% | - | 2mm | 0.098 2.50mm | 3.5052mm | 2.5mm | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-F6030-R18M-T Abracon LLC | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 143MHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 32A | - | Shielded | - | - | - | - | - | - | - | - | - | 180nH | - | 1.75mOhm Max | - | - | - | - | - | - | 36A | - | 20% | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPIAIG-S6055-101M-T Abracon LLC | 80000 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.2MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S6055 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.1A | - | Shielded | - | - | - | - | - | - | - | - | - | 100μH | - | 434mOhm | - | - | - | - | - | - | 1.1A | - | 20% | - | - | 0.224 5.70mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIRD-02-681K Abracon LLC | 41 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 1.6A | - | - | 19mm | 12.5mm | - | 680μH | 1kHz | 430mOhm Max | 3.7A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 21mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() AISM-1812-5R6K-T Abracon LLC | 12 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 33MHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | 300mA | 4532 | 1812 | - | - | - | 5.6μH | 7.96MHz | 1.1Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 50 | - | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIRD-03-391K Abracon LLC | 325 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 4A | - | Unshielded | - | - | - | 4A | - | - | 22mm | - | - | 390μH | 1Hz | 169mOhm Max | 6.7A | - | - | - | Radial | - | 6.7A | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-S4035-6R8M-T Abracon LLC | 874 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 24MHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-S4035 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 2.2A | - | Shielded | - | - | - | - | - | - | - | - | - | 6.8μH | - | 101mOhm Max | - | - | - | - | - | - | 2.8A | - | 20% | - | - | 0.146 3.70mm | - | - | - | RoHS Compliant | - | AEC-Q200 |