- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATFC-0402-8N0B-T Abracon LLC | 37 |
| Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.5GHz | - | Ceramic | - | -45°C~85°C | Tape & Reel (TR) | - | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 220mA | Tape, Paper | Unshielded | 1 | - | Chip | - | - | - | - | - | 8nH | 500MHz | 1.25Ohm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | - | 0.22A | - | - | - | - | 0.015 0.37mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-04-123J Abracon LLC | 41 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 400kHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 40mA | - | Unshielded | - | - | - | 40mA | - | - | 5mm | 700 μm | 12mH | 79.6kHz | 40Ohm Max | 40mA | - | - | 40 @ 79.6kHz | Radial | - | 40mA | 40 | - | - | - | - | - | 11.2mm | 0.441 11.20mm | 11.2mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() AISM-1210-150K-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | 20MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 85°C | -40°C | Wirewound | - | 130mA | - | Unshielded | - | 2.7mm | - | 130mA | 3225 | 1210 | - | - | 15μH | 2.52MHz | 2.8Ohm Max | 130mA | - | - | 30 @ 2.52MHz | - | - | - | 30 | - | - | - | - | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.5mm | No | - | RoHS Compliant | - | - | ||
![]() ASMPH-0806-4R7M-T Abracon LLC | 5769 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | 0806 (2016 Metric) | - | - | 30MHz | - | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-0806 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 1.1A | - | Shielded | - | - | - | 1.1A | 2016 | 0806 | - | - | 4.7μH | 1MHz | 140mOhm | 220mA | - | - | - | - | - | 220mA | - | - | - | - | - | - | 900μm | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-1367-R10M-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-1367 | 0.551Lx0.508W 14.00mmx12.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.9mm | - | 60A | - | - | - | - | 100nH | 200kHz | 0.5mOhm Max | 75A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | 80A | - | 5451 | - | - | - | - | 6.7mm | 0.264 6.70mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-0705-330K-T Abracon LLC | 41 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.2A | - | Unshielded | - | - | - | 1.2A | - | - | - | - | 33μH | 2.52MHz | 130mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() AISM-1812-331K-T Abracon LLC | 48 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | 3.5MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 85mA | - | Unshielded | - | - | - | 85mA | 4532 | 1812 | - | - | 330μH | 796kHz | 15Ohm Max | 85mA | - | - | 40 @ 796kHz | - | - | - | 40 | - | - | - | - | - | 3.2mm | 0.110 2.80mm | 4.4958mm | 3.2004mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0705-560K-T Abracon LLC | 667 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 940mA | - | Unshielded | - | - | - | 940mA | - | - | - | - | 56μH | 2.52MHz | 240mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0705-151K-T Abracon LLC | 12 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 580mA | - | Unshielded | - | - | - | 580mA | - | - | - | - | 150μH | 1kHz | 640mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() ATCA-06-301M-V Abracon LLC | 82 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | 1kHz | Iron Powder | - | -40°C~105°C | Tray | 2016 | ATCA | 1.260Lx0.630W 32.00mmx16.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | - | - | 5A | - | Unshielded | - | - | - | - | - | - | - | - | 300μH | - | 64mOhm Max | - | - | - | - | - | - | - | - | - | - | 20% | 5A | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() AISM-1210-180K-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | 20MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 85°C | -40°C | Wirewound | - | 120mA | - | Unshielded | - | 2.7mm | - | 120mA | 3225 | 1210 | - | - | 18μH | 2.52MHz | 3.3Ohm Max | 120mA | - | - | 30 @ 2.52MHz | - | - | - | 30 | - | - | - | - | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | - | - | ||
![]() AIRD-02-3R9M Abracon LLC | 50 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 11.4A | - | Unshielded | - | - | - | 11.4A | - | - | 19mm | - | 3.9μH | 1kHz | 5mOhm Max | 50A | - | - | - | Radial | - | 50A | - | - | - | - | - | 21mm | - | 0.827 21.00mm | 21mm | - | No | - | RoHS Compliant | - | - | ||
![]() AIML-1206-R56K-T Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | - | - | 130MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 150mA | - | Shielded | - | - | - | 150mA | 3216 | 1206 | - | - | 560nH | 25MHz | 550mOhm Max | 150mA | - | - | 35 @ 25MHz | - | - | - | 25 | - | - | - | - | - | 800μm | 0.055 1.40mm | 3.2004mm | 1.6002mm | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-6N8J-T Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | 5.8GHz | - | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 1.4A | - | Unshielded | - | - | - | 1.4A | 1608 | 0603 | - | - | 6.8nH | 250MHz | 50mOhm Max | 1.4A | - | - | 35 @ 250MHz | - | - | - | 35 | - | - | - | - | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.12mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AIMC-0805-10NJ-T Abracon LLC | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | 2.1GHz | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 300mA | - | Unshielded | - | - | - | 300mA | 2012 | 0805 | - | - | 10nH | 100MHz | 300mOhm Max | 300mA | - | - | 15 @ 100MHz | - | - | - | 15 | - | - | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-R25J-T Abracon LLC | 112800 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 900MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 260mA | 1608 | 0603 | - | - | 250nH | 100MHz | 2Ohm Max | 260mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 28 @ 100MHz | - | 28 | - | 28 | - | - | - | - | - | 1.02mm | 0.040 1.02mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIMC-0201-1N0S-T Abracon LLC | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | 170.097139μg | RECTANGULAR PACKAGE | 12GHz | - | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | NO | 1 | - | - | 300mA | 0603 | 0201 | - | - | 1nH | 100MHz | 200mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | 4 | - | - | - | - | - | 300μm | 0.014 0.35mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-9N1J-T Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4.3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 1A | - | - | - | - | 9.1nH | 250MHz | 108mOhm Max | 1A | HIGH CURRENT INDUCTOR | DUAL ENDED | 28 @ 250MHz | - | 28 | - | 28 | - | - | - | - | - | 1.02mm | 0.040 1.02mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F1265-3R3M-T Abracon LLC | 13 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 18A | - | Shielded | - | - | - | - | - | - | - | - | 3.3μH | - | 6.8mOhm Max | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-0503H-180M-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.6A | - | - | - | - | 18μH | 100kHz | 180mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | RoHS Compliant | - | - |