- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0503H-331K-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 280mA | Unshielded | 280mA | 330μH | 100kHz | 3.2Ohm Max | - | 0.138 3.50mm | 5.7912mm | 5.207mm | RoHS Compliant | ||
![]() ASPI-0503H-3R3M-T Abracon LLC | 723000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 2.8A | 3.3μH | 100kHz | 50mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0503H-820K-T Abracon LLC | 723000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 650mA | 82μH | 100kHz | 800mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0503H-181K-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 410mA | 180μH | 100kHz | 1.5Ohm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0503H-121K-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 580mA | 120μH | 100kHz | 1Ohm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-U201610-R22M-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | Tape & Reel (TR) | - | ASPI-U | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | - | - | Unshielded | - | 220nH | - | - | - | 0.039 1.00mm | - | - | RoHS Compliant | ||
![]() ASPI-0403H-150K-T Abracon LLC | 3509 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 920mA | 15μH | 100kHz | 235mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0403H-5R6M-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1.6A | 5.6μH | 100kHz | 101mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0403H-120K-T Abracon LLC | 46 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1.05A | 12μH | 100kHz | 210mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0403H-1R8M-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 2.91A | 1.8μH | 100kHz | 42mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0403H-8R2K-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1.26A | 8.2μH | 100kHz | 132mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0403H-2R2M-T Abracon LLC | 1883 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 2.6A | 2.2μH | 100kHz | 47mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0403H-270K-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 710mA | 27μH | 100kHz | 522mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0503H-150M-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 100kHz | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1.7A | 15μH | 100kHz | 150mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0503H-220M-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1.5A | 22μH | 100kHz | 220mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0503H-151K-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 430mA | Unshielded | 430mA | 150μH | 100kHz | 1.3Ohm Max | - | 0.138 3.50mm | 5.7912mm | 5.207mm | RoHS Compliant | ||
![]() ASPI-0503H-270K-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1.4A | 27μH | 100kHz | 240mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() ASPI-0503H-560K-T Abracon LLC | 723000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 850mA | 56μH | 100kHz | 500mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant | ||
![]() AISC-0805HQ-51NJ-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | 1.4GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0805HQ | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | e3 | Active | 1 (Unlimited) | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Unshielded | 1A | 51nH | 200MHz | 120mOhm Max | 65 @ 500MHz | 0.060 1.52mm | - | - | RoHS Compliant | ||
![]() ASPI-0403H-1R4M-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 3.3A | 1.4μH | 100kHz | 38mOhm Max | - | 0.138 3.50mm | - | - | RoHS Compliant |