- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0403H-180K-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 840mA | - | - | 18μH | 100kHz | 338mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0403H-2R7M-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 2.43A | - | - | 2.7μH | 100kHz | 52mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0403H-330K-T Abracon LLC | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 640mA | - | - | 33μH | 100kHz | 540mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0403H-3R9M-T Abracon LLC | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.98A | - | Unshielded | - | - | - | - | 1.98A | - | - | 3.9μH | 100kHz | 76mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() ASPI-0403H-100K-T Abracon LLC | 17 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.15A | - | Unshielded | - | - | - | - | 1.15A | - | - | 10μH | 100kHz | 182mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() AISC-0805HQ-22NJ-T Abracon LLC | 46 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 0805 | - | 2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0805HQ | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.2A | - | Unshielded | - | - | - | - | 1.2A | - | - | 22nH | 250MHz | 100mOhm Max | - | - | - | 80 @ 500MHz | - | - | - | - | - | - | - | 0.060 1.52mm | 2.286mm | 1.7272mm | - | RoHS Compliant | - | ||
![]() ASMCI-0603-2R2M-T Abracon LLC | 598 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 50MHz | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMCI-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 140mA | - | Shielded | - | - | - | - | 140mA | 1608 | 0603 | 2.2μH | - | 400mOhm | 140mA | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | RoHS Compliant | - | ||
![]() ASPI-0628-150M-T1 Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 0628 | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.8A | - | Shielded | - | - | - | - | 1.8A | - | - | 15μH | 100kHz | 95mOhm | - | - | - | - | - | 1.6A | - | - | - | - | - | 0.110 2.80mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | ||
![]() AISC-0603HP-10NJ-T Abracon LLC | 2630 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 4.8GHz | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 1.35A | - | Unshielded | - | - | - | - | 1.35A | 1608 | 0603 | 10nH | 250MHz | 60mOhm Max | 1.35A | - | - | 35 @ 250MHz | - | - | 35 | - | - | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.12mm | - | RoHS Compliant | - | ||
![]() ATFC-0201-1N4B-T Abracon LLC | 30 |
| Datasheet | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.1,0.2,0.3 NANOHENRY, Q MEASURED AT 500MHZ | -25°C~85°C | Tape & Reel (TR) | - | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | - | - | 250mA | - | Unshielded | 1 | - | - | - | - | - | - | 1.4nH | - | 450mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | 8 | - | - | - | 0.25A | - | - | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() AIML-0805-R082K-T Abracon LLC | 5 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | 255MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 300mA | - | Shielded | - | - | - | - | 300mA | 2012 | 0805 | 82nH | 50MHz | 200mOhm Max | 300mA | - | - | 15 @ 50MHz | - | - | 15 | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | - | ||
![]() AISM-1812-8R2K-T Abracon LLC | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | - | 270mA | 4532 | 1812 | 8.2μH | 7.96MHz | 1.4Ohm Max | 270mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | 50 | - | - | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1210-101K-T Abracon LLC | 8692 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | - | - | 40mA | 3225 | 1210 | 100μH | 796kHz | 10Ohm Max | 40mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-0428S-2R2M-T Abracon LLC | 178 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 2.04A | - | Shielded | - | - | - | - | 2.04A | - | - | 2.2μH | 100kHz | 31.3mOhm Max | 2.04A | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 4.699mm | 4.699mm | - | RoHS Compliant | - | ||
![]() AISC-0805HQ-2N5J-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0805HQ | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.6A | - | - | 2.5nH | 250MHz | 20mOhm Max | - | - | - | 80 @ 1.5GHz | - | - | - | - | - | - | - | 0.060 1.52mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1812-101K-T Abracon LLC | 12 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | 8MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 110mA | - | Unshielded | - | - | - | - | 110mA | 4532 | 1812 | 100μH | 796kHz | 8Ohm Max | 110mA | - | - | 40 @ 796kHz | - | - | 40 | - | - | - | 3.2mm | 0.110 2.80mm | 4.4958mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() AISC-1210H-330K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | NO | 1 | 2.7mm | - | - | 350mA | 3225 | 1210 | 33μH | 100kHz | 1.94Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | - | 35 | - | - | 1410 | - | 20% | 2mm | 0.098 2.50mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-0615FS-2R2N-T2 Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0615FS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | - | - | 2.9A | - | Shielded | - | - | - | - | 2.9A | - | - | 2.2μH | 100kHz | 24mOhm | - | - | - | - | - | 3.5A | - | - | - | - | 1.4986mm | 0.087 2.20mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | Lead Free | ||
![]() ASPI-0418S-3R3N-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0418S | 0.165Lx0.165W 4.20mmx4.20mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 1.41A | - | - | 3.3μH | 100kHz | 100mOhm Max | 1A | - | - | - | - | 1.4A | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0418S-3R9N-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0418S | 0.165Lx0.165W 4.20mmx4.20mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 1.37A | - | - | 3.9μH | 100kHz | 111mOhm Max | 1A | - | - | - | - | 1.3A | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - |