- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-1210-R47J-T Abracon LLC | 39 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 15.989131mg | - | - | 480MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 490mA | Unshielded | - | - | - | 490mA | 3225 | 1210 | - | - | - | 470nH | 50MHz | 800mOhm Max | 490mA | - | 45 @ 150MHz | - | - | 45 | - | - | - | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.9464mm | - | - | RoHS Compliant | - | - | ||
![]() AIUR-06-272K Abracon LLC | 33 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -25°C | Wirewound | - | 390mA | Unshielded | - | - | - | 390mA | - | - | 7.37mm | - | 810 μm | 2.7mH | 1kHz | 2.8Ohm Max | 540mA | - | - | Radial | 540mA | - | - | - | 12.7mm | 18mm | 0.710 18.03mm | 18.03mm | - | No | - | RoHS Compliant | - | - | ||
![]() AIML-0603-1R0K-T Abracon LLC | 800 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | - | 125MHz | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 25mA | Shielded | - | - | - | 25mA | 1608 | 0603 | - | - | - | 1μH | 10MHz | 600mOhm Max | 25mA | - | 35 @ 10MHz | - | - | 35 | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AIUR-03-2R2M Abracon LLC | 40 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 100MHz | 7.96MHz | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 3.2A | Unshielded | - | - | - | 3.2A | - | - | - | - | - | 2.2μH | 7.96MHz | 21mOhm Max | - | - | 20 @ 7.96MHz | - | 6.5A | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-3012S-150M-T Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 27MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-3012S | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 710mA | Shielded | - | - | - | 710mA | - | - | - | - | - | 15μH | 100kHz | 360mOhm | - | - | - | - | 450mA | - | - | - | - | 1.2mm | 0.055 1.40mm | 2.9972mm | 2.9972mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASMPL-0603-R68N-T Abracon LLC | 24 |
| Datasheet | 13 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 100MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | 900mA | Unshielded | - | - | - | - | - | - | - | - | - | 680nH | - | 275mOhm Max | - | - | - | - | 800mA | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-01-101M-H Abracon LLC | 355 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 0.709Dia 18.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | - | - | 2A | Unshielded | - | - | - | - | - | - | - | - | - | 100μH | - | 81mOhm Max | - | - | - | - | - | - | 20% | 2A | - | - | 0.453 11.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() AIML-0805-R39K-T Abracon LLC | 588 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | - | - | - | 135MHz | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 200mA | Shielded | - | - | - | 200mA | 2012 | 0805 | - | - | - | 390nH | 25MHz | 650mOhm Max | 200mA | - | 25 @ 25MHz | - | - | 25 | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.25mm | - | - | RoHS Compliant | - | - | ||
![]() AIAC-2712C-43N5J-T Abracon LLC | 26 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1GHz | - | Air | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-2712C | 0.236Lx0.098W 6.00mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.5A | Unshielded | - | - | - | 2.5A | - | - | 6mm | - | - | 43.5nH | 150MHz | 6.7mOhm Max | 2.5A | - | 100 @ 150MHz | - | - | 100 | - | - | - | - | 0.110 2.80mm | 5.9944mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0403-2R7M-T Abracon LLC | 22 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.58A | Unshielded | - | - | - | 1.58A | - | - | - | - | - | 2.7μH | 7.96MHz | 78.7mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() AIAP-01-471K-T Abracon LLC | 2068 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | Axial | - | - | Ferrite | 1.4MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 240mA | Unshielded | - | - | - | 240mA | - | - | - | - | - | 470μH | 1kHz | 3.4Ohm Max | 240mA | - | - | Axial | - | - | - | - | - | - | - | 9.144mm | - | No | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F5020-1R5M-T Abracon LLC | 24 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 8.8A | Shielded | - | - | - | - | - | - | - | - | - | 1.5μH | - | 18.7mOhm Max | - | - | - | - | 11.7A | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASMPH-0805-2R2M-T Abracon LLC | 2751 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | - | - | - | 40MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 900mA | Shielded | - | 1.25mm | - | 900mA | 2012 | 0805 | - | - | - | 2.2μH | 1MHz | 200mOhm | 500mA | - | - | - | 500mA | - | - | - | - | 900μm | 0.039 1.00mm | 2.0066mm | 1.25mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AIMC-0805-27NJ-T Abracon LLC | 100 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | - | - | - | 1.3GHz | 100MHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 300mA | Unshielded | - | - | - | 300mA | 2012 | 0805 | - | - | - | 27nH | 100MHz | 550mOhm Max | 300mA | - | 15 @ 100MHz | - | - | 15 | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-0315FS-220M-T2 Abracon LLC | 429390 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | - | - | 800mA | Shielded | - | - | - | 500mA | - | - | - | - | - | 22μH | 100kHz | 475mOhm | - | - | - | - | 550mA | - | - | - | - | 1.4986mm | 0.059 1.50mm | 2.9972mm | 2.9972mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-0603F-R33J-T Abracon LLC | 69000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | - | 730MHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0603F | 0.063Lx0.039W 1.60mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 510mA | Unshielded | - | - | - | 510mA | 1608 | 0603 | - | - | - | 330nH | 7.9MHz | 290mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.6002mm | 990.6μm | - | - | RoHS Compliant | - | - | ||
![]() AIRD-02-122K Abracon LLC | 50 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | 800mA | - | - | 19mm | 12.5mm | - | 1.2mH | 1kHz | 1.14Ohm Max | 2.7A | POWER INDUCTOR | - | Radial | - | - | - | - | 21mm | 21.0058mm | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASPI-0310FS-6R8M-T2 Abracon LLC | 24 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Nickel Zinc Ferrite (NiZn) | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0310FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 1.3A | Shielded | - | - | - | 700mA | - | - | - | - | - | 6.8μH | 100kHz | 260mOhm | - | - | - | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIRD-02-471K Abracon LLC | 17 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 1.6A | Unshielded | - | - | - | 1.6A | - | - | 19mm | - | - | 470μH | 1kHz | 355mOhm Max | 4.5A | - | - | Radial | 4.5A | - | - | - | 21mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | - | RoHS Compliant | - | - | ||
![]() AIMC-0402-8N2S-T Abracon LLC | 9046 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | - | - | - | 3.6GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 300mA | Unshielded | - | - | - | 300mA | 1005 | 0402 | - | - | - | 8.2nH | 100MHz | 400mOhm Max | 300mA | - | 8 @ 100MHz | - | - | 9 | - | - | - | 500μm | 0.026 0.65mm | 990.6μm | 508μm | - | - | RoHS Compliant | - | - |