- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0402F-18NJ-T Abracon LLC | 41 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0402 | - | - | - | 3GHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0402F | 0.043Lx0.024W 1.10mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.4A | - | Unshielded | - | - | 1.4A | - | - | - | - | 18nH | 100MHz | 46mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | 1.0922mm | 609.6μm | - | RoHS Compliant | - | - | ||
![]() AIUR-08-121K Abracon LLC | 49 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 1.5A | - | Unshielded | - | - | 1.5A | - | - | 4mm | 600 μm | 120μH | 1kHz | 200mOhm Max | 400mA | - | - | - | Radial | - | - | - | - | - | 10mm | 0.433 11.00mm | 10mm | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0530LR-3R3M-T2 Abracon LLC | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0530LR | 0.220Lx0.205W 5.60mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | Wirewound | - | 6.5A | - | Shielded | - | - | 6.5A | - | - | - | - | 3.3μH | 100kHz | 36mOhm Max | 5A | - | - | - | - | - | 5A | - | - | - | 3mm | 0.118 3.00mm | 5.588mm | 5.2mm | - | RoHS Compliant | Lead Free | - | ||
![]() AIUR-07-820K Abracon LLC | 21 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | Q MEASURED AT 100 KHZ | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 420mA | - | - | 4mm | 500 μm | 82μH | 2.52MHz | 540mOhm Max | 500mA | POWER INDUCTOR | - | 36 @ 2.52MHz | Radial | 36 | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0615FS-220M-T2 Abracon LLC | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0615FS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 120°C | -25°C | - | - | 1A | - | Shielded | - | - | 1A | - | - | - | - | 22μH | 100kHz | 170mOhm | 1.15A | - | - | - | - | - | 1.1A | - | - | - | 2mm | 0.087 2.20mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | Lead Free | - | ||
![]() AIAC-2712C-22N0J-T Abracon LLC | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2GHz | - | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-2712C | 0.236Lx0.098W 6.00mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3A | - | Unshielded | - | - | 3A | - | - | 6mm | - | 22nH | 150MHz | 5mOhm Max | 3A | - | - | 100 @ 150MHz | - | - | - | 100 | - | - | - | 0.110 2.80mm | 5.9944mm | 2.4892mm | - | RoHS Compliant | - | - | ||
![]() AIAC-1812-22NK-T Abracon LLC | 40 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 26.988746mg | - | - | 3.2GHz | - | Air | - | -40°C~125°C | Digi-Reel® | 2006 | AIAC-1812 | 0.185Lx0.138W 4.70mmx3.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.2A | - | Unshielded | - | - | 3.2A | 4532 | 1812 | 4.7mm | - | 22nH | 150MHz | 4.8mOhm Max | 3.2A | - | - | 100 @ 150MHz | - | - | - | 100 | - | - | - | 0.146 3.70mm | 4.699mm | 3.5052mm | - | RoHS Compliant | - | - | ||
![]() AIMC-0402HQ-3N3C-T Abracon LLC | 100 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | - | 6GHz | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | Ceramic | - | 700mA | - | Unshielded | - | - | 700mA | 1005 | 0402 | - | - | 3.3nH | 250MHz | 90mOhm Max | 700mA | - | - | 20 @ 250MHz | - | - | - | 20 | - | - | 500μm | 0.026 0.65mm | 990.6μm | 609.6μm | - | RoHS Compliant | - | - | ||
![]() AIML-0805-120K-T Abracon LLC | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | - | - | 22MHz | 2MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 15mA | - | Shielded | - | - | 15mA | 2012 | 0805 | - | - | 12μH | 2MHz | 1.25Ohm Max | 15mA | - | - | 55 @ 2MHz | - | - | - | 55 | - | - | 1.25mm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | Lead Free | - | ||
![]() AIMC-0402HQ-1N5C-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | - | 6GHz | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | Ceramic | - | 1A | - | Unshielded | - | - | 1A | 1005 | 0402 | - | - | 1.5nH | 250MHz | 50mOhm Max | 1A | - | - | 20 @ 250MHz | - | - | - | 20 | - | - | 500μm | 0.026 0.65mm | 990.6μm | 600μm | - | RoHS Compliant | Lead Free | - | ||
![]() AIML-0603-5R6K-T Abracon LLC | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | 2.012816mg | - | - | 45MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 5mA | - | Shielded | - | - | 5mA | 1608 | 0603 | - | - | 5.6μH | 4MHz | 1.55Ohm Max | 5mA | - | - | 35 @ 4MHz | - | - | - | 35 | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-1210-1R0J-T Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | - | 340MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 320mA | - | Unshielded | - | - | 320mA | 3225 | 1210 | - | - | 1μH | 35MHz | 1.85Ohm Max | 320mA | - | - | 45 @ 150MHz | - | - | - | 45 | - | - | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.9464mm | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F4020-R22M-T Abracon LLC | 6 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 16.8A | - | Shielded | - | - | - | - | - | - | - | 220nH | - | 4.6mOhm Max | - | - | - | - | - | - | 18.8A | - | - | 20% | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIAP-01-5R6K-T Abracon LLC | 2895 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | Axial | - | - | Ferrite | 64MHz | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 1.6A | - | Unshielded | - | - | 1.6A | - | - | - | - | 5.6μH | 7.9MHz | 74mOhm Max | 1.6A | - | - | - | Axial | - | - | - | - | - | - | - | 9.144mm | - | No | RoHS Compliant | - | - | ||
![]() ASPI-4020S-750M-T Abracon LLC | 24 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7.7MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 350mA | - | - | - | - | 75μH | 100kHz | 1.16Ohm | 700mA | - | - | - | - | - | 700mA | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1210H-220K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 21MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded Chip | 210mA | 3225 | 1210 | - | - | 22μH | 2.52MHz | 1.15Ohm Max | 210mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | 15 | 1209 | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1210H-150K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 26MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded Chip | 250mA | 3225 | 1210 | - | - | 15μH | 2.52MHz | 740mOhm Max | 250mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | 15 | 1209 | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1210H-101K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | - | 10MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 100mA | - | Unshielded | - | - | 100mA | 3225 | 1210 | - | - | 100μH | 796kHz | 5Ohm Max | 100mA | - | - | 15 @ 796kHz | - | - | - | 15 | - | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.5mm | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-270M-T Abracon LLC | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 14MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 500mA | - | - | - | - | 27μH | 100kHz | 545mOhm | 1.02A | - | - | - | - | - | 1.02A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-680M-T Abracon LLC | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7.7MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 360mA | - | - | - | - | 68μH | 100kHz | 1.06Ohm | 610mA | - | - | - | - | - | 610mA | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | - |