- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-4020S-390M-T Abracon LLC | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 11MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 460mA | - | - | 39μH | 100kHz | 650mOhm | 820mA | - | - | - | - | 820mA | - | - | - | 2mm | 0.079 2.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-1306T-150M-T Abracon LLC | 14 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 22MHz | 100kHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 4A | - | Unshielded | - | 15.24mm | - | - | 4A | - | - | 15μH | 100kHz | 36mOhm Max | 4A | - | - | - | - | 8A | - | - | - | 7.11mm | 0.280 7.11mm | 18.542mm | 15.24mm | No | RoHS Compliant | - | ||
![]() AISM-1210H-1R0M-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 100MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 850mA | 3225 | 1210 | 1μH | 7.96MHz | 150mOhm Max | 850mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1210H-2R2M-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 68MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 600mA | 3225 | 1210 | 2.2μH | 7.96MHz | 230mOhm Max | 600mA | - | - | 10 @ 7.96MHz | - | - | 10 | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1210H-331K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 6MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 60mA | 3225 | 1210 | 330μH | 796kHz | 16Ohm Max | 60mA | - | - | 20 @ 796kHz | - | - | 20 | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1210H-151K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 8MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 85mA | 3225 | 1210 | 150μH | 796kHz | 8Ohm Max | 85mA | - | - | 20 @ 796kHz | - | - | 20 | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1210H-221K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 7MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | - | 70mA | 3225 | 1210 | 220μH | 796kHz | 11Ohm Max | 70mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1210H-1R5M-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 80MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 700mA | 3225 | 1210 | 1.5μH | 7.96MHz | 180mOhm Max | 700mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | ||
![]() ASPIAIG-F5020-R16M-T Abracon LLC | 2251 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 18.8A | - | Shielded | - | - | - | - | - | - | - | 160nH | - | 4.6mOhm Max | - | - | - | - | - | 27A | - | 20% | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPI-0520LR-1R0M-T2 Abracon LLC | 4000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0520LR | 0.220Lx0.205W 5.60mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | - | - | 7.5A | - | Unshielded | - | - | - | - | 7.5A | - | - | 1μH | 100kHz | 18.5mOhm Max | 8A | - | - | - | - | 8A | - | - | - | 2mm | 0.083 2.10mm | 5.588mm | 5.207mm | - | RoHS Compliant | - | ||
![]() AIAP-02-152K Abracon LLC | 17 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | TUBULAR PACKAGE | Ferrite | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 330mA | - | - | 1.5mH | 1kHz | 3.45Ohm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | 0.33MHz | - | - | - | - | No | RoHS Compliant | - | ||
![]() ATCA-04-271M-V Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | 1kHz | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.063Lx0.531W 27.00mmx13.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 3A | - | Unshielded | - | - | - | unknown | - | - | - | 270μH | - | 81mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATCA-03-151M-V Abracon LLC | 9 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 0.945Lx0.453W 24.00mmx11.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 1A | - | Unshielded | - | - | - | unknown | - | - | - | 150μH | - | 159mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATCA-04-820M-V Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.063Lx0.531W 27.00mmx13.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 3A | - | Unshielded | - | - | - | unknown | - | - | - | 82μH | - | 42mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATCA-06-131M-H Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.260Dia 32.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 3A | - | Unshielded | - | - | - | unknown | - | - | - | 130μH | - | 61mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.630 16.00mm | - | - | - | RoHS Compliant | - | ||
![]() ATCA-04-431M-V Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.063Lx0.531W 27.00mmx13.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 2A | - | Unshielded | - | - | - | unknown | - | - | - | 430μH | - | 150mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATCA-04-431M-H Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.063Dia 27.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 2A | - | Unshielded | - | - | - | unknown | - | - | - | 430μH | - | 150mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.532 13.50mm | - | - | - | RoHS Compliant | - | ||
![]() ATCA-06-501M-V Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.260Lx0.630W 32.00mmx16.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 3A | - | Unshielded | - | - | - | unknown | - | - | - | 500μH | - | 124mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATCA-05-201M-V Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.181Lx0.669W 30.00mmx17.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 2A | - | Unshielded | - | - | - | unknown | - | - | - | 200μH | - | 114mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATCA-06-132M-H Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.260Dia 32.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 1A | - | Unshielded | - | - | - | unknown | - | - | - | 1.3mH | - | 585mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.630 16.00mm | - | - | - | RoHS Compliant | - |