- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-7318-R15M-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -55°C | Wirewound | - | 26A | Shielded | - | 26A | - | - | - | - | 150nH | 200kHz | 2.5mOhm Max | - | - | - | - | - | 45A | - | - | - | 3mm | 0.118 3.00mm | 7.2898mm | 6.8mm | - | RoHS Compliant | - | - | ||
![]() AIUR-12-100K Abracon LLC | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 20MHz | - | Ferrite | -40°C~85°C | Bulk | 2007 | AIUR-12 | 0.283Dia 7.20mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | 1.5A | - | - | - | - | 10μH | 100kHz | 70mOhm Max | - | POWER INDUCTOR | 30 @ 100kHz | - | 140 | - | - | - | - | - | 0.413 10.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-7318-R22M-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -55°C | Wirewound | - | 22A | Shielded | - | 22A | - | - | - | - | 220nH | 200kHz | 3.1mOhm Max | - | - | - | - | - | 34A | - | - | - | 3mm | 0.118 3.00mm | 7.2898mm | 6.8mm | - | RoHS Compliant | - | - | ||
![]() AISC-0805HQ-8N2J-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | 0805 | - | - | - | 3GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0805HQ | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1A | Unshielded | - | 1A | - | - | - | - | 8.2nH | 250MHz | 75mOhm Max | - | - | 75 @ 1.5GHz | - | - | - | - | - | - | - | 0.060 1.52mm | 2.286mm | 1.7272mm | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F4020-R56M-T Abracon LLC | 8 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 100kHz | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 12A | Shielded | - | - | - | - | - | - | 560nH | - | 9.3mOhm Max | - | - | - | - | - | 12.6A | - | - | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIAP-01-120K-T Abracon LLC | 2017 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | Axial | - | - | Ferrite | 17MHz | 1kHz | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | 105°C | -40°C | Wirewound | - | 1.4A | Unshielded | - | 1.4A | - | - | - | - | 12μH | 1kHz | 110mOhm Max | 1.4A | - | - | Axial | - | - | - | - | - | - | - | 9.144mm | - | No | RoHS Compliant | - | - | ||
![]() AIUR-06-3R9K Abracon LLC | 37 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 125°C | -25°C | Wirewound | - | 6.5A | Unshielded | - | 6.5A | - | - | 7.37mm | 810 μm | 3.9μH | 1kHz | 16mOhm Max | 14.2A | - | - | Radial | - | 14.2A | - | - | - | 18mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0418FS-100M-T3 Abracon LLC | 3000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0418FS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 100°C | -25°C | - | - | 1.3A | Shielded | - | 1A | - | - | - | - | 10μH | 100kHz | 150mOhm | 1.3A | - | - | - | - | 1.4A | - | - | - | 1.8034mm | 0.071 1.80mm | 4mm | 4mm | - | RoHS Compliant | Lead Free | - | ||
![]() AIMC-0603-39NJ-T Abracon LLC | 268812 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | - | 1.1GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 125°C | -55°C | - | - | 300mA | Unshielded | - | 300mA | 1608 | 0603 | - | - | 39nH | 100MHz | 600mOhm Max | 300mA | - | 12 @ 100MHz | - | - | - | 12 | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | RoHS Compliant | Lead Free | - | ||
![]() AIML-0603-2R7K-T Abracon LLC | 3208 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | - | 80MHz | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 125°C | -55°C | - | - | 15mA | Shielded | - | 15mA | 1608 | 0603 | - | - | 2.7μH | 10MHz | 1.35Ohm Max | 15mA | - | 35 @ 10MHz | - | - | - | 35 | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-S8050-1R0M-T Abracon LLC | 80000 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 99MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S8050 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 7.2A | Shielded | - | - | - | - | - | - | 1μH | - | 10mOhm | - | - | - | - | - | 16A | - | 20% | - | - | 0.205 5.20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPIAIG-F5030-1R0M-T Abracon LLC | 6 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 12.2A | Shielded | - | - | - | - | - | - | 1μH | - | 7.6mOhm Max | - | - | - | - | - | 14.3A | - | 20% | - | - | 0.122 3.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASMCI-0603-4R7M-T Abracon LLC | 5028 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | - | 35MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | 2009 | ASMCI-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 85°C | -40°C | - | - | 100mA | Shielded | - | 100mA | 1608 | 0603 | - | - | 4.7μH | - | 600mOhm | 100mA | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | RoHS Compliant | - | - | ||
![]() ASPI-4020S-6R8M-T Abracon LLC | 31 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 33MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.04A | Shielded | - | 1.04A | - | - | - | - | 6.8μH | 100kHz | 125mOhm | 2.2A | - | - | - | - | 2.2A | - | - | - | 2mm | 0.079 2.00mm | 3.9878mm | 4mm | - | RoHS Compliant | - | - | ||
![]() AISC-1206-12NJ-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 10.007382mg | - | - | 3.2GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1206 | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Ceramic, Wirewound | - | 1A | Unshielded | - | 1A | - | - | - | - | 12nH | 100MHz | 90mOhm Max | 1A | - | 40 @ 300MHz | - | - | - | 40 | - | - | 1.52mm | 0.060 1.52mm | 3.556mm | 2.16mm | - | RoHS Compliant | - | - | ||
![]() AISR-01-102J Abracon LLC | 8 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 770kHz | - | Ferrite | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 85°C | -25°C | Wirewound | - | 90mA | Shielded | - | 90mA | - | - | 5mm | - | 1mH | 1kHz | 3.4Ohm Max | 90mA | - | 70 @ 50kHz | Radial | - | - | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AISR-01-124J Abracon LLC | 8 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 80kHz | - | Ferrite | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 85°C | -25°C | Wirewound | - | 8mA | Shielded | - | 8mA | - | - | 5mm | - | 120mH | 1kHz | 97Ohm Max | 8mA | - | 100 @ 50kHz | Radial | - | - | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-H8540-R47M-T Abracon LLC | 1030 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 57MHz | - | Metal | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-H8540 | 0.346Lx0.335W 8.80mmx8.50mm | ±20% | - | Last Time Buy | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 11.3A | Shielded | - | - | - | - | - | - | 470nH | - | 3.5mOhm | - | - | - | - | - | 32A | - | 20% | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASMPL-0805-1R5M-T Abracon LLC | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 35MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | 700mA | Unshielded | - | - | - | - | - | - | 1.5μH | - | 325mOhm Max | - | - | - | - | - | 500mA | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIAP-02-101K Abracon LLC | 68 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | Axial | - | - | Ferrite | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | 85°C | -40°C | Wirewound | - | 1.2A | Unshielded | - | 1.2A | - | - | - | - | 100μH | 1kHz | 208mOhm Max | 1.2A | - | - | Axial | - | - | - | - | - | - | - | 13.97mm | - | No | RoHS Compliant | - | - |