- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-06-680K Abracon LLC | 40 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 1kHz | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 125°C | -40°C | Wirewound | - | 2.4A | Unshielded | - | - | 2.4A | - | - | 7.37mm | 810 μm | 68μH | 1kHz | 78mOhm Max | 3.5A | - | - | Radial | 3.5A | - | - | - | 18mm | 0.710 18.03mm | 18mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ATCA-07-300M-H Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | 1kHz | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Dia 36.00mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 10A | Unshielded | - | unknown | - | - | - | - | - | 30μH | - | 9mOhm Max | - | - | - | - | - | - | - | - | - | 0.768 19.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-08-331K Abracon LLC | 1188 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIUR-08 | 0.433Dia 11.00mm | ±10% | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 85°C | -40°C | Wirewound | - | 930mA | Unshielded | - | - | 930mA | - | - | 4mm | 600 μm | 330μH | 1kHz | 520mOhm Max | 930mA | - | - | Radial | - | - | - | - | 10mm | 0.433 11.00mm | 10mm | - | No | - | RoHS Compliant | - | - | ||
![]() AIUR-05-101K Abracon LLC | 834 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | 5.4MHz | 796kHz | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-05 | 0.335Dia 8.50mm | ±10% | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 125°C | -25°C | Wirewound | - | 590mA | Unshielded | - | - | 590mA | - | - | 5mm | 650 μm | 100μH | 796kHz | 230mOhm Max | 750mA | - | 10 @ 796kHz | Radial | 750mA | 15 | - | - | 8.5mm | 0.354 9.00mm | 9mm | - | No | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F1040-2R2M-T Abracon LLC | 525 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 12A | Shielded | - | - | - | - | - | - | - | 2.2μH | - | 7mOhm Max | - | - | - | - | 27A | - | 20% | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIUR-10-103K Abracon LLC | 15 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 100mA | - | - | 5mm | 600 μm | 10mH | 1kHz | 25Ohm Max | 100mA | POWER INDUCTOR | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ATCA-07-350M-V Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Lx0.768W 36.00mmx19.50mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 10A | Unshielded | - | unknown | - | - | - | - | - | 35μH | - | 10mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0402F-96NJ-T Abracon LLC | 12 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | 0402 | - | - | 1.1GHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0402F | 0.043Lx0.024W 1.10mmx0.60mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | 85°C | -40°C | Wirewound | - | 730mA | Unshielded | - | - | 730mA | - | - | - | - | 96nH | 100MHz | 160mOhm Max | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | 1.0922mm | 609.6μm | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-680M-H Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | 1kHz | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Dia 36.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | - | 7A | Unshielded | - | - | - | - | - | - | - | 68μH | - | 21mOhm Max | - | - | - | - | - | - | - | - | - | 0.768 19.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-820M-V Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | 1kHz | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Lx0.768W 36.00mmx19.50mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 7A | Unshielded | - | unknown | - | - | - | - | - | 82μH | - | 23mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-151M-V Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Lx0.768W 36.00mmx19.50mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 4A | Unshielded | - | unknown | - | - | - | - | - | 150μH | - | 53mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-03-650M-V Abracon LLC | 837 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 0.945Lx0.453W 24.00mmx11.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | - | 2A | Unshielded | - | - | - | - | - | - | - | 65μH | - | 55mOhm Max | - | - | - | - | - | - | 20% | 2A | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() AISC-0402F-33NJ-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | 0402 | - | - | 1.8GHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0402F | 0.043Lx0.024W 1.10mmx0.60mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | 85°C | -40°C | Wirewound | - | 1.3A | Unshielded | - | - | 1.3A | - | - | - | - | 33nH | 100MHz | 65mOhm Max | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | 1.0922mm | 609.6μm | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-560M-H Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Dia 36.00mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 7A | Unshielded | - | unknown | - | - | - | - | - | 56μH | - | 20mOhm Max | - | - | - | - | - | - | - | - | - | 0.768 19.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-851M-V Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | 1kHz | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Lx0.768W 36.00mmx19.50mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 2A | Unshielded | - | unknown | - | - | - | - | - | 850μH | - | 211mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-560M-V Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Lx0.768W 36.00mmx19.50mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 7A | Unshielded | - | unknown | - | - | - | - | - | 56μH | - | 20mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-350M-H Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Dia 36.00mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 10A | Unshielded | - | unknown | - | - | - | - | - | 35μH | - | 10mOhm Max | - | - | - | - | - | - | - | - | - | 0.768 19.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-820M-H Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | 1kHz | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Dia 36.00mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 7A | Unshielded | - | unknown | - | - | - | - | - | 82μH | - | 23mOhm Max | - | - | - | - | - | - | - | - | - | 0.768 19.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIMC-0603-56NJ-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | - | - | 900MHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 125°C | -55°C | - | - | 300mA | Unshielded | - | - | 300mA | 1608 | 0603 | - | - | 56nH | 100MHz | 750mOhm Max | 300mA | - | 12 @ 100MHz | - | - | 12 | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AIML-0603-68NK-T Abracon LLC | 8 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | 2.012816mg | - | 500MHz | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 125°C | -55°C | - | - | 50mA | Shielded | - | - | 50mA | 1608 | 0603 | - | - | 68nH | 50MHz | 300mOhm Max | 50mA | - | 15 @ 50MHz | - | - | 15 | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | - | RoHS Compliant | - | - |