- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISM-1812-R56M-T Abracon LLC | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 140MHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | 520mA | 4532 | 1812 | - | - | - | 560nH | 25.2MHz | 400mOhm Max | 520mA | POWER INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | 40 | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | ||
![]() AISR-875-562K Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2006 | AISR-875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 110mA | - | - | 5mm | - | - | 5.6mH | 1kHz | 18.7Ohm Max | 110mA | FILTER CHOKE | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | RoHS Compliant | ||
![]() AISR-875-822K Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | - | - | -55°C~125°C | Bulk | 2006 | AISR-875 | 0.307Dia 7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 93mA | - | Shielded | - | - | - | 93mA | - | - | 5mm | - | - | 8.2mH | 1kHz | 28.7Ohm Max | 93mA | - | - | - | Radial | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | 7.5mm | - | No | RoHS Compliant | ||
![]() AIUR-11-333K Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Bulk | 2007 | AIUR-11 | 0.375Dia 9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 46mA | - | - | 5mm | - | 810 μm | 33mH | 1kHz | 64.8Ohm Max | - | - | - | - | - | - | 74mA | - | 10.78mm | - | 0.450 11.43mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0603-4N7S-T Abracon LLC | 11716 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | 2.012816mg | - | - | 5.5GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 500mA | - | Unshielded | - | - | - | 500mA | 1608 | 0603 | - | - | - | 4.7nH | 100MHz | 160mOhm Max | 500mA | - | - | 10 @ 100MHz | - | - | - | 10 | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | RoHS Compliant | ||
![]() AIUR-03-102K Abracon LLC | 50 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 1.3MHz | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 220mA | - | Unshielded | - | - | - | 220mA | - | - | 5mm | - | 640 μm | 1mH | 252kHz | 2.9Ohm Max | 290mA | - | - | 50 @ 252kHz | Radial | - | 290mA | 50 | - | 12mm | 0.472 12.00mm | 12mm | - | No | RoHS Compliant | ||
![]() AISR-875-221L Abracon LLC | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2006 | AISR-875 | 0.307Dia 7.80mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 570mA | - | - | 5mm | - | - | 220μH | 1kHz | 630mOhm Max | 570mA | FILTER CHOKE | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | RoHS Compliant | ||
![]() AIMC-0805-1N8S-T Abracon LLC | 35 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | 5.499807mg | - | - | 6GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 600mA | - | Unshielded | - | - | - | 600mA | 2012 | 0805 | - | - | - | 1.8nH | 100MHz | 100mOhm Max | 600mA | - | - | 10 @ 100MHz | - | - | - | 10 | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.25mm | - | RoHS Compliant | ||
![]() AIRD-02-101K Abracon LLC | 9 |
| Datasheet | 9 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 4A | - | Unshielded | - | - | - | - | - | - | - | - | - | 100μH | - | 80mOhm Max | - | - | - | - | - | - | 10A | - | - | - | 0.827 21.00mm | - | - | - | RoHS Compliant | ||
![]() AIRD-03-271K Abracon LLC | 161 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 1Hz | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 4.5A | - | Unshielded | - | - | - | 4.5A | - | - | 22mm | - | - | 270μH | 1Hz | 110mOhm Max | 7.9A | - | - | - | Radial | - | 7.9A | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | ||
![]() AISM-1210-1R8K-T Abracon LLC | 11 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | - | 80MHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 85°C | -40°C | Wirewound | - | 350mA | - | Unshielded | - | 2.7mm | - | 350mA | 3225 | 1210 | - | - | - | 1.8μH | 7.96MHz | 900mOhm Max | 350mA | - | - | 30 @ 7.96MHz | - | - | - | 30 | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.4892mm | No | RoHS Compliant | ||
![]() AIRD-02-180K Abracon LLC | 177 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 7.2A | - | Unshielded | - | - | - | 7.2A | - | - | 19mm | - | - | 18μH | 1kHz | 18mOhm Max | 22A | - | - | - | Radial | - | 22A | - | 21mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | ||
![]() AIML-0603-56NK-T Abracon LLC | 44 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | 2.012816mg | - | - | 550MHz | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 50mA | - | Shielded | - | - | - | 50mA | 1608 | 0603 | - | - | - | 56nH | 50MHz | 300mOhm Max | 50mA | - | - | 15 @ 50MHz | - | - | - | 15 | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | RoHS Compliant | ||
![]() AIAP-01-152K-T Abracon LLC | 298 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | Axial | - | - | Ferrite | 760kHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 130mA | - | Unshielded | - | - | - | 130mA | - | - | - | - | - | 1.5mH | 1kHz | 13.5Ohm Max | 130mA | - | - | - | Axial | - | - | - | - | - | - | 9.144mm | - | No | RoHS Compliant | ||
![]() AIUR-10-221K Abracon LLC | 50 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 450mA | - | - | 5mm | - | 600 μm | 220μH | 1kHz | 850mOhm Max | 450mA | POWER INDUCTOR | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-10-120K Abracon LLC | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | - | Ferrite | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 2.3A | - | Unshielded | - | - | - | 2.3A | - | - | 5mm | - | 600 μm | 12μH | 2.52MHz | 90mOhm Max | 2.3A | - | - | - | Radial | - | - | - | - | 8mm | 0.315 8.00mm | 7.5mm | - | No | RoHS Compliant | ||
![]() AIUR-08-120K Abracon LLC | 31 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | 2.52MHz | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | - | - | 4.9A | - | - | 4mm | - | 600 μm | 12μH | 2.52MHz | 23mOhm Max | 4.9A | DC-DC CONVERTER | DUAL IN-LINE | - | - | - | - | - | - | 10mm | 0.433 11.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-09-820M Abracon LLC | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | 2.52MHz | Ferrite | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.3A | - | - | 4mm | 6mm | 600 μm | 82μH | 2.52MHz | 320mOhm Max | 1.3A | POWER INDUCTOR | - | - | - | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AISC-0603HP-R36J-T Abracon LLC | 117600 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 720MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 180mA | - | - | - | - | - | 360nH | 100MHz | 3.8Ohm Max | 180mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 28 @ 100MHz | - | 28 | - | 28 | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | ||
![]() AISC-0603HP-R21J-T Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | 2.012816mg | RECTANGULAR PACKAGE | - | 1GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 280mA | - | - | - | - | - | 210nH | 100MHz | 1.9Ohm Max | 280mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 28 @ 100MHz | - | 28 | - | 28 | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant |