- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-03-820K Abracon LLC | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 4.1MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | 760mA | - | - | 5mm | 640 μm | 82μH | 2.52MHz | 230mOhm Max | 1.1A | RF INDUCTOR | - | 30 @ 2.52MHz | - | 30 | - | 30 | - | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AIUR-07-270K Abracon LLC | 21 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 740mA | - | Unshielded | - | - | 740mA | - | - | 4mm | 500 μm | 27μH | 2.52MHz | 190mOhm Max | 900mA | - | - | 27 @ 2.52MHz | Radial | - | 900mA | - | - | 5.1mm | 0.201 5.10mm | 4.6mm | - | No | RoHS Compliant | - | - | ||
![]() AIMC-0201-2N2S-T Abracon LLC | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | 170.097139μg | RECTANGULAR PACKAGE | 10GHz | - | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | NO | 1 | - | 300mA | 0603 | 0201 | - | - | 2.2nH | 100MHz | 300mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4.2 | - | 4 | - | 300μm | 0.014 0.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-7N5J-T Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4.8GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | 1.3A | 1608 | 0603 | - | - | 7.5nH | 250MHz | 70mOhm Max | 1.3A | HIGH CURRENT INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | 35 | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-08-100K Abracon LLC | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 2 | - | 5.3A | - | - | 4mm | 600 μm | 10μH | 2.52MHz | 30mOhm Max | 5.3A | DC-DC CONVERTER | DUAL IN-LINE | - | - | - | - | - | - | 10mm | 0.433 11.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AIUR-10-270K Abracon LLC | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | 1.59A | - | - | 5mm | 600 μm | 27μH | 2.52MHz | 140mOhm Max | 1.59A | POWER INDUCTOR | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AIUR-10-102K Abracon LLC | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 200mA | - | - | 5mm | 600 μm | 1mH | 1kHz | 3.01Ohm Max | 200mA | POWER INDUCTOR | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AIUR-10-151K Abracon LLC | 31 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 590mA | - | - | 5mm | 600 μm | 150μH | 1kHz | 580mOhm Max | 590mA | POWER INDUCTOR | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AIUR-04-562J Abracon LLC | 46 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 600kHz | - | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 50mA | - | - | 5mm | 700 μm | 5.6mH | 252kHz | 18Ohm Max | 50mA | RF INDUCTOR | - | 40 @ 252kHz | - | 90 | - | 40 | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-FLR4020-1R5M-T Abracon LLC | 6 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 9.1A | - | Shielded | - | - | - | - | - | - | - | 1.5μH | - | 15.8mOhm Max | - | - | - | - | - | - | 6.7A | - | 20% | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-0520LR-3R3M-T2 Abracon LLC | 4975 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0520LR | 0.220Lx0.205W 5.60mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | - | - | 4.5A | - | Unshielded | - | - | 4.5A | - | - | - | - | 3.3μH | 100kHz | 50mOhm Max | 4.2A | - | - | - | - | - | 4.2A | - | - | 2mm | 0.083 2.10mm | 5.588mm | 5.207mm | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-FLR4020-4R7M-T Abracon LLC | 2116 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 5.1A | - | Shielded | - | - | - | - | - | - | - | 4.7μH | - | 57.2mOhm Max | - | - | - | - | - | - | 3.5A | - | 20% | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AISC-1210-22NJ-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | 2.2GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 1A | - | Unshielded | - | - | 1A | 3225 | 1210 | - | - | 22nH | 100MHz | 100mOhm Max | 1A | - | - | 50 @ 300MHz | - | - | - | 50 | - | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.9464mm | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-S8050-1R5M-T Abracon LLC | 31 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 79MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S8050 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 6.5A | - | Shielded | - | - | - | - | - | - | - | 1.5μH | - | 12mOhm | - | - | - | - | - | - | 13A | - | 20% | - | 0.205 5.20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIUR-09-100M Abracon LLC | 480 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 3.6A | - | Unshielded | - | - | 3.6A | - | - | 4mm | 600 μm | 10μH | 2.52MHz | 44mOhm Max | 3.6A | - | - | - | Radial | - | - | - | - | 10mm | 0.256 6.50mm | 6mm | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-H6530-220M-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 8MHz | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-H6530 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 2.8A | - | Shielded | - | - | - | - | - | - | - | 22μH | - | 177mOhm | - | - | - | - | - | - | 2.4A | - | 20% | - | 0.126 3.20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AISC-0805HQ-18NJ-T Abracon LLC | 37 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | - | - | 2.55GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0805HQ | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.4A | - | Unshielded | - | - | 1.4A | - | - | - | - | 18nH | 250MHz | 60mOhm Max | - | - | - | 75 @ 500MHz | - | - | - | - | - | - | 0.060 1.52mm | 2.286mm | 1.7272mm | - | RoHS Compliant | - | - | ||
![]() AIML-0805-3R3K-T Abracon LLC | 8 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | - | 41MHz | 10MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 30mA | - | Shielded | - | - | 30mA | 2012 | 0805 | - | - | 3.3μH | 10MHz | 800mOhm Max | 30mA | - | - | 45 @ 10MHz | - | - | - | 45 | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-0805HQ-10NJ-T Abracon LLC | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | - | - | 3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0805HQ | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.6A | - | Unshielded | - | - | 1.6A | - | - | - | - | 10nH | 250MHz | 60mOhm Max | - | - | - | 80 @ 1GHz | - | - | - | - | - | - | 0.060 1.52mm | 2.286mm | 1.7272mm | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-4N7B-T Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | 2.012816mg | - | 5.8GHz | - | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 1.1A | - | Unshielded | - | - | 1.1A | 1608 | 0603 | - | - | 4.7nH | 250MHz | 90mOhm Max | 1.1A | - | - | 22 @ 250MHz | - | - | - | 22 | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.12mm | - | RoHS Compliant | - | - |