- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-15-681K Abracon LLC | 14 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-15 | 0.709Dia 18.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | unknown | 1.3A | - | - | - | - | 680μH | 1kHz | 460mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-1210-2R2J-T Abracon LLC | 48000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | 130MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 310mA | - | Unshielded | - | - | - | 310mA | - | - | - | - | 2.2μH | 7.9MHz | 2.41Ohm Max | 310mA | - | - | 25 @ 50MHz | - | - | - | 25 | - | - | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.95mm | - | RoHS Compliant | - | ||
![]() ASPI-0428S-4R7M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.32A | - | Shielded | - | - | - | 1.32A | - | - | - | - | 4.7μH | 100kHz | 72mOhm Max | 1.32A | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 4.699mm | 4.699mm | - | RoHS Compliant | - | ||
![]() ASPI-0315S-390M-T Abracon LLC | 1647 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ASPI-0315S | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 240mA | - | Shielded | - | - | - | 240mA | - | - | - | - | 39μH | 100kHz | 700mOhm Max | 240mA | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | 3.81mm | 3.8mm | - | RoHS Compliant | - | ||
![]() AISM-1210-221K-T Abracon LLC | 7240 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | 15.989131mg | RECTANGULAR PACKAGE | 6MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | - | - | 50mA | 3225 | 1210 | - | - | 220μH | 796kHz | 21Ohm Max | 1A | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-0402-27NG-T Abracon LLC | 7686 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 2.48GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 400mA | - | Unshielded | - | - | - | 400mA | 1005 | 0402 | - | - | 27nH | 250MHz | 300mOhm Max | 1A | - | - | 26 @ 250MHz | - | - | - | 26 | - | - | 660.4μm | 0.026 0.66mm | 1.1938mm | 508μm | - | RoHS Compliant | - | ||
![]() AISM-1210-220K-T Abracon LLC | 7 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 20MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | - | 110mA | 3225 | 1210 | - | - | 22μH | 2.52MHz | 3.7Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-7318-R10N-T Abracon LLC | 50000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 30A | - | Shielded | - | - | - | 30A | - | - | - | - | 100nH | 200kHz | 1.7mOhm Max | - | - | - | - | - | - | 50A | - | - | - | - | 0.118 3.00mm | 7.2898mm | 6.8072mm | - | RoHS Compliant | - | ||
![]() ASPI-0520LR-4R7M-T2 Abracon LLC | 1000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2220 (5650 Metric) | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0520LR | 0.220Lx0.205W 5.60mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | - | - | 3.7A | - | Unshielded | - | - | - | 3.7A | 5650 | 2220 | - | - | 4.7μH | 100kHz | 58mOhm Max | 3.7A | - | - | - | - | - | 3.7A | - | - | - | 2mm | 0.083 2.10mm | 5.588mm | 5.2mm | - | RoHS Compliant | Lead Free | ||
![]() ASPI-0504-330K-T Abracon LLC | 46 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ASPI-0504 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 880mA | - | - | - | - | 33μH | 2.52MHz | 230mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASPI-6045S-2R7N-T Abracon LLC | 46892 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 38MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 4.3A | - | Shielded | - | - | - | 4.3A | - | - | - | - | 2.7μH | 100kHz | 15mOhm | 4.3A | - | - | - | - | - | 5.75A | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | - | RoHS Compliant | Lead Free | ||
![]() AIUR-06-471K Abracon LLC | 500 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 1kHz | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -25°C | Wirewound | - | 1A | - | Unshielded | - | - | - | 1A | - | - | 7.37mm | 810 μm | 470μH | 1kHz | 568mOhm Max | 1.3A | - | - | - | Radial | - | 1.3A | - | - | - | 18mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | - | ||
![]() AISC-1210-1R8J-T Abracon LLC | 48000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | 160MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | 310mA | 3225 | 1210 | - | - | 1.8μH | 7.9MHz | 2.25Ohm Max | 310mA | - | - | 30 @ 50MHz | - | - | - | 30 | - | - | 2.7mm | 0.106 2.70mm | - | - | - | RoHS Compliant | - | ||
![]() AISR-01-152J Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | RECTANGULAR PACKAGE | 640kHz | 1kHz | Ferrite | - | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 70mA | - | - | 5mm | - | 1.5mH | 1kHz | 4Ohm Max | 70mA | FILTER CHOKE | - | 70 @ 50kHz | - | 70 | - | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | - | ||
![]() AISR-01-272J Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | RECTANGULAR PACKAGE | 480kHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 55mA | - | - | 5mm | - | 2.7mH | 1kHz | 5.8Ohm Max | 55mA | FILTER CHOKE | - | 70 @ 50kHz | - | 70 | - | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-06-390K Abracon LLC | 33 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 3.3A | - | - | 7.37mm | 810 μm | 39μH | 1kHz | 54mOhm Max | 4.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 18mm | 0.710 18.03mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-06-123K Abracon LLC | 34 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 130mA | - | - | 7.37mm | 810 μm | 12mH | 1kHz | 14.5Ohm Max | 250mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 18mm | 0.710 18.03mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-8040S-1R5N-T Abracon LLC | 150 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 67MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 5.65A | - | Shielded | - | - | - | 5.65A | - | - | - | - | 1.5μH | 100kHz | 10mOhm | 5.65A | - | - | - | - | - | 8.15A | - | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8.001mm | - | RoHS Compliant | - | ||
![]() AIRD-06-4R7M Abracon LLC | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | Q MEASURED AT 0.05 MHZ | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 11.4A | - | - | 19mm | - | 4.7μH | 1kHz | 5mOhm Max | 50A | POWER INDUCTOR | - | 15 @ 50kHz | Radial | 15 | - | - | - | 21mm | - | 0.827 21.00mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-0315S-330M-T Abracon LLC | 80000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ASPI-0315S | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 320mA | - | - | - | - | 33μH | 100kHz | 675mOhm Max | 320mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3838-18M | - | 1.8mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - |