- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0410FS-220M-T4 Abracon LLC. | In Stock | - | - | - | Surface Mount | - | - | WRAPAROUND | - | RECTANGULAR PACKAGE | NICKEL-ZINC FERRITE | - | - | - | - | - | - | 2009 | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 100°C | -30°C | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | - | - | - | 22 μH | 0.1MHz | - | 440mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1616 | 650mOhm | 22 µH | - | 1mm | - | 4mm | 4mm | - | RoHS Compliant | ||
![]() AIUR-06-560K Abracon LLC | 49 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.7A | - | Unshielded | - | - | 2.7A | - | - | 7.37mm | 810 μm | 56μH | 1kHz | 75mOhm Max | 3.8A | - | - | - | Radial | - | - | 3.8A | - | - | - | - | - | 18mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | ||
![]() AISC-1210-18NJ-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.8GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1A | - | Unshielded | - | - | 1A | - | - | - | - | 18nH | 100MHz | 100mOhm Max | - | - | - | 50 @ 300MHz | - | - | - | - | - | - | - | - | - | - | 0.106 2.70mm | 3.6576mm | 2.9464mm | - | RoHS Compliant | ||
![]() AIUR-03-681K Abracon LLC | 50 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 1.6MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | 270mA | - | - | 5mm | 640 μm | 680μH | 796kHz | 1.6Ohm Max | 380mA | RF INDUCTOR | - | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | 9mm | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-03-821K Abracon LLC | 50 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 1.5MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | 240mA | - | - | 5mm | 640 μm | 820μH | 796kHz | 1.8Ohm Max | 350mA | RF INDUCTOR | - | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | - | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-08-391K Abracon LLC | 40 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 860mA | - | Unshielded | - | - | 860mA | - | - | 4mm | 600 μm | 390μH | 1kHz | 650mOhm Max | 860mA | - | - | - | Radial | - | - | - | - | - | - | - | - | 10mm | 0.433 11.00mm | 10mm | - | No | RoHS Compliant | ||
![]() AIUR-04-821J Abracon LLC | 46 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 1.4MHz | - | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 200mA | - | - | 5mm | 700 μm | 820μH | 796kHz | 6Ohm Max | 200mA | RF INDUCTOR | - | 30 @ 796kHz | - | 80 | - | - | 30 | - | - | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | ||
![]() AIUR-04-681J Abracon LLC | 46 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 1.6MHz | - | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 200mA | - | - | 5mm | 700 μm | 680μH | 796kHz | 4Ohm Max | 200mA | RF INDUCTOR | - | 30 @ 796kHz | - | 80 | - | - | 30 | - | - | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | ||
![]() AIUR-04-682J Abracon LLC | 46 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 500kHz | - | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 50mA | - | - | 5mm | 700 μm | 6.8mH | 252kHz | 26Ohm Max | 50mA | RF INDUCTOR | - | 40 @ 252kHz | - | 90 | - | - | 40 | - | - | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | ||
![]() AIUR-07-680K Abracon LLC | 30 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | Q MEASURED AT 100 KHZ | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 470mA | - | - | 4mm | 500 μm | 68μH | 2.52MHz | 460mOhm Max | 600mA | POWER INDUCTOR | - | 39 @ 2.52MHz | Radial | 39 | - | - | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | ||
![]() AISC-0603HP-5N1J-T Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 5.7GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | 1A | - | - | - | - | 5.1nH | 250MHz | 108mOhm Max | 1A | HIGH CURRENT INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | 20 | - | - | - | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | ||
![]() AISC-1210-R10J-T Abracon LLC | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 15.989131mg | RECTANGULAR PACKAGE | - | 900MHz | - | Ceramic | Q MEASURED AT300 HZ | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | 850mA | 3225 | 1210 | - | - | 100nH | 100MHz | 200mOhm Max | 850mA | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | - | 55 | - | - | 55 | - | - | - | - | 2.7mm | 0.106 2.70mm | - | - | - | RoHS Compliant | ||
![]() AIUR-09-220M Abracon LLC | 31 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -55°C | Wirewound | - | 2.4A | - | Unshielded | - | - | 2.4A | - | - | 4mm | 600 μm | 22μH | 2.52MHz | 92mOhm Max | 2.4A | - | - | - | Radial | - | - | - | - | - | - | - | - | 10mm | 0.256 6.50mm | 6mm | - | No | RoHS Compliant | ||
![]() AIUR-10-561K Abracon LLC | 448 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | CYLINDRICAL PACKAGE | - | - | 1kHz | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 240mA | - | - | 5mm | 600 μm | 560μH | 1kHz | 1.88Ohm Max | 240mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-04-101J Abracon LLC | 46 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 5.3MHz | - | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 200mA | - | - | 5mm | 700 μm | 100μH | 796kHz | 2Ohm Max | 200mA | RF INDUCTOR | - | 30 @ 796kHz | - | 80 | - | - | 30 | - | - | - | 8.5mm | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | ||
![]() AIUR-04-221J Abracon LLC | 38 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 2.9MHz | - | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 200mA | - | - | 5mm | 700 μm | 220μH | 796kHz | 3Ohm Max | 200mA | RF INDUCTOR | - | 30 @ 796kHz | - | 80 | - | - | 30 | - | - | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | ||
![]() AIUR-11-392K Abracon LLC | 46 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -40°C~85°C | Bulk | 2007 | AIUR-11 | 0.375Dia 9.53mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | 120mA | - | - | 5mm | 810 μm | 3.9mH | 1kHz | 8.8Ohm Max | 200mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 11.4mm | 0.450 11.43mm | - | - | No | RoHS Compliant | ||
![]() AIUR-07-330K Abracon LLC | 37 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | Q MEASURED AT 100 KHZ | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 680mA | - | - | 4mm | 500 μm | 33μH | 2.52MHz | 250mOhm Max | 800mA | POWER INDUCTOR | - | 37 @ 2.52MHz | Radial | 37 | - | - | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | ||
![]() AIRD-01-181K Abracon LLC | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 1.6A | - | Unshielded | - | - | 1.6A | - | - | 14.5mm | - | 180μH | 1kHz | 217mOhm Max | 5.1A | - | - | - | Radial | - | - | 5.1A | - | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | ||
![]() ASPI-4020S-470M-T Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 10MHz | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 440mA | - | Shielded | - | - | 440mA | - | - | - | - | 47μH | 100kHz | 710mOhm | 740mA | - | - | - | - | - | - | 740mA | - | - | - | - | - | 2mm | 0.079 2.00mm | 3.9878mm | 3.9878mm | - | RoHS Compliant |