- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-11-122K Abracon LLC | 37 |
| Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -40°C~85°C | Bulk | 2007 | AIUR-11 | 0.375Dia 9.53mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 246mA | - | - | 5mm | 810 μm | 1.2mH | 1kHz | 2.4Ohm Max | 3.6A | POWER INDUCTOR | - | - | - | - | 360mA | - | - | - | - | 11.4mm | 0.450 11.43mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-F5030-R33M-T Abracon LLC | 2304 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 19.2A | - | Shielded | - | - | - | - | - | - | - | - | 330nH | - | 3.52mOhm Max | - | - | - | - | - | - | 26A | - | - | 20% | - | - | 0.122 3.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-0705-471K-T Abracon LLC | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 340mA | - | Unshielded | - | - | - | 340mA | - | - | - | - | 470μH | 1kHz | 1.96Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | RoHS Compliant | - | - | ||
![]() AIRD-01-330K Abracon LLC | 24 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 4A | - | - | 14.5mm | - | 33μH | 1kHz | 40mOhm Max | 13.2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AISM-1812-221K-T Abracon LLC | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | 4MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 100mA | - | Unshielded | - | - | - | 100mA | 4532 | 1812 | - | - | 220μH | 796kHz | 10Ohm Max | 100mA | - | - | 40 @ 796kHz | - | - | - | 40 | - | - | - | 3.2mm | 0.110 2.80mm | 4.4958mm | 3.2004mm | - | RoHS Compliant | - | - | ||
![]() AIML-0603-R68K-T Abracon LLC | 380 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | - | 180MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 35mA | - | Shielded | - | - | - | 35mA | 1608 | 0603 | - | - | 680nH | 25MHz | 1.7Ohm Max | 35mA | - | - | 15 @ 25MHz | - | - | - | 15 | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | RoHS Compliant | Lead Free | - | ||
![]() AIML-1206-8R2K-T Abracon LLC | 12210 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 10.007382mg | RECTANGULAR PACKAGE | - | 31MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 25mA | 3216 | 1206 | - | - | 8.2μH | 4MHz | 800mOhm Max | 25mA | RF INDUCTOR | DUAL ENDED | 55 @ 4MHz | - | 40 | - | 40 | - | - | - | 800μm | 0.055 1.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4020HI-R10M-T Abracon LLC | 628000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4020 | - | - | - | - | Iron Alloy | -55°C~155°C | Tape & Reel (TR) | 2007 | ASPI-4020HI | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | 155°C | -55°C | - | - | 12A | - | Shielded | - | - | - | 12A | - | - | - | - | 100nH | 100kHz | 4mOhm Max | - | - | - | - | - | - | 22A | - | - | - | - | - | 0.083 2.10mm | 4.4958mm | 4.0894mm | - | RoHS Compliant | - | - | ||
![]() AISC-0805-R039J-T Abracon LLC | 1118 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | - | 2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 500mA | - | Unshielded | - | 1.73mm | - | 500mA | 2012 | 0805 | - | - | 39nH | 250MHz | 290mOhm Max | 500mA | - | - | 60 @ 500MHz | - | - | - | 60 | - | 5% | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | RoHS Compliant | - | - | ||
![]() AIAP-02-6R8K Abracon LLC | 5656 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 5.3A | - | Unshielded | - | - | - | 5.3A | - | - | - | - | 6.8μH | 1kHz | 26mOhm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | 13.97mm | - | No | RoHS Compliant | - | - | ||
![]() AISM-1210H-8R2M-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 32MHz | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 320mA | 3225 | 1210 | - | - | 8.2μH | 7.96MHz | 480mOhm Max | 320mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | 15 | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1210H-3R3M-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | 54MHz | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 500mA | 3225 | 1210 | - | - | 3.3μH | 7.96MHz | 280mOhm Max | 500mA | - | - | 10 @ 7.96MHz | - | - | - | 10 | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1210H-6R8M-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 38MHz | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 360mA | 3225 | 1210 | - | - | 6.8μH | 7.96MHz | 420mOhm Max | 360mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | 15 | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISR-01-222J Abracon LLC | 8 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | RECTANGULAR PACKAGE | - | 510kHz | Ferrite | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 60mA | - | - | 5mm | - | 2.2mH | 1kHz | 5.2Ohm Max | 60mA | FILTER CHOKE | - | 70 @ 50kHz | - | 70 | - | - | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0504-270K-T Abracon LLC | 39 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0504 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 970mA | - | - | - | - | 27μH | 2.52MHz | 200mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0504-390K-T Abracon LLC | 50 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0504 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 800mA | - | - | - | - | 39μH | 2.52MHz | 320mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-12NJ-T Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 1.2A | - | - | - | - | 12nH | 250MHz | 78mOhm Max | 1.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | 35 | - | - | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-R11J-T Abracon LLC | 34 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.35GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 470mA | - | - | - | - | 110nH | 150MHz | 540mOhm Max | 470mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 33 @ 150MHz | - | 33 | - | 33 | - | - | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1210H-470K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 14MHz | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | 150mA | 3225 | 1210 | - | - | 47μH | 2.52MHz | 2.25Ohm Max | 150mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | 15 | 1209 | - | - | 2.2mm | 0.094 2.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0805F-330J-T Abracon LLC | 133 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 17MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 60mA | - | Unshielded | - | 1.73mm | - | 60mA | 2012 | 0805 | - | - | 33μH | 2.5MHz | 10.7Ohm Max | 60mA | - | - | 10 @ 2.5MHz | - | - | - | 10 | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | RoHS Compliant | - | - |