- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Current - Saturation | Q Factor | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0316S-6R8N-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0316S | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Shielded | - | 790mA | - | - | - | 6.8μH | 100kHz | 284mOhm Max | 1A | - | - | - | 750mA | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIAP-01-151K-T Abracon LLC | 8 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | Axial | - | - | Ferrite | 3.2MHz | 1kHz | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | 105°C | -40°C | Wirewound | - | 410mA | Unshielded | - | 410mA | - | - | - | 150μH | 1kHz | 1.2Ohm Max | 410mA | - | - | Axial | - | - | - | - | - | - | 9.144mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() AIMC-0402-68NJ-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | 652.039032μg | - | - | 750MHz | - | Ceramic | -55°C~125°C | Digi-Reel® | 2007 | AIMC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 125°C | -55°C | - | - | 180mA | Unshielded | - | 180mA | 1005 | 0402 | - | 68nH | 100MHz | 1.95Ohm Max | 180mA | - | 8 @ 100MHz | - | - | 9 | - | - | 500μm | 0.026 0.65mm | 990.6μm | 500μm | - | RoHS Compliant | - | - | ||
![]() AIAC-4125C-R222J-T Abracon LLC | 49 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 600MHz | - | Air | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-4125C | 0.354Lx0.173W 9.00mmx4.40mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 3A | Unshielded | - | 3A | - | - | 9mm | 222nH | 50MHz | 14mOhm Max | 3A | - | 100 @ 50MHz | - | - | 100 | - | - | - | 0.197 5.00mm | 8.9916mm | 4.3942mm | - | RoHS Compliant | - | - | ||
![]() ASPI-2010HC-R68M-T Abracon LLC | 2218 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | 0806 (2016 Metric) | - | - | - | 77MHz | - | Iron | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-2010HC | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 2.5A | Shielded | - | 2.5A | 2016 | 0806 | - | 680nH | 1MHz | 65mOhm Max | - | - | - | - | 3.5A | - | - | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | RoHS Compliant | Lead Free | - | ||
![]() ASPIAIG-F5030-R80M-T Abracon LLC | 44 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 13.1A | Shielded | - | - | - | - | - | 800nH | - | 5.65mOhm Max | - | - | - | - | 18A | - | 20% | - | - | 0.122 3.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-2010HC-2R2M-T Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | 0806 (2016 Metric) | - | - | - | 39MHz | - | Iron | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-2010HC | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.45A | Shielded | - | 1.45A | 2016 | 0806 | - | 2.2μH | 1MHz | 170mOhm Max | - | - | - | - | 1.9A | - | - | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | RoHS Compliant | Lead Free | - | ||
![]() ATFC-0201HQ-3N9B-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | 0201 (0603 Metric) | - | - | - | 6GHz | - | Ceramic | -40°C~85°C | Cut Tape (CT) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | 85°C | -40°C | Thin Film | - | 350mA | Unshielded | - | 350mA | 0603 | 0201 | - | 3.9nH | 500MHz | 400mOhm Max | 350mA | - | 14 @ 500MHz | - | - | 14 | - | - | 230μm | 0.011 0.28mm | 609.6μm | 304.8μm | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-2N6B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | - | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | Thin Film | 8504.50.80.00 | - | Unshielded | - | 450mA | 0603 | 0201 | - | 2.6nH | 500MHz | 250mOhm Max | 450mA | - | 14 @ 500MHz | - | - | 14 | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIRD-03-121K Abracon LLC | 313 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | 7.2A | - | - | 22mm | 120μH | 1Hz | 46mOhm Max | 12A | POWER INDUCTOR | - | Radial | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AIAC-1008C-56NK-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1.3GHz | - | Air | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-1008C | 0.126Lx0.075W 3.20mmx1.90mm | ±10% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Unshielded | - | 470mA | 2520 | 1008 | 3.2mm | 56nH | 300MHz | 27.5mOhm Max | 470mA | - | 70 @ 300MHz | - | - | 70 | - | - | - | 0.087 2.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-0N9B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | 0201 (0603 Metric) | - | - | - | 6GHz | - | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | 85°C | -40°C | Thin Film | - | 600mA | Unshielded | - | 600mA | 0603 | 0201 | - | 0.9nH | 500MHz | 100mOhm Max | 600mA | - | 14 @ 500MHz | - | - | 14 | - | - | 230μm | 0.011 0.28mm | 609.6μm | 304.8μm | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-3N2B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | - | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | Thin Film | 8504.50.80.00 | - | Unshielded | - | 400mA | - | - | - | 3.2nH | 500MHz | 300mOhm Max | 400mA | - | 14 @ 500MHz | - | - | 14 | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-2N4B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | - | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | Thin Film | 8504.50.80.00 | - | Unshielded | - | 450mA | - | - | - | 2.4nH | 500MHz | 250mOhm Max | 450mA | - | 14 @ 500MHz | - | - | 14 | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIRD-06-120K Abracon LLC | 161 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 85°C | -25°C | Wirewound | - | 11.4A | Unshielded | - | 11.4A | - | - | 19mm | 12μH | 1kHz | 9mOhm Max | 27A | - | 15 @ 50kHz | Radial | 27A | - | - | 21mm | - | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-H8540-5R6M-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 17MHz | - | Metal | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-H8540 | 0.346Lx0.335W 8.80mmx8.50mm | ±20% | - | Last Time Buy | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 3.9A | Shielded | - | - | - | - | - | 5.6μH | - | 30.6mOhm | - | - | - | - | 11A | - | 20% | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-2510-1R0N-T2 Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 120°C | -25°C | Wirewound | - | 1.9A | Shielded | - | 1.9A | - | - | - | 1μH | 100kHz | 70mOhm | 1A | - | - | - | 1.75A | - | - | - | 1mm | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | - | ||
![]() AISM-1812-2R7K-T Abracon LLC | 25 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | 50MHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85°C | -40°C | Wirewound | - | 370mA | Unshielded | - | 370mA | 4532 | 1812 | - | 2.7μH | 7.96MHz | 800mOhm Max | 370mA | - | 50 @ 7.96MHz | - | - | 50 | - | - | 3.2mm | 0.110 2.80mm | 4.4958mm | 3.2004mm | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-S8050-151M-T Abracon LLC | 14 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 3.2MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S8050 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 1A | Shielded | - | - | - | - | - | 150μH | - | 480mOhm | - | - | - | - | 1.4A | - | 20% | - | - | 0.205 5.20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIUR-02H-391K Abracon LLC | 2572 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 85°C | -40°C | Wirewound | - | 370mA | Unshielded | - | 370mA | - | - | 5mm | 390μH | 790kHz | 690mOhm Max | 740mA | - | 20 @ 790kHz | Radial | 740mA | 30 | - | - | 12mm | 0.472 12.00mm | 12mm | - | No | RoHS Compliant | - | - |