- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISR-875-560M Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2006 | AISR-875 | 0.307Dia 7.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 1.2A | - | - | 5mm | 56μH | 2.52MHz | 180mOhm Max | 1.2A | FILTER CHOKE | - | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-S6055-331M-T Abracon LLC | 80000 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.8MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S6055 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 600mA | - | Shielded | - | - | - | - | - | - | - | 330μH | - | 1.603Ohm | - | - | - | - | - | - | 650mA | - | 20% | - | - | 0.224 5.70mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-0310FS-1R0N-T2 Abracon LLC | 4000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Nickel Zinc Ferrite (NiZn) | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0310FS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 100°C | -30°C | - | - | 2.3A | - | Shielded | - | - | - | 1.55A | - | - | - | 1μH | 100kHz | 50mOhm | - | - | - | - | - | - | 2.3A | - | - | - | 990.6μm | 0.039 1.00mm | 2.9972mm | 2.9972mm | - | RoHS Compliant | - | - | ||
![]() AISM-1210-1R0K-T Abracon LLC | 8778 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | 120MHz | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 85°C | -40°C | Wirewound | - | 400mA | - | Unshielded | - | 2.7mm | - | 400mA | 3225 | 1210 | - | 1μH | 7.96MHz | 700mOhm Max | 400mA | - | - | 30 @ 7.96MHz | - | - | - | 30 | - | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.4892mm | No | RoHS Compliant | - | - | ||
![]() AIAP-01-180K-T Abracon LLC | 2660 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Ferrite | 10MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.1A | - | - | - | 18μH | 1kHz | 160mOhm Max | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() AIUR-02H-151K Abracon LLC | 4757 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 610mA | - | Unshielded | - | - | - | 610mA | - | - | 5mm | 150μH | 790kHz | 270mOhm Max | 1.15A | - | - | 20 @ 790kHz | Radial | - | 1.15A | 30 | - | - | 12mm | 0.472 12.00mm | 12mm | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0628-220M-T1 Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 0628 | - | - | - | - | 100kHz | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.4A | - | Shielded | - | - | - | 1.4A | - | - | - | 22μH | 100kHz | 135mOhm | - | - | - | - | - | - | 1.3A | - | - | - | - | 0.110 2.80mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0628-330M-T1 Abracon LLC | 23 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 0628 | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.1A | - | Shielded | - | - | - | 1.1A | - | - | - | 33μH | 100kHz | 220mOhm | - | - | - | - | - | - | 1.1A | - | - | - | - | 0.110 2.80mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0628-3R0N-T1 Abracon LLC | 44 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 0628 | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 3.4A | - | Shielded | - | - | - | 3.4A | - | - | - | 3μH | 100kHz | 23mOhm | - | - | - | - | - | - | 3.6A | - | - | - | - | 0.110 2.80mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | - | ||
![]() AIAC-4125C-R422J-T Abracon LLC | 1733 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 400MHz | - | Air | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-4125C | 0.354Lx0.173W 9.00mmx4.40mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.5A | - | Unshielded | - | - | - | 2.5A | - | - | 9mm | 422nH | 50MHz | 39mOhm Max | 2.5A | - | - | 100 @ 50MHz | - | - | - | 100 | - | - | - | 0.197 5.00mm | 8.9916mm | 4.3942mm | - | RoHS Compliant | - | - | ||
![]() AIAP-01-1R2K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | 170MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 3.2A | - | Unshielded | - | - | - | 3.2A | - | - | - | 1.2μH | 7.9MHz | 19mOhm Max | 3.2A | - | - | - | Axial | - | - | - | - | - | - | - | 9.144mm | - | No | RoHS Compliant | Contains Lead | - | ||
![]() ASPI-0403-5R6M-T Abracon LLC | 3631 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 990mA | - | Unshielded | - | - | - | 990mA | - | - | - | 5.6μH | 7.96MHz | 125.7mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | RoHS Compliant | - | - | ||
![]() AIML-0805-R56K-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | 115MHz | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 150mA | - | Shielded | - | - | - | 150mA | 2012 | 0805 | - | 560nH | 25MHz | 750mOhm Max | 150mA | - | - | 25 @ 25MHz | - | - | - | 25 | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-22NJ-T Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | 3GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 950mA | - | - | - | 22nH | 250MHz | 120mOhm Max | 950mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | 40 | - | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIRD-01-6R8M Abracon LLC | 1163 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 9A | - | Unshielded | - | - | - | 9A | - | - | 14.5mm | 6.8μH | 1kHz | 8mOhm Max | 26A | - | - | - | Radial | - | 26A | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | - | ||
![]() ASPI-M3015-1R0M-T Abracon LLC | 2030 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-M | 0.118Lx0.118W 3.00mmx3.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 1μH | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-S4035-101M-T Abracon LLC | 48 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 5.6MHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-S4035 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 550mA | - | Shielded | - | - | - | - | - | - | - | 100μH | - | 1.38Ohm Max | - | - | - | - | - | - | 750mA | - | - | - | - | 0.146 3.70mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-U252010-2R2M-T Abracon LLC | 4000 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-U | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 2.2μH | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-1812H-220K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 2 | 1812 | - | - | - | 15MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 420mA | - | Unshielded | - | 3.4mm | - | 420mA | 4532 | 1812 | - | 22μH | 1MHz | 640mOhm Max | 420mA | - | - | - | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | 4.4958mm | 3.2mm | No | RoHS Compliant | Lead Free | - | ||
![]() ASPI-M3015-3R3M-T Abracon LLC | 3157 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-M | 0.118Lx0.118W 3.00mmx3.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 3.3μH | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | - | - |