- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Current - Saturation | Q Factor | Case/Size Code | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPIAIG-F1040-8R2M-T Abracon LLC | 23 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 8A | - | Shielded | - | - | - | - | - | 8.2μH | - | 22.5mOhm Max | - | - | - | - | 12.5A | - | - | - | 0.157 4.00mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-0428S-180M-T Abracon LLC | 1711 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 720mA | - | - | 18μH | 100kHz | 166mOhm Max | 720mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1919 | 3mm | 0.118 3.00mm | - | - | RoHS Compliant | - | - | ||
![]() ASMCI-0603-R22N-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 3.997283mg | - | 150MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 550mA | 1608 | 0603 | 220nH | - | 270mOhm | 550mA | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-2N9B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | 450mA | - | - | 2.9nH | 500MHz | 250mOhm Max | 450mA | - | - | 14 @ 500MHz | - | 14 | - | 230μm | 0.011 0.28mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-2N1B-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | 500mA | - | - | 2.1nH | 500MHz | 200mOhm Max | 500mA | - | - | 14 @ 500MHz | - | 14 | - | 230μm | 0.011 0.28mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4030S-360M-T Abracon LLC | 628000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 9.8MHz | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 830mA | - | - | 36μH | 100kHz | 335mOhm | 1.05A | - | - | - | 1.05A | - | - | 3mm | 0.118 3.00mm | - | - | RoHS Compliant | - | - | ||
![]() AISM-1210H-4R7M-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 46MHz | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210H | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 430mA | - | Unshielded | - | compliant | - | - | - | 4.7μH | - | 340mOhm Max | - | - | - | 15 @ 7.96MHz | - | - | - | - | 0.094 2.40mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-3N7B-T Abracon LLC | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | 350mA | 0603 | 0201 | 3.7nH | 500MHz | 400mOhm Max | 350mA | - | - | 14 @ 500MHz | - | 14 | - | 230μm | 0.011 0.28mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0312FS-1R5N-T2 Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 20 % TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0312FS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | 1.4A | - | - | 1.5μH | 100kHz | 60mOhm | - | POWER INDUCTOR | DUAL ENDED | - | 1.36A | - | 1212 | - | 0.047 1.20mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0628-6R8M-T1 Abracon LLC | 5 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0628 | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 2.2A | - | Shielded | - | - | 2.2A | - | - | 6.8μH | 100kHz | 52mOhm | - | - | - | - | 2.2A | - | - | - | 0.110 2.80mm | 5.9944mm | 5.9944mm | RoHS Compliant | - | - | ||
![]() ASPI-2512-1R5N-T2 Abracon LLC | 16 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.45A | - | Shielded | - | - | 1.45A | - | - | 1.5μH | 100kHz | 105mOhm | 1A | - | - | - | 1.8A | - | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2mm | RoHS Compliant | - | - | ||
![]() AISC-1206-1R0J-T Abracon LLC | 48 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 10.007382mg | - | 400MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1206 | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 320mA | - | Unshielded | - | - | 320mA | - | - | 1μH | 35MHz | 2.8Ohm Max | 320mA | - | - | 45 @ 150MHz | - | 45 | - | 1.52mm | 0.060 1.52mm | 3.556mm | 2.16mm | RoHS Compliant | - | - | ||
![]() ASPI-0504-4R7M-T Abracon LLC | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0504 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 3.5A | - | Unshielded | - | - | 3.5A | - | - | 4.7μH | 2.52MHz | 40mOhm Max | - | - | - | - | - | - | - | - | 0.177 4.50mm | 5.7912mm | 5.207mm | RoHS Compliant | - | - | ||
![]() AISC-1210-R27J-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | 580MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 630mA | - | Unshielded | - | - | 630mA | - | - | 270nH | 50MHz | 400mOhm Max | 630mA | - | - | 40 @ 300MHz | - | 40 | - | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.95mm | RoHS Compliant | - | - | ||
![]() ASPI-2410-150M-T2 Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2410 | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 450mA | - | Shielded | - | - | 450mA | - | - | 15μH | 100kHz | 1.02Ohm | 1A | - | - | - | 500mA | - | - | 1mm | 0.039 1.00mm | 2.3876mm | 2.3876mm | RoHS Compliant | - | - | ||
![]() AISC-1206-3N3J-T Abracon LLC | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 10.007382mg | - | 6.2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1206 | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 1A | - | Unshielded | - | - | 1A | - | - | 3.3nH | 100MHz | 70mOhm Max | 1A | - | - | 20 @ 300MHz | - | 20 | - | 1.52mm | 0.060 1.52mm | 3.556mm | 2.16mm | RoHS Compliant | Lead Free | - | ||
![]() AISC-1206-R33J-T Abracon LLC | 1480 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 10.007382mg | - | 650MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1206 | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | 590mA | - | - | 330nH | 50MHz | 700mOhm Max | 590mA | - | - | 45 @ 150MHz | - | 45 | - | 1.52mm | 0.060 1.52mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0705-271K-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 420mA | - | Unshielded | - | - | 420mA | - | - | 270μH | 1kHz | 1.11Ohm Max | - | - | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | RoHS Compliant | - | - | ||
![]() ASPI-0705-121K-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 660mA | - | - | 120μH | 1kHz | 470mOhm Max | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-2010HC-R24M-T Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | 0806 (2016 Metric) | - | - | 145MHz | Iron | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-2010HC | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3A | - | Shielded | - | - | 3A | 2016 | 0806 | 240nH | 1MHz | 40mOhm Max | - | - | - | - | 4.5A | - | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | RoHS Compliant | Lead Free | - |