- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATCA-03-111M-H Abracon LLC | 468 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | 1kHz | Iron Powder | - | -40°C~105°C | Tray | 2016 | ATCA | 0.945Dia 24.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | - | 4A | Unshielded | - | - | - | - | - | - | 110μH | - | 42mOhm Max | - | - | - | - | - | - | - | - | 20% | 4A | - | 0.453 11.50mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ATFC-0201-1N1B-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 9GHz | - | Ceramic | INDUCTANCE TOLERANCE IS 0.1,0.2,0.3 NANOHENRY, Q MEASURED AT 500MHZ | -25°C~85°C | Tape & Reel (TR) | - | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | - | 300mA | Unshielded | 1 | - | - | - | - | - | 1.1nH | - | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | 8 | - | - | 0.3A | - | - | - | 0.011 0.28mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-0603F-R22J-T Abracon LLC | 42 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | 850MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0603F | 0.063Lx0.039W 1.60mmx1.00mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | 85°C | -40°C | Wirewound | - | 650mA | Unshielded | - | - | - | 650mA | 1608 | 0603 | 220nH | 7.9MHz | 200mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.6002mm | 990.6μm | - | - | RoHS Compliant | - | ||
![]() AISC-0402HP-6N8J-T Abracon LLC | 17 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | 5.8GHz | - | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.4A | Unshielded | - | - | - | 1.4A | 1005 | 0402 | 6.8nH | 250MHz | 65mOhm Max | 1.4A | - | - | 25 @ 250MHz | - | - | 25 | - | - | - | 500μm | 0.024 0.60mm | 990.6μm | 558.8μm | - | - | RoHS Compliant | - | ||
![]() ASMPM-0806-3R3M-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | - | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | ASMPM | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | 1.4A | Unshielded | - | - | - | - | - | - | 3.3μH | - | 225mOhm Max | - | - | - | - | - | 1.5A | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-M3015-R47M-T Abracon LLC | 986 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | 100kHz | - | - | - | Tape & Reel (TR) | - | ASPI-M | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 470nH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPIAIG-F1040-150M-T Abracon LLC | 809 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 6.25A | Shielded | - | - | - | - | - | - | 15μH | - | 45mOhm Max | - | - | - | - | - | 10A | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-F1040-6R5M-T Abracon LLC | 23 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 8.6A | Shielded | - | - | - | - | - | - | 6.5μH | - | 22.3mOhm Max | - | - | - | - | - | 13.6A | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPI-M2512-100M-T Abracon LLC | 7182 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-M | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 10μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-4020HI-1R0M-T Abracon LLC | 2714 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 4020 | - | - | - | Iron Alloy | - | -55°C~155°C | Tape & Reel (TR) | 2007 | ASPI-4020HI | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | Molded | 155°C | -55°C | - | - | 4.5A | Shielded | - | - | - | 4.5A | - | - | 1μH | 100kHz | 27mOhm Max | - | - | - | - | - | 7A | - | - | - | - | - | 0.083 2.10mm | 4.4958mm | 4.0894mm | - | - | RoHS Compliant | - | ||
![]() ATCA-08-681M-H Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | 1kHz | Iron Powder | - | -40°C~105°C | Tray | 2016 | ATCA | 1.673Dia 42.50mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 5A | Unshielded | - | - | unknown | - | - | - | 680μH | - | 105mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISM-1210-100K-T Abracon LLC | 9053 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | 30MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | 85°C | -40°C | Wirewound | - | 150mA | Unshielded | - | 2.7mm | - | 150mA | 3225 | 1210 | 10μH | 2.52MHz | 2.1Ohm Max | 150mA | - | - | 30 @ 2.52MHz | - | - | 30 | - | - | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.5mm | No | - | RoHS Compliant | - | ||
![]() ASPIAIG-S8050-471M-T Abracon LLC | 268 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 1.9MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S8050 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | 550mA | Shielded | - | - | - | - | - | - | 470μH | - | 1.54Ohm | - | - | - | - | - | 800mA | - | - | 20% | - | - | 0.205 5.20mm | - | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() AISC-0603F-1R8J-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | 190MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0603F | 0.063Lx0.039W 1.60mmx1.00mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | 85°C | -40°C | Wirewound | - | 230mA | Unshielded | - | - | - | 230mA | 1608 | 0603 | 1.8μH | 7.9MHz | 1.4Ohm Max | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.6002mm | 990.6μm | - | - | RoHS Compliant | - | ||
![]() AISC-0603F-1R2J-T Abracon LLC | 1508 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | 370MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0603F | 0.063Lx0.039W 1.60mmx1.00mm | ±5% | Active | 1 (Unlimited) | - | - | - | Wirewound | 85°C | -40°C | Wirewound | - | 260mA | Unshielded | - | - | - | 260mA | 1608 | 0603 | 1.2μH | 7.9MHz | 1.1Ohm Max | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.6002mm | 990.6μm | - | - | RoHS Compliant | - | ||
![]() ATFC-0201-1N8B-T Abracon LLC | 20000 |
| Datasheet | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 9GHz | - | Ceramic | - | -25°C~85°C | Tape & Reel (TR) | - | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | Active | 1 (Unlimited) | - | - | - | Thin Film | - | - | - | - | 200mA | Unshielded | - | - | - | - | - | - | 1.8nH | - | 550mOhm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | 0.011 0.28mm | - | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-0N4B-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | 85°C | -40°C | Thin Film | - | 750mA | Unshielded | - | - | - | 750mA | 0603 | 0201 | 0.4nH | 500MHz | 50mOhm Max | 750mA | - | - | 14 @ 500MHz | - | - | 14 | - | - | - | 230μm | 0.011 0.28mm | 609.6μm | 300μm | - | - | RoHS Compliant | - | ||
![]() AIML-1008HC-1R0M-T Abracon LLC | 18 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 60MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | AIML-1008HC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 1.6A | 2520 | 1008 | 1μH | 1MHz | 85mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ATCA-08-681M-V Abracon LLC | 38 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | 1kHz | Iron Powder | - | -40°C~105°C | Tray | 2016 | ATCA | 1.673Lx0.846W 42.50mmx21.50mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | 5A | Unshielded | - | - | unknown | - | - | - | 680μH | - | 105mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASPIAIG-F7020-R68M-T Abracon LLC | 1156 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.307Lx0.299W 7.80mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | 13A | Shielded | - | - | - | - | - | - | 680nH | - | 9.2mOhm Max | - | - | - | - | - | 23A | - | - | 20% | - | - | 0.081 2.05mm | - | - | - | - | RoHS Compliant | AEC-Q200 |